- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Color | Insulation | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16043-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Transparent | No | PVC | 16043-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 8.80mm | Yes | - | No | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | - | PVC | - | - | ||
![]() 1120462-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,Cold-resistant,High flexural strength,UV-resistant | ÖLFLEX® CLASSIC 100 BK POWER | - | 100m | Cu, bare copper, fine strands | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1120462-100 | PVC | +80°C | +70°C | -40°C | -30°C | 2x | 1000V | - | 600V | - | 9.60mm | Yes | - | No | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code | ÖLFLEX CLASSIC 100 BK 0,6/1 KV 2X1,5 | - | PVC | - | - | ||
![]() 10019932-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10019932-100 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | - | 300V | - | 7.40mm | Yes | - | No | - | - | - | ÖLFLEX CLASSIC 110 H 4G1,5 N | - | - | - | - | ||
![]() 1136802-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136802-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | Yes | 6.20mm | Yes | - | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X0,75 | Grey | - | - | - | ||
![]() 1136902-300 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 300m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | No | PVC | 1136902-300 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | Yes | 7.10mm | Yes | - | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X1,5 | - | - | - | - | ||
![]() 1135852-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Transparent | No | PVC | 1135852-100 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | - | 7.90mm | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 2X1 | - | - | - | - | ||
![]() 1119305-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119305-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | Yes | 8.10mm | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G1,5 | - | - | - | - | ||
![]() 10019964-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 4 x 1 mm² | 1mm² | Grey | Yes | - | 10019964-100 | - | +80°C | +70°C | -40°C | -30°C | 4x | 500V | - | 300V | - | 6.60mm | Yes | - | No | - | - | - | ÖLFLEX CLASSIC 110 H 4X1 N | - | - | - | - | ||
![]() 1120464-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,Cold-resistant,High flexural strength,UV-resistant | ÖLFLEX® CLASSIC 100 BK POWER | - | 50m | Cu, bare copper, fine strands | 4 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120464-50 | PVC | +80°C | +70°C | -40°C | -30°C | 4G | 1000V | - | 600V | - | 10.80mm | Yes | - | No | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code | ÖLFLEX CLASSIC 100 BK 0,6/1 KV 4G1,5 | - | PVC | - | - | ||
![]() 1119204-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | No | PVC | 1119204-100 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 6.50mm | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G1 | - | - | - | - | ||
![]() 1123003-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123003-100 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | - | 5.80mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G0,5 | - | - | - | - | ||
![]() 1312505-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 5 G 4 mm² | 4mm² | Grey | No | Polyurethane | 1312505-100 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | 12.10mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G4 | - | - | - | - | ||
![]() 19700-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 110 ORANGE | - | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Orange | No | PVC | 19700-100 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 5.70mm | Yes | - | No | - | - | Orange wires with black numbers | ÖLFLEX CLASSIC 110 ORANGE 2X1 | - | PVC | - | - | ||
![]() 1135854-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 4 x 1 mm² | 1mm² | Transparent | No | PVC | 1135854-100 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | - | 8.70mm | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4X1 | - | - | - | - | ||
![]() 1123268-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 x 1 mm² | 1mm² | Grey | Yes | - | 1123268-100 | - | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | - | 6.90mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3X1 | - | - | - | - | ||
![]() 1313902-100 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Grey | No | Polyurethane | 1313902-100 | PUR | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 7.90mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 2X1 | - | - | - | - | ||
![]() 31325-100 Lapp | In Stock | - | - | 7.5 | - | Shielded,Flame-retardant | UNITRONIC® Li2YCY (TP) | According to VDE 0812 | 100m | Strand, DIN VDE in accordance with VDE 0881, 7-wire | 2 x 2 x 0.34 mm² | 0.34mm² | Grey | No | PVC | 31325-100 | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 50V | - | - | 7.70mm | Yes | 250 V (not for heavy current applications) | No | - | Yes (1) | DIN 47100 | UNITRONIC® Li2YCY (TP) | - | - | Yes | According to VDE 0812 | ||
![]() 1123237-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123237-50 | - | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | - | 7.90mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 5G0,75 | - | - | - | - | ||
![]() 1123306-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123306-100 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | - | 7.20mm | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 2X1,5 | - | - | - | - | ||
![]() 7027063-50 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | 50m | Braid, finely stranded according to DIN/ISO 6722-4 | 4 x 1 mm² | 1mm² | Black | No | PVC | 7027063-50 | PVC | +85°C | - | -40°C | - | 4x | 60V | - | - | - | 6.80mm | Yes | - | No | - | - | ISO 4141-3 | ÖLFLEX TRUCK 170 FLRYY 4X1 | - | - | - | - |