- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Halogen Free | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15500033-1 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | - | - | Sold per metre | - | - | 5 x 1.5mm² | 1.50mm² | Black | - | No | PVC | 15500033-1 | - | - | - | 500m | +70°C | +50°C | -40°C | -5°C | 5x | - | 1000V | U<sub>0</sub>/U: 600/1000V | - | 600V | - | - | 14mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Like VDE 0293-308 | NYY-J 5X1.5 | - | - | - | - | No | ||
![]() 71220165 Lapp | In Stock | - | - | Cable | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 565P | VDE-Reg.-No.: 6584-450/750 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 2.5 mmmm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | Polyurethane | 71220165 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 5G | 2.5 | 750V | 450/750V | 750 | 450V | - | 13.4 | 51mm | - | - | -30 - 50 | Compliant | Yes | - | 3500mm | 3500 | 1200mm | 1200 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540P | -30 °C | Yellow | Unshielded | Halogen Free | No | ||
![]() 1119214-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 14 x 1.0mm² | 1mm² | Grey | - | No | - | 1119214-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 14G | - | 500V | 300/500V | - | 300V | Yes | - | 11.20mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | CTRL. CABLE OILFLEX® CLASSIC 110 14G1,0 | - | - | - | - | - | ||
![]() 26132-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 4 x 1mm² | 1mm² | Grey | - | No | - | 26132-1 | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 4G | - | 500V | 300/500V | - | 300V | - | - | 7.80mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 P 4G1.0 | - | - | - | - | No | ||
![]() 13600-1 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | ÖLFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Orange | - | No | Polyurethane | 13600-1 | Polyurethane | - | - | 500m | +90°C | +90°C | -50°C | -40°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.40mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P | - | - | - | - | No | ||
![]() 46014-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 3 x 1.5mm² | 1.50mm² | Red,Brown | - | Yes | Silicone | 46014-1 | - | - | - | 500m | +180°C | - | -50°C | - | 3x | - | 500V | 300/500V | - | 300V | - | - | 8.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | HEAT 180 SIHF | - | - | - | - | - | ||
![]() 28304-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | PVC | 28304-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | DATA CABLE UNITRONIC® LIYY 4X0,25 | - | - | - | - | No | ||
![]() 124703-1 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 5 x 2.5mm² | 2.50mm² | Yellow | - | Yes | Polyurethane | 124703-1 | Hydrolysis resistant one PUR-MIXTURE | - | - | 300m | +90°C | +90°C | -50°C | -40°C | 5G | - | 500V | - | - | 300V | - | - | 13.40mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P | - | - | - | - | No | ||
![]() 46905-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | H05SS-F EWKF | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | Black | - | Yes | Silicone | 46905-1 | - | - | - | 100m | +180°C | - | -50°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 7.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | SINGLE WIRE OILFLEX® HEAT 180 H05SS-F 3G1,0 | - | - | - | - | - | ||
![]() 0034618-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 18 x 5mm² | 0.50mm² | Grey | - | No | PVC | 0034618-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 18x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.80mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY | - | - | - | - | Yes | ||
![]() 0034606-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 6 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | 0034606-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNiTRONIC® LiYCY 6X0.5 | - | - | - | - | Yes | ||
![]() 0034704-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.75mm² | 0.75mm² | Grey | - | No | PVC | 0034704-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.0mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | DATA CABLE UNITRONIC® LIYCY 4X0,75 | - | - | - | - | Yes | ||
![]() 28212-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x0.14mm² | 0.14mm² | Pebble grey (RAL 7032) | - | No | PVC | 28212-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYY | - | - | - | - | No | ||
![]() 0034902-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 1.5mm² | 1.50mm² | Grey | - | No | PVC | 0034902-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® LIYCY 2X1.5 | - | - | - | - | Yes | ||
![]() 1312305-1 Lapp | In Stock | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | No | Polyurethane | 1312305-1 | - | - | - | 300m | +85°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 8.10mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 400 P | - | - | - | - | - | ||
![]() 73222346 Lapp | In Stock | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 3 x 1.5mm² | 1.50mm² | Black | - | No | PVC | 73222346 | PVC | - | - | - | +50°C | +50°C | -30°C | +5°C | 3G | - | 500V | 300V | - | 300V | - | - | 8.10mm | - | (not for heavy current applications) 350V | - | - | Yes | - | 3000mm | - | 1000mm | - | - | DIN 47100 | H05VV-F | - | - | - | - | No | ||
![]() 73222347 Lapp | In Stock | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 5 x 1.5mm² | 1.50mm² | Black | - | No | PVC | 73222347 | PVC | - | - | - | +50°C | +50°C | -30°C | +5°C | 5G | - | 500V | 300V | - | 300V | - | - | 10.80mm | - | (not for heavy current applications) 350V | - | - | Yes | - | 900mm | - | 300mm | - | - | DIN 47100 | H05VV-F | - | - | - | - | No | ||
![]() 12365-1 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | - | - | Sold per metre | - | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 3 x 2.5mm² | 2.50mm² | Orange | - | Yes | Polyurethane | 12365-1 | Outer cover/jacket: Polyurethane | - | - | 300m | +80°C | +80°C | -50°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 10.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | - | - | - | No | ||
![]() 21803-1 Lapp | In Stock | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 5 x 1mm² | 1mm² | Black | - | Yes | - | 21803-1 | - | - | - | 250m | +80°C | +80°C | -50°C | -40°C | 5G | - | 750V | 450/750V | - | 450V | No | - | 10mm | No | - | - | - | - | Yes | - | - | - | - | No | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | ÖLFLEX® ROBUST 200 | - | - | - | - | - | ||
![]() 21808-1 Lapp | In Stock | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 5 x 1.5mm² | 1.50mm² | Black | - | Yes | - | 21808-1 | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 5G | - | 750V | 450/750V | - | 450V | No | - | 10.80mm | No | - | - | - | - | Yes | - | - | - | - | No | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | ÖLFLEX® ROBUST 200 | - | - | - | - | - |