- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119010-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 10 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119010-200 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | 300V | Yes | 8.60mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G0,5 | - | ||
![]() 15807-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 75m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | Yes | PVC | 15807-75 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | - | 15.10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150CY QUATTRO 7G1,5 | - | ||
![]() 1119307-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119307-100 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | Yes | 8.90mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G1,5 | - | ||
![]() 1119403-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119403-50 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | Yes | 8.10mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G2,5 | - | ||
![]() 10035041-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 10035041-50 | - | +80°C | +70°C | -40°C | -30°C | 3G | 500V | 300V | - | 8mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3G0,75 N | Halogen-free special mixture | ||
![]() 16023-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | 100m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Transparent | No | PVC | 16023-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | - | 8.50mm | Yes | No | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | PVC | ||
![]() 1119805-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119805-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 6.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X0,75 | - | ||
![]() 1119110-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 10 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119110-100 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | 300V | Yes | 9.60mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G0,75 | - | ||
![]() 1119853-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 3 x 1 mm² | 1mm² | Grey | No | PVC | 1119853-200 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | 500V | 300V | Yes | 6mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3X1 | - | ||
![]() 1119118-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 18 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119118-100 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | Yes | 11.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G0,75 | - | ||
![]() 1135307-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 1135307-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | - | 11.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7G1,5 | - | ||
![]() 1123013-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123013-100 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 9.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12G0,5 | - | ||
![]() 1119855-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | No | PVC | 1119855-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 7.10mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X1 | - | ||
![]() 1136802-300 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 300m | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136802-300 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | Yes | 6.20mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X0,75 | - | ||
![]() 1136754-500 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 500m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136754-500 | PVC | +80°C | +70°C | -40°C | -5°C | 4x | 500V | 300V | Yes | 6.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4X0,5 | - | ||
![]() 1136004-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136004-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | Yes | 6.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G0,5 | - | ||
![]() 1123307-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123307-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 7.60mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G1,5 | - | ||
![]() 1312803-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312803-100 | PUR | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | - | 5.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3X0,5 | - | ||
![]() 1136303-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1136303-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | Yes | 7.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3G1,5 | - | ||
![]() 1123340-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123340-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 9.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G2,5 | - |