Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wire ID code

Type

Shielded

In Stock

-

-

6

15

Shielded,Flame-retardant

UNITRONIC LIYCY

According to VDE 0812

100m

Finely stranded

5 x 0.75 mm²

0.75mm²

Grey

No

PVC

34705-100

-

+80°C

+70°C

-40°C

-5°C

5x

-

50V

-

-

7.60mm

Yes

No

-

DIN 47100

UNITRONIC LIYCY 5X0,75

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

8 G 1.50 mm²

1.50mm²

Grey

No

PVC

1119308-100

PVC

+80°C

+70°C

-40°C

-15°C

8G

500V

-

300V

Yes

10.60mm

Yes

No

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 8G1,5

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

100m

Finely stranded

4 G 2.50 mm²

2.50mm²

Grey

Yes

-

1123342-100

-

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

10mm

Yes

No

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 4G2,5

-

In Stock

-

-

6

20

Shielded,Flexible

ÖLFLEX® CLASSIC 110 CY

VDE-Reg. 7030

50m

Finely stranded

4 G 1.50 mm²

1.50mm²

Transparent

No

PVC

1135304-50

PVC

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

9.60mm

Yes

No

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 CY 4G1,5

-

In Stock

-

-

4

12

PUR coating,Oil-resistant

ÖLFLEX® CLASSIC 400 P

In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282.

1000m

Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5

3 x 0.75 mm²

0.75mm²

Grey

No

Polyurethane

1312853-1000

-

+85°C

+70°C

-40°C

-5°C

3x

500V

300/500V

300V

-

5.70mm

Yes

No

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 P 3X0,75

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

500m

Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5

7 x 0.50 mm²

0.50mm²

Grey

Yes

-

1123209-500

-

+80°C

+70°C

-40°C

-15°C

7x

500V

-

300V

-

7.70mm

Yes

No

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 7X0,5

-

In Stock

-

-

4

12

PUR coating,Oil-resistant

ÖLFLEX® CLASSIC 400 P

In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282.

500m

Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5

2 x 1.50 mm²

1.50mm²

Grey

No

Polyurethane

1312952-500

-

+85°C

+70°C

-40°C

-5°C

2x

500V

300/500V

300V

-

6.30mm

Yes

No

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 P 2X1,5

-

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

2 x 0.50 mm²

0.50mm²

Black

Yes

Polyolefin

1024400/100

-

+125°C

+120°C

-55°C

-35°C

2x

500V

-

300V

-

7.10mm

Yes

No

-

Color coded according to VDE 0293-308

ÖLFLEX HEAT 125 C MC 2X0.5

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 6 mm²

6mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308605/500

-

+80°C

+70°C

-40°C

-15°C

5G

500V

-

300V

-

14.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 5G6

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

50m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

4 G 2.50 mm²

2.50mm²

Black

No

PVC

1120764/50

-

+80°C

+70°C

-40°C

-30°C

4G

500V

-

300V

-

8.90mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 4G2,5

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

50m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

12 G 1.50 mm²

1.50mm²

Black

No

PVC

1120759/50

-

+80°C

+70°C

-40°C

-30°C

12G

500V

-

300V

-

12mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 12G1,5

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

1000m

Braid, fine strands

3 x 2 x 0.50 mm²

0.50mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032120/1000

-

+90°C

+90°C

-50°C

-40°C

6x

-

-

-

-

8.70mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 3x2x0,5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

50m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

7 G 2.50 mm²

2.50mm²

Black

No

PVC

1119888/50

-

+80°C

+70°C

-40°C

-15°C

7G

500V

-

300V

-

11.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 7G2,5 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

12 G 1.50 mm²

1.50mm²

Black

No

PVC

1119882/100

-

+80°C

+70°C

-40°C

-15°C

12G

500V

-

300V

-

12mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 12G1,5 BK

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

4 G 0.50 mm²

0.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308004/500

-

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

5.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 4G0,5

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C

-

1000m

Braid, fine strands

2 x 0.34 mm²

0.34mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032074/1000

-

+90°C

+90°C

-50°C

-40°C

2x

-

-

-

-

4.90mm

Yes

No

-

-

UNITRONIC ROBUST C 2x0,34

Yes

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 1 mm²

1mm²

Black

No

PVC

1119245/500

-

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

6.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G1 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 16 mm²

16mm²

Black

No

PVC

1119922/500

-

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

18.80mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G16 BK

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

1000m

Braid, fine strands

6 x 2 x 0.50 mm²

0.50mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032123/1000

-

+90°C

+90°C

-50°C

-40°C

12x

-

-

-

-

13.10mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 6x2x0,5

-

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

7 G 2.50 mm²

2.50mm²

Black

Yes

Polyolefin

1024437/100

-

+125°C

+120°C

-55°C

-35°C

7G

750V

-

450V

-

14.40mm

Yes

No

-

Black with white numbers

ÖLFLEX HEAT 125 C MC 7G2.5

-