Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage U0

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wire ID code

Type

Insulation

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

7 G 1 mm²

1mm²

Black

No

PVC

1119247/1000

+80°C

+70°C

-40°C

-15°C

7G

500V

300V

8mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 7G1 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

7 G 1.50 mm²

1.50mm²

Black

No

PVC

1119881/100

+80°C

+70°C

-40°C

-15°C

7G

500V

300V

8.90mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 7G1,5 BK

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

500m

Braid, fine strands

1 x 2 x 0.50 mm²

0.50mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032118/500

+90°C

+90°C

-50°C

-40°C

2x

-

-

4.90mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 1x2x0,5

-

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

3 G 0.50 mm²

0.50mm²

Black

Yes

Polyolefin

1024301/500

+125°C

+120°C

-55°C

-35°C

3G

500V

300V

6.30mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 3G0.5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 10 mm²

10mm²

Black

No

PVC

1119920/500

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

16.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G10 BK

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

4 x 0.75 mm²

0.75mm²

Black

No

PVC

1120733/500

+80°C

+70°C

-40°C

-30°C

4x

500V

300V

6.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 4X0,75

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

2 x 1.50 mm²

1.50mm²

Black

No

PVC

1120750/500

+80°C

+70°C

-40°C

-30°C

2x

500V

300V

6.30mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 2X1,5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

3 x 1.50 mm²

1.50mm²

Black

No

PVC

1119899/500

+80°C

+70°C

-40°C

-15°C

3x

500V

300V

6.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 3X1,5 BK

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

3 x 0.75 mm²

0.75mm²

Black

No

PVC

1120731/1000

+80°C

+70°C

-40°C

-30°C

3x

500V

300V

5.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 3X0,75

-

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

4 G 2.50 mm²

2.50mm²

Black

Yes

Polyolefin

1024335/500

+125°C

+120°C

-55°C

-35°C

4G

750V

450V

10.80mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 4G2.5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

5 G 1.50 mm²

1.50mm²

Black

No

PVC

1119880/1000

+80°C

+70°C

-40°C

-15°C

5G

500V

300V

8.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 5G1,5 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

12 G 0.75 mm²

0.75mm²

Black

No

PVC

1119875/1000

+80°C

+70°C

-40°C

-15°C

12G

500V

300V

9.90mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 12G0,75 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 1.50 mm²

1.50mm²

Black

No

PVC

1119879/1000

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

7.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G1,5 BK

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

18 G 0.75 mm²

0.75mm²

Black

No

PVC

1119876/1000

+80°C

+70°C

-40°C

-15°C

18G

500V

300V

11.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 18G0,75 BK

-

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

12 G 0.75 mm²

0.75mm²

Black

No

Polyurethane

1311112/500

+80°C

+70°C

-40°C

-5°C

12G

500V

300V

11.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 12G0,75

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

100m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

7 x 1 mm²

1mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308907/100

+80°C

+70°C

-40°C

-15°C

7x

500V

300V

8mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 7X1

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

1000m

Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5

5 G 6 mm²

6mm²

Grey

No

PVC

1120812/1000

+80°C

+70°C

-40°C

-5°C

5G

500V

300V

14.50mm

Yes

No

-

-

ÖLFLEX CLASSIC 100 300/500V 5G6

Specific contact resistance: > 20 GΩ x cm

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

-

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 1 mm²

1mm²

Black

No

Polyurethane

1311205/1000

+80°C

+70°C

-40°C

-5°C

5G

500V

300V

8.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 5G1

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

3 G 0.50 mm²

0.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308003/500

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

5.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 3G0,5

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

3 G 1 mm²

1mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308203/500

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

6mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 3G1

-