- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Twisted pair cabling (part 1) | Wire ID code | Type | Shielding | Reach Compliance Code | Connector Support Type | Insulation | Shielded | Standards | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120746/1000 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 7 G 1 mm² | 1mm² | Black | - | - | No | - | PVC | - | - | - | 1120746/1000 | - | - | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | 7G | - | 500V | - | - | 300V | - | - | 8mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 7G1 | - | - | - | - | - | - | ||
![]() 2170193/500 Lapp | In Stock | - | - | - | 24 | - | - | Halogen-free,Unshielded,rigid core | - | - | - | - | - | 500m | - | - | 4 x 2 x 0.20 mm² | 0.20mm² | Orange | - | - | - | - | - | - | - | - | 2170193/500 | - | - | - | - | 250MHz | - | +60°C | +50°C | - | -20°C | 0°C | 8x | - | - | - | - | - | - | - | 6.50mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC LAN 250 U/UTP Cat.6 LSZH | U/UTP | - | - | - | - | - | ||
![]() 1311304 Lapp | In Stock | - | - | No | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 1.50 mm² | 1.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | LAPP GROUP PVT LTD | Polyurethane | No | No | Lapp Group | 1311304 | 1311304 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | 100m | +80°C | +70°C | 35.2 | -40°C | -5°C | 4G | 1.5 | 500V | - | 500 | 300V | - | 8.8 | 8.80mm | No | Active | - | -40 - 80 | -5 - 80 | 5.57 | - | None | None | Yes | - | - | - | - | No | - | Black with white numbers according to VDE 0293-1 | 1311304 | - | unknown | WIRE AND CABLE | - | - | - | ||
![]() 1119873/1000 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 0.75 mm² | 0.75mm² | Black | - | - | No | - | PVC | - | - | - | 1119873/1000 | - | - | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 5G | - | 500V | - | - | 300V | - | - | 6.70mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | CLASSIC 110 | - | - | - | - | - | - | ||
![]() 1120360/100 Lapp | In Stock | - | - | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | - | 100m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 4 mm² | 4mm² | Black | - | - | No | - | PVC | - | - | - | 1120360/100 | - | PVC | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 1000V | - | - | 600V | - | - | 13.80mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | 1120360/100 | - | - | - | PVC | - | - | ||
![]() 73220249 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Black | No | - | No | - | PUR | - | - | - | 73220249 | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 3x | 0.25 | 250V | - | 50 | 50 | - | 5.3 | 19mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | 73220249 | - | - | - | - | Yes | - | ||
![]() 73220248 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Black | No | - | No | - | PUR | - | - | - | 73220248 | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 3x | 0.25 | 250V | - | 50 | 50 | - | 5.3 | 19mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 1600mm | 1600 | 1200mm | 400 | - | - | DIN 47100 | 73220248 | - | - | - | - | Yes | - | ||
![]() 73220256 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Black | No | - | No | - | PUR | - | - | - | 73220256 | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 5x | 0.25 | 250V | - | 50 | 50 | - | 6 | 21mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | Lapp | - | - | - | - | Yes | - | ||
![]() 73220331 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | - | PUR | - | - | - | 73220331 | - | - | - | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 12x | 0.14 | 250V | - | 50 | 50 | - | 5.9 | 21mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | Lapp | - | - | - | - | No | - | ||
![]() 73220379 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | - | No | - | PUR | - | - | - | 73220379 | - | - | - | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 18x | 0.25 | 250V | - | 50 | 50 | - | 8.5 | 31mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | - | - | - | No | - | ||
![]() 73220262 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.25 mm² | 0.25mm² | Black | No | - | No | - | PUR | - | - | - | 73220262 | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 6x | 0.25 | 250V | - | 50 | 50 | - | 6.8 | 25mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | - | - | - | Yes | - | ||
![]() 73220271 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | - | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Black | - | - | No | - | PUR | - | - | - | 73220271 | - | - | - | - | - | - | - | +50°C | - | - | -5°C | 12x | - | 250V | - | - | - | - | - | 30mm | - | - | (not for heavy current applications) 250V | - | - | - | Yes | - | - | - | 800mm | - | 200mm | - | - | - | DIN 47100 | Lapp | - | - | - | - | Yes | - | ||
![]() 73220345 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | - | No | - | PUR | - | - | - | 73220345 | - | - | - | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 3x | 0.25 | 250V | - | 50 | 50 | - | 4.5 | 19mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | 73220345 | - | - | - | - | No | - | ||
![]() 73220335 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | - | PUR | - | - | - | 73220335 | - | - | - | Polyurethane (PUR) | - | - | - | +50°C | - | - | -5°C | 18x | 0.14 | 250V | - | 50 | 50 | - | 6.8 | 27mm | - | - | (not for heavy current applications) 250V | - | -5 - 50 | - | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | - | - | - | No | - | ||
![]() 73220258 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | - | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Black | - | - | No | - | PUR | - | - | - | 73220258 | - | - | - | - | - | - | - | +50°C | - | - | -5°C | 5x | - | 250V | - | - | - | - | - | 21mm | - | - | (not for heavy current applications) 250V | - | - | - | Yes | - | - | - | 1600mm | - | 1200mm | - | - | - | DIN 47100 | Lapp | - | - | - | - | Yes | - | ||
![]() 1119852-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | - | 100m | - | Finely stranded | 2 x 1 mm² | 1mm² | Grey | - | - | No | - | PVC | - | - | - | 1119852-100 | - | PVC | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 2x | - | 500V | - | - | 300V | Yes | - | 5.70mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X1 | - | - | - | - | - | - | ||
![]() 1591310-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | - | Sold per metre | - | Plain copper | 16 x 2 x 0.6mm | 0.60mm | Grey | - | - | No | - | PVC | - | - | - | 1591310-1 | - | - | - | - | - | 100m | +70°C | +50°C | - | -30°C | -5°C | 32x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 10.50mm | No | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | Yes | J-Y(ST)Y | ||
![]() 101224-100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | 101224-100 | - | PVC | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 3x | - | 500V | - | - | 300V | - | - | 5.10mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Round | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 28407-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 0.34mm² | 0.34mm² | Pebble grey (RAL 7032) | - | - | No | - | PVC | - | - | - | 28407-1 | - | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.90mm | No | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYY | - | - | - | - | No | - | ||
![]() 35805-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | - | Sold per metre | - | Braid, fine strands | 10 x 2 x 0.25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 35805-1 | - | - | - | - | - | 300m | +70°C | - | - | -30°C | - | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11mm | No | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® LIYCY (TP) 10 X 2 X 0.0.25 | - | - | - | - | Yes | - |