- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded | Outside Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100644-100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 100644-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | - | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1119854-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 4 x 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1119854-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | - | 300V | Yes | - | 6.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X1 | - | - | - | - | - | - | - | - | - | ||
![]() 1136903-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1136903-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | - | - | 300V | Yes | - | 7.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3X1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 10019961-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | Yes | - | - | - | 10019961-100 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 3G | - | 500V | - | - | 300V | - | - | 6.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 3G1 N | - | - | - | - | - | - | - | - | - | ||
![]() 1119203-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1119203-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | Yes | - | 6mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1 | - | - | - | - | - | - | - | - | - | ||
![]() 1135404-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Transparent | - | No | - | PVC | - | 1135404-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | - | - | 11.30mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4G2,5 | - | - | - | - | - | - | - | - | - | ||
![]() 1308804/100 Lapp | In Stock | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308804/100 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | - | 300V | - | - | 5.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X0,5 | - | - | - | - | - | - | - | - | - | ||
![]() 1119303-50 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1119303-50 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | Yes | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 1312110-50 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | - | - | 50m | - | Finely stranded | 10 G 0.75 mm² | 0.75mm² | Grey | - | No | - | Polyurethane | - | 1312110-50 | - | PUR | - | - | - | +80°C | +70°C | -40°C | -5°C | 10G | - | 500V | - | - | 300V | - | - | 9.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 10G0,75 | - | - | - | - | - | - | - | - | - | ||
![]() 101013-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 4mm² | 4mm² | Grey | - | No | - | PVC | - | 101013-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | - | 750V | U0/U: 450/750 V | - | 450V | No | - | 12.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 4 x 4 mm² | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1119318-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 18 x 1.5mm² | 1.50mm² | Grey | - | No | - | - | - | 1119318-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 18G | - | 500V | 300/500V | - | 300V | Yes | - | 14.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | UNITRONIC® CLASSIC 110 | - | - | - | - | - | - | - | - | - | ||
![]() 1136104-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | - | 1136104-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | - | - | - | - | ||
![]() 1136404-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 G 2.50 mm² | 2.50mm² | Grey | - | No | - | - | - | 1136404-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 9.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | - | - | - | - | ||
![]() 37002-1 Lapp | In Stock | - | - | - | 12 | 4 | 15 | Shielded | 9YSLCY-JB | UL reg. for USA: AWM Style 20886 ·1kV 80° VW-1 · UL reg. for KAN. AWM I/II A/B 1kV 80° FT 1 | - | - | Sold per metre | - | finely stranded according to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 4 x 4mm² | 4mm² | Transparent | - | No | - | PVC | - | 37002-1 | - | - | - | - | 50m | +80°C | +80°C | -40°C | -5°C | 4G | - | 1000V | - | - | 600V | - | - | 15.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Farbig gem. HD 308 S2 VDE 0293-308 | ÖLFLEX® SERVO 9YSLCY-JB 4G4,0 | - | - | - | - | - | - | - | - | - | ||
![]() 101073-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 6mm² | 6mm² | Grey | - | No | - | PVC | - | 101073-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5x | - | 750V | U0/U: 450/750 | - | 450V | No | - | 15.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 5 x 6 mm² | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 460103-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 5 x 1mm² | 1mm² | Red,Brown | - | Yes | - | Silicone | - | 460103-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 8.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | SINGLE WIRE OILFLEX® HEAT 180 SiHF 5G1,75 | - | - | - | - | - | - | - | - | - | ||
![]() 71220138 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220138 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 5G | 1 | 500V | - | 500 | 300V | - | 9 | 32mm | - | - | -30 - 50 | Yes | - | Non-Compliant | Yes | - | 5000mm | 5000 | 1500mm | 1500 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 5G1/1500 | -30 °C | Yellow | Unshielded | - | - | Halogen Free | - | No | 32 mm | ||
![]() 73220158 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1.50 mm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220158 | 73220158 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 7G | 1.5 | 750V | - | 750 | 450V | - | 13.5 | 52mm | - | Active | -30 - 50 | Yes | 5.57 | - | Yes | - | 5000mm | 5000 | 1700mm | 1700 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 7G1,5/1700 | - | - | - | unknown | WIRE AND CABLE | - | - | No | - | ||
![]() 70002752 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 3 G 1.50 mm² | 1.50mm² | Black | No | No | - | Polyurethane | - | 70002752 | - | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 3G | 1.5 | 750V | - | 750 | 450V | - | 9 | 31mm | - | - | -25 - 50 | Yes | - | - | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | SPIRAL H07BQ-F BLACK 3G1,5/1500 | - | - | - | - | - | - | - | No | - | ||
![]() 1591505-100 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0472, Teil 804 Prüfart C | - | - | 100m | - | Plain copper | 6 x 2 x 0.80 mm | 0.80mm | Grey | - | No | - | PVC | - | 1591505-100 | - | - | - | - | - | +70°C | +50°C | -30°C | -5°C | 12x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 10.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y...LG 6X2X0,8 | - | - | - | - | - | - | - | Yes | - |