- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600012-50 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 50m | - | 1 G 16 mm² | 16mm² | - | Grey | No | PVC | 1600012-50 | - | +70°C | +60°C | -40°C | +5°C | 1G | - | 500V | 300/500V | 300V | - | 9.60mm | Yes | No | - | NYM-J 1G16 | - | No | ||
![]() 151051-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC | 2 x 0.22 mm² | 0.22mm² | - | Blue | No | PVC | 151051-100 | PVC | - | - | - | - | 2x | - | - | - | - | - | 4mm | Yes | No | - | Thermal and compensation cable 0.22mm² | - | - | ||
![]() 1121307-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | - | Black | No | PVC | 1121307-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | - | 1000V | - | 600V | - | 12.30mm | Yes | No | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 3G1,5 | PVC | - | ||
![]() 7027070-50 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | 50m | Braid, finely stranded according to DIN/ISO 6722-4 | 10 x 1.50 mm² + 3 x 2.50 mm² | 1.50mm² | 2.50mm² | Black | No | PVC | 7027070-50 | PVC | +85°C | - | -40°C | - | 10x | 3x | 60V | - | - | - | 14.40mm | Yes | No | ISO 4141-3 | ÖLFLEX TRUCK 170 10X1,5+3X2,5+1X(2X1,5) | - | - | ||
![]() 164012-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-ST-PVC | 2 x 1.50 mm² | 1.50mm² | - | Green | No | PVC | 164012-100 | PVC | - | - | - | - | 2x | - | - | - | - | - | 7.60mm | Yes | No | - | PVC insulated version 1.5 mm² | - | - | ||
![]() 11001-100 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 100m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | - | Grey | No | PVC | 11001-100 | PVC | +70°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | 300V | - | 7.70mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 5G0,5 | - | - | ||
![]() 35741-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | - | Grey | No | PVC | 35741-100 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | 300V | - | 14.10mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G2,5 | - | - | ||
![]() 11002-100 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 100m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | - | Grey | No | PVC | 11002-100 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | 300V | - | 9.40mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 7G0,5 | - | - | ||
![]() 00100004-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 2 x 0.50 mm² | 0.50mm² | - | Grey | No | PVC | 00100004-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | 300V | - | 4.80mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 101284-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 1.50 mm² | 1.50mm² | - | Grey | No | PVC | 101284-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | - | 300V | - | 6.70mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 12901-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 100m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | - | Silver-grey | Yes | Polyurethane | 12901-100 | PUR | +90°C | +90°C | -50°C | -40°C | 3G | - | 500V | - | 300V | - | 8.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 3G0,5 | PUR | - | ||
![]() 12758-100 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 100m | Finely stranded | 3 G 1 mm² | 1mm² | - | Yellow | Yes | - | 12758-100 | - | - | - | - | - | 3G | - | 500V | - | 300V | - | 9.30mm | Yes | No | - | ÖLFLEX 540 CP 3G1 | - | - | ||
![]() 00100024-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | - | Grey | No | PVC | 00100024-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | 300V | - | 5.70mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1119754-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | - | Grey | No | PVC | 1119754-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | 300V | Yes | 5.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X0,5 | - | - | ||
![]() 1119617-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 25m | Finely stranded | 7 G 10 mm² | 10mm² | - | Grey | No | PVC | 1119617-25 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | - | 500V | - | 300V | Yes | 20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G10 | - | - | ||
![]() 1120339-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 50m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | - | Black | No | PVC | 1120339-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | 600V | - | 10.80mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X2,5 | PVC | - | ||
![]() 1120267-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 100m | Finely stranded | 3 G 1 mm² | 1mm² | - | Black | No | PVC | 1120267-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | - | 1000V | - | 600V | - | 9mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 3G1 | PVC | - | ||
![]() 10035071-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | - | Grey | Yes | - | 10035071-50 | - | +80°C | +70°C | -40°C | -30°C | 5G | - | 500V | - | 300V | - | 10.50mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 5G1,5 N | Halogen-free special mixture | - | ||
![]() 1135853-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 3 x 1 mm² | 1mm² | - | Transparent | No | PVC | 1135853-50 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | - | 500V | - | 300V | - | 8.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 3X1 | - | - | ||
![]() 1119210-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 10 G 1 mm² | 1mm² | - | Grey | No | PVC | 1119210-300 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | - | 500V | - | 300V | Yes | 10.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G1 | - | - |