Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

AWG

Cable design

Cable features

Cable Types

Cable use

Certification marks

Colour outer sheath

Conductor category

Connector version

Content

Core identification

Core layout

Cross section

Cross section (each core)

Factory colour

Flame retardant

Halogen-free

Insulation Materials

Manufacturer part #

Material core insulation

Material outer sheath

Max. temperature range (flexible installation)

Min. temperature range (flexible installation)

No. of A connectors

No. of B connections

No. of leads

Nominal cross section conductor

Nominal voltage

Nominal voltage U

Nominal voltage U0

Outer diameter approx.

Outside Ø

Peak operating voltage

Permitted cable outer temperature during assembling/handling

RoHS-compliant

Spiral lenght (max.)

Spiral length (extended)

Spiral length (min.)

Spiral length (retracted)

Type A

Type B

Version

Wire ID code

Type

Shielding

Shielded

In Stock

-

-

-

-

UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible

UNITRONIC® SPIRAL LiF2Y11Y

-

1200 V

Grey

Class 6 = very flexible

-

1pc(s)

Colour

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

2 x 0.14 mm²

0.14mm²

Grey

According to IEC/EN 60332-1-2

No

PUR

73220303

-

Polyurethane (PUR)

+50°C

-5°C

-

-

2x

0.14

250V

50

50

3.4

14mm

(not for heavy current applications) 250V

-5 - 50

Yes

1600mm

1600

400mm

400

-

-

-

DIN 47100

Lapp

-

No

In Stock

-

-

-

-

Oil-resistant,highly flexible,PUR coating,Common shield

UNITRONIC® SPIRAL

-

1200 V

Black

Class 6 = very flexible

-

1pc(s)

Colour

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

7 x 0.25 mm²

0.25mm²

Black

No

No

PUR

73220266

Polyvinyl chloride (PVC)

Polyurethane (PUR)

+50°C

-5°C

-

-

7x

0.25

250V

50

50

7.3

26mm

(not for heavy current applications) 250V

-5 - 50

Yes

800mm

800

200mm

200

-

-

-

DIN 47100

Lapp

-

Yes

In Stock

-

-

-

-

UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible

UNITRONIC® SPIRAL LiF2Y11Y

-

1200 V

Grey

Class 6 = very flexible

-

1pc(s)

Colour

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

18 x 0.14 mm²

0.14mm²

Grey

According to IEC/EN 60332-1-2

No

PUR

73220339

-

Polyurethane (PUR)

+50°C

-5°C

-

-

18x

0.14

250V

50

50

6.8

27mm

(not for heavy current applications) 250V

-5 - 50

Yes

2000mm

2000

500mm

500

-

-

-

DIN 47100

Lapp

-

No

In Stock

-

-

-

-

UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible

UNITRONIC® SPIRAL LiF2Y11Y

-

1200 V

Grey

Class 6 = very flexible

-

5pc(s)

Colour

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

2 x 0.25 mm²

0.25mm²

Grey

According to IEC/EN 60332-1-2

No

PUR

73220343

-

Polyurethane (PUR)

+50°C

-5°C

-

-

2x

0.25

250V

50

50

4.3

18mm

(not for heavy current applications) 250V

-5 - 50

Yes

1600mm

1600

400mm

400

-

-

-

DIN 47100

73220343

-

No

In Stock

-

-

27

Round

incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free

-

Networks

-

-

-

straight

-

-

-

-

-

Black

-

Yes

-

-

-

-

-

-

1x

1x

-

-

-

-

-

-

-

-

-

-

-

-

-

-

RJ45 plug

RJ45 plug

Cable

-

-

S/FTP