- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Category | Certification marks | Colour outer sheath | Conductor category | Connector version | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Manufacturer | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS | Sold per metre | Spiral length (extended) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Type A | Type B | Version | Wave impedance | Wire ID code | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Shielding | Style | Insulation | Shielded | Number of Positions/Contacts | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10019920-50 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | - | - | - | 50m | - | Finely stranded | - | 12 G 0.75 mm² | 0.75mm² | Grey | - | - | Yes | - | - | 10019920-50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | - | - | 12G | - | 500V | - | - | 300V | - | - | 10.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 12G0,75 N | - | - | - | - | - | - | - | - | - | ||
![]() 7027000-50 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | - | - | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | - | 50m | - | Braid, finely stranded according to DIN/ISO 6722-4 | - | 2 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | 7027000-50 | PVC | - | - | - | +85°C | - | -40°C | - | - | - | 2x | - | 60V | - | - | - | - | - | 6.60mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | ISO 4141-3 | - | - | - | - | ÖLFLEX TRUCK 170 FLRYY 2X1,5 WH/BK | - | - | - | - | - | - | - | - | - | ||
![]() 1136904-50 Lapp | In Stock | - | - | - | - | - | 6 | 20 | - | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 50m | - | Finely stranded | - | 4 x 1.50 mm² | 1.50mm² | Grey | - | - | No | PVC | - | 1136904-50 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 4x | - | 500V | - | - | 300V | Yes | - | 8.20mm | Yes | - | - | Non-Compliant | No | - | - | No | - | - | - | - | - | Black conductors with white number printing (VDE 0293) | - | - | - | - | ÖLFLEX CLASSIC 115 CY 4X1,5 | Grey | - | - | - | - | - | - | - | - | ||
![]() 1314055-50 Lapp | In Stock | - | - | - | - | - | 6 | 20 | - | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | - | - | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | - | 50m | - | Finely stranded | - | 12 G 1.50 mm² | 1.50mm² | Grey | - | - | No | Polyurethane | - | 1314055-50 | PUR | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 12G | - | 500V | - | - | 300V | - | - | 13mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | Black wires with white digits according to VDE 0293 | - | - | - | - | ÖLFLEX CLASSIC 415 CP 12G1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 2170203-100 Lapp | In Stock | - | - | - | - | - | 8 | 20 | - | Shielded,Flame-retardant | UNITRONIC® BUS | - | - | - | - | - | - | 100m | - | Stranded wire, finely stranded, 7-strand | (Loop): Max. 186 Ohm/km | 1 x 2 x 0.22 mm² | 0.22mm² | Violet | - | - | No | PVC | - | 2170203-100 | - | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 2x | - | 250V | 250V | - | - | - | - | 5.70mm | Yes | - | - | - | No | - | - | - | Yes (1) | - | - | - | 100 - 120Ω | - | - | - | - | - | UNITRONIC® BUS LD | - | - | - | PVC | Yes | - | - | - | - | ||
![]() 22724-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | - | UV-resistant,Halogen-free,Shielded | ÖLFLEX® ROBUST 215 C | - | - | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 7 x 0.75mm² | 0.75mm² | Black | - | - | Yes | - | - | 22724-1 | - | - | - | 500m | +80°C | +80°C | -50°C | -40°C | - | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 8.50mm | No | - | - | - | Yes | - | - | No | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | - | - | - | ÖLFLEX® ROBUST 215 C | - | - | - | - | - | - | - | - | - | ||
![]() 2210703-50 Lapp | In Stock | - | - | - | - | - | - | 12 | - | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | - | - | VDE 0282 part 6 or HD 22.6 S2. | - | - | - | 50m | - | Plain copper | - | 1 x 50 mm² | 50mm² | Black | - | - | No | Rubber | - | 2210703-50 | Mixture EMV5 | - | - | - | +85°C | +85°C | -40°C | -25°C | - | - | 1x | - | 100V | 100/100V | - | 100V | - | - | 16.50mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | H01N2-D 1X50 | - | - | - | - | No | - | - | - | - | ||
![]() 73220378 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | - | - | Colour | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 0.25 | - | - | 50 | 50 | - | 8.5 | - | - | -5 - 50 | - | - | - | 1600 | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441253 Lapp | In Stock | - | - | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | - | White | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | - | - | - | - | S/FTP | - | - | - | - | - | - | - | ||
![]() 24441251 Lapp | In Stock | - | - | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | - | White | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | - | - | - | - | S/FTP | - | - | - | - | - | - | - | ||
![]() 24441247 Lapp | In Stock | - | - | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | - | Black | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | - | - | - | - | S/FTP | - | - | - | - | - | - | - | ||
![]() 73220310 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | - | - | Colour | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | Turck | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 0.14 | - | - | 50 | 50 | - | 4.2 | - | - | -5 - 50 | - | - | - | 400 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002672 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | - | - | Numbers | - | - | - | - | - | No | - | - | - | - | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 1 | - | - | 500 | 300 | - | 12.7 | - | - | -5 - 50 | Yes | - | - | 1500 | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE6551 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5E | - | Grey | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() CE6662 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5E | - | Red | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 523359-4 LAPP | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Etherline® | Active | 1 (Unlimited) | Plug to Plug | - | Teal | Shielded | Cat5e, Industrial Environments - IP20 | - | - | 8p8c (RJ45, Ethernet) | Molded Plugs | 13.12' 4.00m | RoHS Compliant | ||
![]() 523359-5 LAPP | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Etherline® | Active | 1 (Unlimited) | Plug to Plug | - | Teal | Shielded | Cat5e, Industrial Environments - IP20 | - | - | 8p8c (RJ45, Ethernet) | Molded Plugs | 16.40' 5.00m | RoHS Compliant | ||
![]() 523359-0.5 LAPP | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Etherline® | Active | 1 (Unlimited) | Plug to Plug | - | Teal | Shielded | Cat5e, Industrial Environments - IP20 | - | - | 8p8c (RJ45, Ethernet) | Molded Plugs | 1.64' 500.0mm | RoHS Compliant | ||
![]() 523359-2.5 LAPP | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Etherline® | Active | 1 (Unlimited) | Plug to Plug | - | Teal | Shielded | Cat5e, Industrial Environments - IP20 | - | - | 8p8c (RJ45, Ethernet) | Molded Plugs | 8.20' 2.50m | RoHS Compliant | ||
![]() 523359-1 LAPP | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Etherline® | Active | 1 (Unlimited) | Plug to Plug | - | Teal | Shielded | Cat5e, Industrial Environments - IP20 | - | - | 8p8c (RJ45, Ethernet) | Molded Plugs | 3.28' 1.00m | RoHS Compliant |