- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36926-1000 Lapp | In Stock | - | - | - | 4 | 7.5 | Halogen-free,Shielded,Oil-resistant,Flame-retardant,PUR coating | ÖLFLEX® SERVO FD 798 CP | - | - | - | - | 1000m | - | - | 12 x 0.22 mm² | 0.22mm² | Green | - | - | Yes | Polyurethane | - | - | 36926-1000 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 12x | - | - | - | - | - | - | 6.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX SERVO FD 798CP 12x0,22 | - | - | ||
![]() 1308305/100 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308305/100 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 5G | - | 500V | - | - | 300V | - | 8.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 5G1,5 | - | - | ||
![]() 1032031/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 100m | - | - | 8 x 0.34 mm² | 0.34mm² | Black | - | - | Yes | - | - | - | 1032031/100 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 8x | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 8x0,34 | - | - | ||
![]() 1119881/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 G 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119881/500 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7G | - | 500V | - | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7G1,5 BK | - | - | ||
![]() 1308207/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 1 mm² | 1mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308207/1000 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7G | - | 500V | - | - | 300V | - | 8mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 7G1 | - | - | ||
![]() 1032028/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 100m | - | - | 5 x 0.34 mm² | 0.34mm² | Black | - | - | Yes | - | - | - | 1032028/100 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 5x | - | - | - | - | - | - | 5.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 5x0,34 | - | - | ||
![]() 1120802/1000 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 1000m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 2.50 mm² | 2.50mm² | Grey | - | - | No | PVC | - | - | 1120802/1000 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 500V | - | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 4G2,5 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1024484/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 1 mm² | 1mm² | Black | - | - | Yes | Polyolefin | - | - | 1024484/500 | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 2x | - | 500V | - | - | 300V | - | 7.40mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 2X1 (bk cores) | - | - | ||
![]() 1311218/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 18 G 1 mm² | 1mm² | Black | - | - | No | Polyurethane | - | - | 1311218/500 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 18G | - | 500V | - | - | 300V | - | 13.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 18G1 | - | - | ||
![]() 1119889/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 2.50 mm² | 2.50mm² | Black | - | - | No | PVC | - | - | 1119889/500 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | - | 300V | - | 14.80mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G2,5 BK | - | - | ||
![]() 1024482/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 x 0.75 mm² | 0.75mm² | Black | - | - | Yes | Polyolefin | - | - | 1024482/500 | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 4x | - | 500V | - | - | 300V | - | 8.40mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 4X0.75 (bk cores) | - | - | ||
![]() 1120808/50 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 50m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 4 mm² | 4mm² | Grey | - | - | No | PVC | - | - | 1120808/50 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | 12.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 5G4 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1032032/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 500m | - | - | 10 x 0.34 mm² | 0.34mm² | Black | - | - | Yes | - | - | - | 1032032/500 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 10x | - | - | - | - | - | - | 7.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 10x0,34 | - | - | ||
![]() 1311307 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 1.50 mm² | 1.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311307 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 300m | +80°C | +70°C | 40.8 | -40°C | -5°C | 7G | 1.5 | 500V | - | 500 | 300V | 10.2 | 10.20mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | No | - | Black with white numbers according to VDE 0293-1 | 1311307 | - | - | ||
![]() 1026550/100 Lapp | In Stock | - | - | - | 3 | 7.5 | UV-resistant,Suitable for drag chains,Oil-resistant,highly flexible,Halogen-free,Shielded,Flame-retardant,PUR coating,Cold-resistant | ÖLFLEX® CHAIN 90 CP | - | - | - | - | 100m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 1 x 6 mm² | 6mm² | Black | - | - | Yes | Polyurethane | - | - | 1026550/100 | - | - | - | +80°C | +80°C | - | -50°C | -35°C | 1x | - | 1000V | - | - | 600V | - | 8.40mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black | 1026550/100 | - | Yes | ||
![]() 73220276 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.25 mm² | 0.25mm² | Black | No | - | No | PUR | - | - | 73220276 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 18x | 0.25 | 250V | - | 50 | 50 | 9.5 | 31mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | Lapp | - | Yes | ||
![]() 73220257 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Black | No | - | No | PUR | - | - | 73220257 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 5x | 0.25 | 250V | - | 50 | 50 | 6 | 21mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | Yes | ||
![]() 73220312 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220312 | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 4x | 0.14 | 250V | - | 50 | 50 | 4.2 | 17mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220355 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220355 | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 5x | 0.25 | 250V | - | 50 | 50 | 5.3 | 20mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 35801-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | - | Sold per metre | - | Braid, fine strands | 3 x 2 x 0.25mm² | 0.25mm² | Grey | - | - | No | PVC | - | - | 35801-1 | - | - | 500m | +70°C | - | - | -30°C | - | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | 7.10mm | No | - | - | - | Yes | - | - | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® LIYCY (TP) 3X2X0.25 | - | Yes |