- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Reach Compliance Code | Connector Support Type | Insulation | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26223-1 Lapp | In Stock | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® CLASSIC 810 CY 4G1.0 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 7 x 0.75mm² | 0.75mm² | Grey | - | No | - | PVC | - | 26223-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 7G | - | 500V | 300/500V | - | 300V | - | - | 11.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 810 CY 4G1.0 | - | - | - | Yes | - | ||
![]() 15702-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | 2 x 1 mm² | 1mm² | Grey | - | Yes | - | PVC | - | 15702-75 | - | PVC | - | - | - | +70°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | - | - | 8.80mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 2X1 | - | - | - | - | - | ||
![]() 1119880/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 1.50 mm² | 1.50mm² | Black | - | No | - | PVC | - | 1119880/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | 500V | - | - | 300V | - | - | 8.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 5G1,5 BK | - | - | - | - | - | ||
![]() 73220375 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | - | PUR | - | 73220375 | - | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 18x | 0.25 | 250V | - | 50 | 50 | - | 8.5 | 31mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | Yes | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | - | - | No | - | ||
![]() 1123307-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | 100m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | Yes | - | - | - | 1123307-100 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | - | - | 7.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G1,5 | - | - | - | - | - | ||
![]() 10019935-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 50m | - | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | - | Yes | - | - | - | 10019935-50 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 12G | - | 500V | - | - | 300V | - | - | 12.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 12G1,5 N | - | - | - | - | - | ||
![]() 13601-1 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | ÖLFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 x 0.75mm² | 0.75mm² | Orange | - | No | - | Polyurethane | - | 13601-1 | - | Polyurethane | - | - | 100m | +90°C | +90°C | -50°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 7mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P | - | - | - | No | - | ||
![]() 27412-1 Lapp | In Stock | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.14 mm² | 0.14mm² | Grey | - | No | - | PVC | - | 27412-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | - | - | - | - | 5mm | No | - | 350V | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | Yes | - | ||
![]() 1026764-1 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026764-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 12G | - | 500V | - | - | 300V | - | - | 10.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | Wire: PVC · Sheath: PVC | Yes | - | ||
![]() 1119852-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1 mm² without gn/ge | 1mm² | Grey | - | No | - | - | - | 1119852-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 5.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | ||
![]() 73220143 Lapp | In Stock | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220143 | 73220143 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 2x | 1.5 | 750V | - | 750 | 450V | - | 8.4 | 31mm | - | Active | - | -30 - 50 | No | 5.05 | Yes | - | 1000mm | 1000 | 300mm | 300 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | unknown | WIRE AND CABLE | - | No | - | ||
![]() 100644-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 50m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 100644-50 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | - | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Round | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 12850-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | - | - | 100m | - | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | - | Yes | - | Polyurethane | - | 12850-100 | - | PUR | - | - | - | +90°C | +90°C | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | - | 9.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 3G2,5 | - | - | - | - | - | ||
![]() 1120748/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 50m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 18 G 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1120748/50 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 18G | - | 500V | - | - | 300V | - | - | 12.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 18G1 | - | - | - | - | - | ||
![]() 73220304 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | - | PUR | - | 73220304 | - | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 2x | 0.14 | 250V | - | 50 | 50 | - | 3.4 | 14mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | - | - | No | - | ||
![]() 16065-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | - | - | 100m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Transparent | - | No | - | PVC | - | 16065-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | - | 9.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | - | - | PVC | - | - | ||
![]() 1591302-1 Lapp | In Stock | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 3 x 2 x 6mm | 0.60mm | Grey | - | No | - | PVC | - | 1591302-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 6x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 6.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | Yes | J-Y(ST)Y | ||
![]() 1591501-1 Lapp | In Stock | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 2 x 2 x 0.8mm | 0.80mm | Grey | - | No | - | PVC | - | 1591501-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 4x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 7mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | Yes | J-Y(ST)Y | ||
![]() 1233300 Lapp | In Stock | - | - | 5 | 15 | Flame-retardant,Cold-resistant,Flexible | UNITRONIC® SPEAKER | - | - | - | Sold per metre | - | finely stranded according to VDE 0295<br>class 5 / IEC 602228 Cl.5 | 2 x 1.5mm² | 1.50mm² | Black | - | No | - | PVC | - | 1233300 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -25°C | 2x | - | - | - | - | - | - | - | 6.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | UNITRONIC® LIYY BK 2 x 1.5 | - | - | - | No | - | ||
![]() 7027083-1 Lapp | In Stock | - | - | - | 12 | - | ÖLFLEX® TRUCK 470 P | ISO 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, fine strands | 4 x 1 mm² | 1mm² | Black | - | No | - | Polyurethane | - | 7027083-1 | - | Wire insulation: PVC base · Inner sheath: Special PVC base · Outer sheath: Special polyurethane | - | - | 500m | +85°C | - | -40°C | - | 4x | - | 60V | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX<sup>®</sup> TRUCK 470P | - | - | - | - | - |