- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Category | Certification marks | Colour outer sheath | Conductor category | Connections | Connector version | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Degree of protection (IP) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | NVP value | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Type A | Type B | Version | Voltage, Rating | Wave impedance | Wire ID code | Series | Type | Shielding | Current Rating | Insulation | Shielded | Shield Type | Standards | Number of Cores | Number of Strands | Outer Diameter | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21880-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | UV-resistant,Halogen-free | ROBUST 210 | - | - | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 2 x 0.5 mm² w/o gn/ge | 0.50mm² | - | Black | - | - | Yes | - | 21880-1 | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | - | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 4.90mm | No | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 2X0,5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 352223-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | Shielded,Flexible | CLASSIC 100 CY | - | - | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 1 mm² | 1mm² | - | Transparent | - | - | No | - | 352223-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 4x | - | 500V | - | - | 300V | No | - | - | - | 8.70mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® CLASSIC 100 CY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170264-1 Lapp | In Stock | - | - | - | - | 8 | 15 | - | Halogen-free,Flame-retardant,Oil-resistant | CAN BUS CAN UL/CSA | - | - | Approvals UL/CSA-genormt (UL/CSA). | - | - | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.34mm² | 0.34mm² | - | Violet | - | - | Yes | PVC | 2170264-1 | - | - | - | 500m | +75°C | +70°C | - | -40°C | -30°C | - | - | - | 4x | - | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | 8.50mm | No | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | - | 120Ω | - | - | CAN BUS CAN UL/CSA | - | - | PVC | Yes | - | - | - | - | - | - | - | ||
![]() 1600308-1 Lapp | In Stock | - | - | - | - | 6 | 10 | - | Flame-retardant,Oil-resistant | NSGAFÖU | - | - | VDE 0250, part 602. | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | - | 1 x 50 mm² | 50mm² | - | Black | - | - | No | Rubber | 1600308-1 | Compound 5GM3 | - | - | 300m | +90°C | +90°C | - | -40°C | -25°C | - | - | - | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | - | - | 18mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 73220274 Lapp | In Stock | - | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | - | - | 1200 V | Black | Class 6 = very flexible | - | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 12 x 0.25 mm² | 0.25mm² | - | Black | No | - | No | PUR | 73220274 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | - | - | - | 12x | 0.25 | 250V | - | 50 | 50 | - | - | - | 8.4 | 30mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | - | - | - | - | - | - | DIN 47100 | - | Lapp | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 2170234-1 Lapp | In Stock | - | - | - | - | 10 | - | - | Flame-retardant | UNITRONIC® BUS | - | - | - | - | - | - | - | Sold per metre | - | Copper conductor, solid, bare | (Loop): Max. 44Ω/km | 1 x 2 x 1 mm² | 1mm² | - | Blue | - | - | No | PVC | 2170234-1 | - | - | - | 500m | +80°C | +50°C | - | -30°C | -5°C | - | - | - | 2x | - | - | - | - | - | - | - | - | - | 8mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | - | 100 ± 20Ω | - | - | UNITRONIC® BUS PA | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 2170204-1 Lapp | In Stock | - | - | - | - | 8 | 20 | - | Shielded,Flame-retardant | UNITRONIC® BUS | - | - | - | - | - | - | - | Sold per metre | - | Stranded wire, finely stranded, 7-strand | (Loop): Max. 186 Ohm/km | 2 x 2 x 0.22 mm² | 0.22mm² | - | Violet | - | - | No | PVC | 2170204-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 4x | - | 250V | 250V | - | - | - | - | - | - | 7.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | - | 100 - 120Ω | - | - | UNITRONIC® BUS LD | - | - | PVC | Yes | - | - | - | - | - | - | - | ||
![]() 2171506 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL Listed | - | - | - | - | - | 50 V | - | - | ETHERLINE | - | - | 1 A | - | - | SF/UTP | - | - | 8 | - | IP20 | 20m | ||
![]() 24441215 Lapp | In Stock | - | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | - | straight | - | - | - | - | - | - | - | Red | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | - | S/FTP | - | - | - | - | - | - | - | - | - | - | ||
![]() 2171233 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | Green | - | - | - | - | - | - | - | - | - | IP20 | - | According to IEC/EN 60332-3-24 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | ||
![]() 73220148 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Class 5 = flexible | - | - | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | Other | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 750 | 450 | - | - | - | 8.9 | - | - | - | -30 - 50 | Yes | - | - | - | 2000 | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4571131 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | - | - | 25mm² | - | - | - | - | No | - | 4571131 | - | - | - | - | +70°C | +70°C | - | -5°C | -5°C | - | - | - | 1x | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB flat with sleeve 25 mm ² M8 | - | - | - | - | - | - | - | - | - | - | 300mm | ||
![]() 10050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Flexible | ÖLFLEX® SMART 108 | - | - | VDE-Reg. No. 8639 | - | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | - | 5 G 0.50 mm² | 0.50mm² | - | Grey | - | - | No | PVC | 10050099-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 5G | - | 500V | - | - | 300V | Yes | - | - | - | 6.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | PVC | - | - | - | - | - | - | - | - | ||
![]() 13050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Flexible | ÖLFLEX® SMART 108 | - | - | VDE-Reg. No. 8639 | - | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | - | 5 G 1.50 mm² | 1.50mm² | - | Grey | - | - | No | PVC | 13050099-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 5G | - | 500V | - | - | 300V | Yes | - | - | - | 8.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | PVC | - | - | - | - | - | - | - | - | ||
![]() 12050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Flexible | ÖLFLEX® SMART 108 | - | - | VDE-Reg. No. 8639 | - | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | - | 5 G 1 mm² | 1mm² | - | Grey | - | - | No | PVC | 12050099-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 5G | - | 500V | - | - | 300V | Yes | - | - | - | 7.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | PVC | - | - | - | - | - | - | - | - | ||
![]() 1119752-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | - | - | VDE-Reg. Nr. 7030 | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | (no gn/ye) 2 x 0.5mm² | 0.50mm² | - | Grey | - | - | No | - | 1119752-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 4.80mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034403-1 Lapp | In Stock | - | - | - | - | 6 | 15 | - | Shielded,Flame-retardant | LiYCY | - | - | According to VDE 0812 | - | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 3 x 0.25mm² | 0.25mm² | - | Grey | - | - | No | PVC | 0034403-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 4.70mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 3X0.25 | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 0010021 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Flexible,High flexural strength | OILFLEX® CLASSIC 100 | - | - | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | (no gn/ye) 2 x 0.75mm² | 0.75mm² | - | Grey | - | - | No | PVC | 0010021 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | - | - | 2x | - | 500V | U0/U: 300/500V | - | 300V | No | - | - | - | 6.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | OILFLEX® CLASSIC 100 | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | - | - | ||
![]() 16000523 Lapp | 2583 |
| - | Copper | - | 4 | - | - | - | NYM-J | - | - | VDE 0250 Teil 204 | - | - | - | - | Sold per metre | - | - | - | 5 x 6mm² | 6mm² | - | Grey | - | - | No | PVC | 16000523 | - | - | - | 500m | +70°C | +60°C | +70°C | -40°C | +5°C | -40°C | - | - | 5G | - | 500V | 300/500V | - | 300V | - | - | - | - | 16.30mm | No | - | - | - | Yes | Yes | - | - | - | - | Euroclass Eca | - | - | - | - | - | 500 V | - | - | NYM-J | NYM-J | - | 43 A | - | No | - | - | 5 | - | 15.5mm | - | 50m | ||
![]() 16001303-1 Lapp | In Stock | - | - | - | - | - | 6 | - | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | - | - | VDE 0282 Part 4 / HD 22.4 S3. | - | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 5 x 4mm² | 4mm² | - | Black | - | - | No | Rubber | 16001303-1 | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | - | -25°C | - | - | - | 5G | - | 750V | 450/750V | - | 450V | - | - | - | - | 19.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | - | No | - | H07RN-F | - | - | - | - | - |