- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Connections | Content | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | RoHS-compliant | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Standards | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1135305-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 x 1.5mm² | 1.50mm² | - | Transparent | No | - | 1135305-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | 300V | Yes | 10.30mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | LFLEX CLASSIC 110 CY | - | - | - | - | ||
![]() 26220-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® FD CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | Sold per metre | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 3 x 0.75mm² | 0.75mm² | - | Grey | No | PVC | 26220-1 | - | 100m | +80°C | +70°C | -40°C | 0°C | 3G | - | 500V | 300/500V | 300V | - | 8.30mm | No | - | Yes | Yes | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 CY | - | Yes | - | - | ||
![]() 1600194-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | Sold per metre | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 10mm² | 10mm² | - | Black | No | Rubber | 1600194-1 | Rubber hose line EM2 | 500m | +60°C | +60°C | -40°C | -25°C | 1x | - | 750V | 450/750V | 450V | - | 11.90mm | No | - | Yes | Yes | - | - | Up to 5 wires: according to VDE 0293-308 | H07RN-F 1X10 | - | No | - | - | ||
![]() 28436-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | Sold per metre | Braid, fine 0.34 mm² 7-strand | 36 x 34mm² | 0.34mm² | - | Pebble grey (RAL 7032) | No | PVC | 28436-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 36x | - | - | 250 V (not for heavy current applications) | - | - | 12.50mm | No | - | Yes | Yes | - | - | DIN 47100 | UNITRONIC® LiYY | - | No | - | - | ||
![]() 1119104-200 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | 200m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | - | Grey | No | PVC | 1119104-200 | PVC | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | 300V | Yes | 6.20mm | Yes | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,75 | - | - | - | - | ||
![]() 1121237-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | 100m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | - | Black | No | PVC | 1121237-100 | PVC | - | +80°C | +70°C | -40°C | -5°C | 5G | - | 1000V | - | 600V | - | 12.10mm | Yes | - | - | No | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 5G0,75 | PVC | - | - | - | ||
![]() 1123281-500 Lapp | In Stock | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | 500m | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1 mm² | 1mm² | - | Grey | Yes | - | 1123281-500 | - | - | +80°C | +70°C | -40°C | -15°C | 12x | - | 500V | - | 300V | - | 11.70mm | Yes | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 12X1 | - | - | - | - | ||
![]() 1123315-500 Lapp | In Stock | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | 500m | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1.50 mm² | 1.50mm² | - | Grey | Yes | - | 1123315-500 | - | - | +80°C | +70°C | -40°C | -15°C | 7x | - | 500V | - | 300V | - | 10mm | Yes | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 7X1,5 | - | - | - | - | ||
![]() 25319-300 Lapp | In Stock | - | - | - | 4 | 7.5 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SERVO FD 796 P | - | - | 300m | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 G 1.50 mm² + 2 x 1.50 mm² | 1.50mm² | 1.50mm² | Black | Yes | Polyurethane | 25319-300 | - | - | +90°C | +90°C | -50°C | -40°C | 4G | 2x | 1000V | - | 600V | - | 11.70mm | Yes | - | - | No | - | - | - | ÖLFLEX SERVO FD 796P 4G1,5+(2x1,5) | - | - | - | - | ||
![]() 1119873/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 0.75 mm² | 0.75mm² | - | Black | No | PVC | 1119873/500 | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | 500V | - | 300V | - | 6.70mm | Yes | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | 1119873/500 | - | - | - | - | ||
![]() 00136333/500 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | 500m | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 G 2.50 mm² | 2.50mm² | - | Orange | No | Polyurethane | 00136333/500 | Polyurethane | - | +90°C | +90°C | -50°C | -40°C | 5G | - | 750V | - | 450V | - | 13.10mm | Yes | - | - | No | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | - | - | ||
![]() 31323-1 Lapp | In Stock | - | - | - | 7.5 | - | Shielded,Flame-retardant | Li2YCY (TP) | According to VDE 0812 | - | Sold per metre | Strand, DIN VDE in accordance with VDE 0881, 7-wire | 8 x 2 x 0.22mm² | 0.22mm² | - | Grey | No | PVC | 31323-1 | - | 100m | +80°C | +70°C | -40°C | -5°C | 16x | - | - | - | - | - | 8.90mm | No | 250 V (not for heavy current applications) | Yes | Yes | - | Yes (1) | DIN 47100 | UNITRONIC® Li2YCY (TP) | - | Yes | According to VDE 0812 | - | ||
![]() 1591503-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | Sold per metre | Plain copper | 4 x 2 x 0.8mm | 0.80mm | - | Grey | No | PVC | 1591503-1 | - | 500m | +70°C | +50°C | -30°C | -5°C | 8x | - | 300V | 300 V (not for heavy current applications) | - | - | 9mm | No | - | Yes | Yes | - | Yes (1) | - | J-Y(ST)Y | - | Yes | J-Y(ST)Y | - | ||
![]() 15003-1 Lapp | In Stock | - | - | 21 | 4 | 12 | Flame-retardant,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 QUATTRO | H05VV5-F HAR · HD21.13 · UL-AWM Style 2587+21098 · CSA-AWM I A/BII A/B | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.5 mmmm² | 0.50mm² | - | Grey | No | PVC | 15003-1 | - | 300m | +90°C | +90°C | -40°C | -5°C | 3G | - | 500V | according to HAR: 300/500 V, according to UL+CSA: 600V | 300V | Yes | 6.20mm | No | - | Yes | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® 150 QUATTRO | - | - | - | - | ||
![]() 4571123 Lapp | In Stock | - | - | - | - | - | - | - | - | M8 | 1pc(s) | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 4mm² | 4mm² | - | - | No | - | 4571123 | - | - | +40°C | +40°C | -30°C | -30°C | 1x | - | - | - | - | - | - | Yes | - | Yes | No | - | - | - | Round | - | - | - | 300mm | ||
![]() 11029-100 Lapp | In Stock | - | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | - | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | - | Grey | No | PVC | 11029-100 | PVC | - | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | 300V | - | 12.70mm | Yes | - | - | No | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 7G1,5 | - | - | - | - | ||
![]() 28236-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | Sold per metre | Braid, fine 0.34 mm² 7-strand | 36 x 0.14mm² | 0.14mm² | - | Pebble grey (RAL 7032) | No | PVC | 28236-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 36x | - | - | 250 V (not for heavy current applications) | - | - | 8.60mm | No | - | Yes | Yes | - | - | DIN 47100 | UNiTRONiC® LiYY | - | No | - | - | ||
![]() 1024318/500 Lapp | In Stock | - | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 1 mm² | 1mm² | - | Black | Yes | Polyolefin | 1024318/500 | - | - | +125°C | +120°C | -55°C | -35°C | 5G | - | 500V | - | 300V | - | 8.60mm | Yes | - | - | No | - | - | - | ÖLFLEX HEAT 125 MC 5G1 | - | - | - | - | ||
![]() 1600300-1 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 1.5mm² | 1.50mm² | - | Black | No | Rubber | 1600300-1 | Compound 5GM3 | 100m | +90°C | +90°C | -40°C | -25°C | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | 1800V | - | <br> <ca/> 7mm | No | - | Yes | Yes | - | - | - | NSGAFÖU | - | No | - | - | ||
![]() 460283-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 SIHF | According to VDE 0250 | - | Sold per metre | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 5 x 4mm² | 4mm² | - | Red,Brown | Yes | Silicone | 460283-1 | - | 100m | +180°C | - | -50°C | - | 5G | - | 500V | 300/500V | 300V | - | 14.40mm | No | - | Yes | Yes | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SIHF | - | - | - | - |