- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1123309-1 Lapp | In Stock | - | - | - | - | - | - | Shielded,Halogen-free,Flame-retardant | CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Silver-grey | - | Yes | - | - | - | 1123309-1 | - | - | - | - | - | 500m | +70°C | +70°C | -40°C | -15°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 8.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | SINGLE WIRE OILFLEX® CLASSIC 135 CH 4G1.5 | - | - | - | - | - | - | - | - | ||
![]() 70002670 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 12 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002670 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | -5°C | -5°C | 12G | 1 | 500V | 300/500V | 500 | 300V | - | 10.9 | 10.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | No | ||
![]() 34120-1 Lapp | In Stock | - | - | - | - | 6 | - | Shielded,Flame-retardant | UNITRONIC® JE-Y(ST)Y...BD EB | - | - | - | Sold per metre | - | 1-wired solid conductor · Ø 0.8 mm | 2 x 2 x 0.8mm² | 0.80mm² | Blue | - | No | - | - | - | 34120-1 | - | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 4x | - | - | - | - | - | - | - | 6mm | No | - | 225V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | according to VDE 0815 | EB JE-Y(ST)Y...BD 2X2X0,8 | - | - | - | - | - | - | - | Yes | ||
![]() 1135005-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | 1135005-1 | - | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 8.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | - | ||
![]() 16020123 Lapp | In Stock | - | - | Cable | - | 4 | - | Halogen-free,Flame-retardant | NHXMH | In Anlehnung an: VDE 0250 Teil 214 | - | - | Sold per metre | - | - | 5 G 2.50 mm² | 2.50mm² | Grey | - | Yes | LAPP GROUP PVT LTD | Polymer | Lapp Group | 16020123 | 16020123 | - | - | - | - | 100m | +70°C | - | -40°C | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 11mm | No | Active | - | - | - | 5.57 | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | NHXMH | -40 °C | Grey | Unshielded | unknown | WIRE AND CABLE | Halogen Free | - | No | ||
![]() 70002659 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 4 G 1 mm² | 1mm² | Grey | - | No | - | Polyurethane | - | 70002659 | - | Polyurethane | - | - | - | - | +50°C | +50°C | -5°C | -5°C | 4G | - | 500V | 300/500V | - | 300V | - | - | 6.50mm | - | - | - | - | - | - | - | Yes | - | 6000mm | - | 2000mm | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | No | ||
![]() 46501-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.75 mm² | 0.75mm² | Black | - | No | - | Silicone | - | 46501-1 | - | Sheath: notch-resistant to EWKF Silicon-base | - | - | - | 500m | +180°C | - | -50°C | - | 3G | - | 500V | - | - | 300V | - | - | 6.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | - | - | - | - | ||
![]() 2170195-1 Lapp | In Stock | - | - | - | 23 | - | - | Halogen-free,Rigid,Simplex,Twin shield | UNITRONIC® LAN | - | - | - | Sold per metre | - | - | 4 x 2 x 0.20 mm² | 0.20mm² | Orange | - | - | - | - | - | 2170195-1 | - | - | - | - | 500MHz | 500m | +60°C | +60°C | -20°C | -20°C | 8x | - | - | - | - | - | - | - | 7.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | UNITRONIC LAN 500 U/FTP Cat.6A LSZH | - | - | U/FTP | - | - | - | - | - | ||
![]() 70002718 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002718 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | -5°C | -5°C | 3G | 2.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 28.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 3750mm | 3750 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 3G2,5/1500 | - | - | - | - | - | - | - | No | ||
![]() 152045-500 Lapp | In Stock | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.75 mm² | 0.75mm² | Green | - | No | - | PVC | - | 152045-500 | - | PVC | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 6mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Thermal and compensation cable 0.75 mm² | - | - | - | - | - | - | - | - | ||
![]() 1591222-100 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,UV-resistant | A-2YF(L)2Y | - | - | - | 100m | - | - | 10 x 2 x 0.80 mm | 0.80mm | Black | - | No | - | Polyethylene (PE) | - | 1591222-100 | - | - | - | - | - | - | +70°C | +50°C | -40°C | -20°C | 20x | - | 225V | - | - | - | - | - | 15.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | A-2YF(L)2Y...ST III BD 10X2X0,8 | - | - | - | - | - | - | - | Yes | ||
![]() 151003-500 Lapp | In Stock | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | SIL | 2 x 1.50 mm² | 1.50mm² | Blue | - | No | - | - | - | 151003-500 | - | - | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | - | - | - | ||
![]() 71220137 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220137 | - | Polyurethane | Other | Polyurethane (PUR) | - | - | +50°C | +50°C | -30°C | -30°C | 5G | 1 | 500V | - | 500 | 300V | - | 9 | 32mm | - | - | - | -30 - 50 | Yes | - | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 5G1/1000 | - | - | - | - | - | - | - | No | ||
![]() 1121236-50 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 50m | - | Finely stranded | 4 x 0.75 mm² | 0.75mm² | Black | - | No | - | PVC | - | 1121236-50 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 1000V | - | - | 600V | - | - | 11.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X0,75 | - | - | - | - | - | - | PVC | - | ||
![]() 1119752-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | 1119752-100 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 2x | - | 500V | - | - | 300V | Yes | - | 4.80mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X0,5 | - | - | - | - | - | - | - | - | ||
![]() 15207-150 Lapp | In Stock | - | - | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | - | - | 150m | - | Finely stranded | 7 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 15207-150 | - | PVC | - | - | - | - | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | - | - | 10.40mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 7G1 | - | - | - | - | - | - | PVC | - | ||
![]() 1119862-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 12 x 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1119862-100 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 12x | - | 500V | - | - | 300V | Yes | - | 10.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12X1 | - | - | - | - | - | - | - | - | ||
![]() 1119405-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | - | No | - | PVC | - | 1119405-100 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | 500V | - | - | 300V | Yes | - | 10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G2,5 | - | - | - | - | - | - | - | - | ||
![]() 1119205-200 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 200m | - | Finely stranded | 5 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1119205-200 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | 500V | - | - | 300V | Yes | - | 7.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G1 | - | - | - | - | - | - | - | - | ||
![]() 1119104-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1119104-100 | - | PVC | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | Yes | - | 6.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,75 | - | - | - | - | - | - | - | - |