- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Screen over stranding | Screen over stranding element | Sold per metre | Stranding element | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119904-200 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | - | 200m | - | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | - | - | No | PVC | - | - | 1119904-200 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4x | - | 500V | - | 300V | Yes | - | 7.20mm | Yes | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X1,5 | - | - | ||
![]() 10019913-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | - | 100m | - | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | - | - | Yes | - | - | - | 10019913-100 | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | 4G | - | 500V | - | 300V | - | - | 6.30mm | Yes | - | - | - | - | No | - | - | - | ÖLFLEX CLASSIC 110 H 4G0,75 N | - | - | ||
![]() 1120306-500 Lapp | In Stock | - | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | - | 500m | - | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1120306-500 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 2x | - | 1000V | - | 600V | - | - | 9.60mm | Yes | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X1,5 | PVC | - | ||
![]() 1123107-50 Lapp | In Stock | - | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | - | 50m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | - | Yes | - | - | - | 1123107-50 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 3G | - | 500V | - | 300V | - | - | 6.80mm | Yes | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G1,5 | - | - | ||
![]() 1119218-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | - | 50m | - | Finely stranded | 18 G 1 mm² | 1mm² | Grey | - | - | No | PVC | - | - | 1119218-50 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 18G | - | 500V | - | 300V | Yes | - | 12.70mm | Yes | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G1 | - | - | ||
![]() 1123000-100 Lapp | In Stock | - | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | - | 100m | - | Finely stranded | 2 x 0.50 mm² | 0.50mm² | Grey | - | - | Yes | - | - | - | 1123000-100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 2x | - | 500V | - | 300V | - | - | 5.10mm | Yes | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 2X0,5 | - | - | ||
![]() 1125207-50 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | - | - | - | 50m | - | Finely stranded | 7 G 1 mm² | 1mm² | Grey,Transparent | - | - | No | PVC | - | - | 1125207-50 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | - | 300V | - | - | 11mm | Yes | - | - | - | - | No | - | - | - | ÖLFLEX CLASSIC 110 SY 7G1 | - | - | ||
![]() 1313107-50 Lapp | In Stock | - | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | - | 50m | - | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | - | - | No | Polyurethane | - | - | 1313107-50 | PUR | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | - | 300V | - | - | 9.70mm | Yes | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 7G0,75 | - | - | ||
![]() 1123041-100 Lapp | In Stock | - | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | - | 100m | - | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | - | - | Yes | - | - | - | 1123041-100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7G | - | 500V | - | 300V | - | - | 7.50mm | Yes | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 7G0,75 | - | - | ||
![]() 1136757-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded | 7 x 0.50 mm² | 0.50mm² | Grey | - | - | No | PVC | - | - | 1136757-100 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 7x | - | 500V | - | 300V | Yes | - | 7.50mm | Yes | - | - | - | - | No | - | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X0,5 | - | - | ||
![]() 27412-500 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | - | 500m | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.14 mm² | 0.14mm² | Grey | - | - | No | PVC | - | - | 27412-500 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4x | - | - | - | - | - | - | 4.80mm | No | - | - | - | - | Yes | - | - | DIN 47100 | UNITRONIC FD CY 4x0,14 | - | Yes | ||
![]() 1119896/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 x 1 mm² | 1mm² | Black | - | - | No | PVC | - | - | 1119896/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4x | - | 500V | - | 300V | - | - | 6.50mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4X1 BK | - | - | ||
![]() 1308312/100 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308312/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | - | - | 12mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G1,5 | - | - | ||
![]() 1032001/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 1000m | - | - | 3 x 0.14 mm² | 0.14mm² | Black | - | - | Yes | - | - | - | 1032001/1000 | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 3x | - | 350V | - | - | - | - | 3.40mm | Yes | - | - | - | - | No | - | - | - | UNITRONIC ROBUST 3x0,14 | - | - | ||
![]() 1024438/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 12 G 2.50 mm² | 2.50mm² | Black | - | - | Yes | Polyolefin | - | - | 1024438/500 | - | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 12G | - | 750V | - | 450V | - | - | 19.30mm | Yes | - | - | - | - | No | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 12G2.5 | - | - | ||
![]() 1308804/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308804/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4x | - | 500V | - | 300V | - | - | 5.70mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X0,5 | - | - | ||
![]() 1311412 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 2.50 mm² | 2.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311412 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 62 | -40°C | -5°C | 12G | 2.5 | 500V | 500 | 300V | - | 15.5 | 15.50mm | No | -40 - 80 | -5 - 80 | None | None | Yes | No | - | Black with white numbers according to VDE 0293-1 | 1311412 | - | - | ||
![]() 1311212 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1 mm² | 1mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311212 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 46.8 | -40°C | -5°C | 12G | 1 | 500V | 500 | 300V | - | 11.7 | 11.70mm | No | -40 - 80 | -5 - 80 | None | None | Yes | No | - | Black with white numbers according to VDE 0293-1 | 1311212 | - | - | ||
![]() 1311407 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311407 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 48 | -40°C | -5°C | 7G | 2.5 | 500V | 500 | 300V | - | 12 | 12mm | No | -40 - 80 | -5 - 80 | None | None | Yes | No | - | Black with white numbers according to VDE 0293-1 | 1311407 | - | - | ||
![]() 1119112/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | - | 500m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 12 G 0.75 mm² | 0.75mm² | Grey | - | - | - | PVC | - | - | 1119112/500 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | Yes | - | 9.90mm | Yes | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | CLASSIC 110 | - | - |