- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Reach Compliance Code | Connector Support Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136304-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | 1136304-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 8.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | ||
![]() 162052-1 Lapp | In Stock | - | - | - | 12 | - | - | NI-CR/NI type K 2x0.22 PVC-PVC-C-PVC | Referring to: boundry deviation according to DIN 42714 of class 2 | - | - | Sold per metre | - | 7 x 0.20 mm | 2 x 0.22mm² | 0.22mm² | Green,Red | - | No | - | PVC | - | 162052-1 | - | Nickel - Chrome -Nickel | - | - | 300m | - | - | - | - | 2x | - | - | - | - | - | - | - | 5.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | NI-CR/NI type K 2x0.22 PVC-PVC-C-PVC | - | - | - | - | ||
![]() 123483-1 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | - | - | Sold per metre | - | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 5 x 1mm² | 1mm² | Orange | - | Yes | - | Polyurethane | - | 123483-1 | - | Outer cover/jacket: Polyurethane | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 5x | - | 500V | 300/500V | - | 300V | - | - | 9.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P 5G1 NCC | - | - | - | No | ||
![]() 1135012-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 12 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | 1135012-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 12G | - | 500V | 300/500V | - | 300V | Yes | - | 11.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | ||
![]() 1136004-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 G 0.50 mm² | 0.50mm² | Grey | - | No | - | - | - | 1136004-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | ||
![]() 44602-1 Lapp | In Stock | - | - | 26 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.14 mm² | 0.14mm² | Grey | - | No | - | PVC | - | 44602-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 4.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY A | - | - | - | Yes | ||
![]() 70002682 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002682 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 2x | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.5 | 6.30mm | - | - | - | -5 - 50 | No | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | No | ||
![]() 136033-1 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 G 0.75 mm² | 0.75mm² | Orange | - | No | - | Polyurethane | - | 136033-1 | - | Polyurethane | - | - | 500m | +90°C | +90°C | -50°C | -40°C | 5G | - | 500V | - | - | 300V | - | - | 8.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | - | - | No | ||
![]() 38603-1 Lapp | In Stock | - | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH (TP) | - | - | - | Sold per metre | - | Strand conductor made of bare copper wires | 3 x 2 x 0.50 mm² | 0.50mm² | Pebble grey (RAL 7032) | - | Yes | - | Polymer | - | 38603-1 | - | - | - | - | 300m | +80°C | +70°C | -30°C | -5°C | 6x | - | - | - | - | - | - | - | 8.90mm | No | - | 250V | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | UNITRONIC® LiHCH (TP) | - | - | - | Yes | ||
![]() 1136754-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 0.50 mm² | 0.50mm² | Grey | - | No | - | - | - | 1136754-1 | - | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4x | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | ||
![]() 1121266-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1121266-1 | - | PVC | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | - | 600V | - | - | 10.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | PVC | - | ||
![]() 70002707 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002707 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 1.5 | 500V | 300/500V | 500 | 300V | - | 9.1 | 8.90mm | - | - | - | -5 - 50 | Yes | - | Yes | - | 3750mm | 3750 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | No | ||
![]() 73220146 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220146 | 73220146 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 2x | 1.5 | 750V | - | 750 | 450V | - | 8.4 | 31mm | - | Active | - | -30 - 50 | No | 5.06 | Yes | - | 5000mm | 5000 | 1500mm | 1500 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | unknown | WIRE AND CABLE | - | No | ||
![]() 27576-1 Lapp | In Stock | - | - | - | 3 | 5 | Halogen-free,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® FD 855 P | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 6 | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | 27576-1 | - | - | - | - | 300m | +70°C | +80°C | -40°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 7.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX® FD 855 P | - | - | - | No | ||
![]() 1026708-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026708-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 2x | - | 500V | - | - | 300V | - | - | 5.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | ||
![]() 1026711-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026711-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 7.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | ||
![]() 91210-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Acid-resistant,Heat-resistant | ÖLFLEX® HEAT 205 MC | - | - | - | Sold per metre | - | Fine-stranded, tin-plated copper conductor according to VDE 0295, Class 5/IEC 60228 | 2 x 0.50 mm² | 0.50mm² | Black | - | No | - | Fluorinated ethylene propylene | - | 91210-1 | - | Wire insulation and sheath of FEP (Fluorinated ethylene propylene) | - | - | 100m | +205°C | - | -100°C | - | 2x | - | 500V | - | - | 300V | - | - | 3.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Colored according to VDE 0293-308 | ÖLFLEX® HEAT 205 MC | - | - | - | - | ||
![]() 1026734-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 2.50 mm² | 2.50mm² | Grey | - | No | - | PVC | - | 1026734-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 12.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | ||
![]() 27443-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 5 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 27443-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | - | - | - | - | - | 6.80mm | No | - | 500V | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | Yes | ||
![]() 1026728-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1026728-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 10.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - |