- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective conductor | Risk Rank | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Series | Type | Number of Positions | Color | Shielding | Reach Compliance Code | Contact Finish | Connector Support Type | Usage | Insulation | Shielded | 1st Connector | 2nd Connector | Height | Length | Width | Contact Finish Thickness | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91220-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Acid-resistant,Heat-resistant | ÖLFLEX® HEAT 205 MC | - | - | - | - | Sold per metre | - | Fine-stranded, tin-plated copper conductor according to VDE 0295, Class 5/IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | - | - | No | - | Fluorinated ethylene propylene | - | - | - | 91220-1 | - | Wire insulation and sheath of FEP (Fluorinated ethylene propylene) | - | - | - | 100m | +205°C | - | - | - | -100°C | - | 2x | - | 500V | - | - | 300V | - | - | 4.30mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Colored according to VDE 0293-308 | - | ÖLFLEX® HEAT 205 MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1026778-1 Lapp | In Stock | - | - | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | 1026778-1 | - | - | - | - | - | 500m | +70°C | +70°C | - | - | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 9.10mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | - | - | - | ||
![]() 1119305-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | - | No | - | - | - | - | - | 1119305-1 | - | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 8.60mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441346 Lapp | In Stock | - | - | - | - | MDM-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | D-Type, Micro-D | 15 | White, Individual | Unshielded | - | Gold | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | 3.00 (914.40mm) | - | - | ||
![]() 1600306-1 Lapp | In Stock | - | - | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 25mm² | 25mm² | Black | - | - | No | - | Rubber | - | - | - | 1600306-1 | - | Compound 5GM3 | - | - | - | 300m | +90°C | +90°C | - | - | -40°C | -25°C | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | <br> <ca/> 14mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 35802-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 35802-1 | - | - | - | - | - | 500m | +70°C | - | - | - | -30°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.60mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | Yes (1) | DIN 47100 | - | Unitronic® LIYCY (TP) 4x2x0.25 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 22604-1 Lapp | In Stock | - | - | - | 22 | - | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | - | Sold per metre | - | 7-strand | 4 x 0.34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | 22604-1 | - | - | - | - | - | 305m | +80°C | +70°C | - | - | -40°C | -5°C | 4x | - | - | 300V | - | - | - | - | 5.90mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY UL/CSA DIN | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 73220223 Lapp | In Stock | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | - | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 6 x 14mm² | 0.14mm² | Black | No | - | No | LAPP GROUP PVT LTD | Polyurethane | - | - | Lapp Group | 73220223 | 73220223 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | - | - | -5°C | -5°C | 6x | 0.14 | 250V | - | 50 | 50 | - | 5.5 | 21mm | - | Active | (not for heavy current applications) 250V | - | -5 - 50 | - | No | 5.05 | Yes | - | - | - | 1600mm | 1600 | 400mm | 400 | - | - | - | DIN 47100 | - | CONTROL CABLE OILFLEX® SPIRAL DATA 6X0,14 | - | - | - | unknown | - | WIRE AND CABLE | - | - | Yes | - | - | - | - | - | - | ||
![]() 2170830-1 Lapp | In Stock | - | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® BUS ASI (TPE) YE UL/CSA AWM | - | - | - | - | Sold per metre | - | - | 2 x 1.5 YE | 1.50mm² | Yellow | - | - | No | - | TPE (low-odour thermoplastic elastomer ) | - | - | - | 2170830-1 | - | - | - | - | - | 300m | +105°C | +105°C | - | - | -40°C | -30°C | 2x | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | UNITRONIC® BUS ASI (TPE) YE UL/CSA AWM | - | - | - | - | - | - | - | TPE | No | - | - | 4mm | - | 10mm | - | ||
![]() 1600096-1 Lapp | In Stock | - | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1.5mm² | 1.50mm² | Black | - | - | No | - | Rubber | - | - | - | 1600096-1 | - | Rubber hose line EM2 | - | - | - | 500m | +60°C | +60°C | - | - | -40°C | -25°C | 1x | - | 750V | 450/750V | - | 450V | - | - | 7.10mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | RUBBER HOSE CABLE H07RN-F 1X1,5 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 26100-1 Lapp | In Stock | - | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 2 x 5 mm² without gn/ge | 0.50mm² | Grey | - | - | No | - | - | - | - | - | 26100-1 | - | - | - | - | - | 100m | +80°C | +70°C | - | - | -40°C | 0°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 5.80mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® -FD CLASSIC 810 2x0.5 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 13070099-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | 13070099-1 | - | - | - | - | - | 100m | +80°C | +70°C | - | - | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | ||
![]() 73220229 Lapp | In Stock | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRALDATA7X0.14 | - | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 7 x 0.14mm² | 0.14mm² | Black | - | - | No | - | Polyurethane | - | - | - | 73220229 | - | Polyurethane | - | - | - | - | +50°C | +50°C | - | - | -5°C | -5°C | 7x | - | 250V | - | - | - | - | - | 21mm | - | - | (not for heavy current applications) 250V | - | - | - | - | - | Yes | - | - | - | 2000mm | - | 500mm | - | - | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 15012-1 Lapp | In Stock | - | - | - | 21 | - | 4 | 12 | Flame-retardant,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 QUATTRO | H05VV5-F HAR · HD21.13 · UL-AWM Style 2587+21098 · CSA-AWM I A/BII A/B | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 0.5mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | 15012-1 | - | - | - | - | - | 300m | +90°C | +90°C | - | - | -40°C | -5°C | 12G | - | 500V | according to HAR: 300/500 V, according to UL+CSA: 600V | - | 300V | Yes | - | 11.30mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® 150 QUATTRO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170126-1 Lapp | In Stock | - | - | - | 24 | - | - | - | Rigid,Simplex,Common shield | LANFTP | - | - | - | - | Sold per metre | - | - | 4 x 2 x AWG24 | 0.20mm² | Grey | - | - | - | - | PVC | - | - | - | 2170126-1 | - | PVC | - | - | 100MHz | 500m | - | - | - | - | - | - | 8x | - | - | - | - | - | - | - | 5.9mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | Yes (1) | - | - | UNITRONIC® LAN (FTP) | - | - | S/UTP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22403-1 Lapp | In Stock | - | - | - | 26 | - | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | - | Sold per metre | - | 7-strand | 3 x 0.14mm² | 0.14mm² | Grey | - | - | No | - | PVC | - | - | - | 22403-1 | - | - | - | - | - | 305m | +80°C | +70°C | - | - | -40°C | -5°C | 3x | - | - | 300V | - | - | - | - | 3.80mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY (UL/CSA) DIN DIN | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 0034610-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 0.5mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | 0034610-1 | - | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 9.30mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 0034415-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 15 x 25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 0034415-1 | - | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | 15x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.30mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 15X0,25 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 28605-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 5 x 0.75 mmmm² | 0.75mm² | Pebble grey (RAL 7032) | - | - | No | - | PVC | - | - | - | 28605-1 | - | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.90mm | No | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 5X0.75 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 0066205 Lapp | In Stock | - | - | No | 26 | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) UL/CSA DIN | In accordance with VDE 0812. | Grey | Class 5 = flexible | Tinned | Sold per metre | Colour | Braid, fine strands | 5 x 2 x 14mm² | 0.14mm² | Dark grey | According to IEC/EN 60332-1-2 | No | No | - | PVC | No | No | - | 0066205 | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 305m | +80°C | +70°C | - | 39.6 | -40°C | -5°C | 10x | 2 | - | - | - | - | - | 6.6 | 7.80mm | No | - | (not for heavy current applications) 250V | -40 - 80 | -5 - 70 | - | - | - | Yes | Braiding | None | Yes | - | - | - | - | Pairs | - | Yes (1) | DIN 47100 | - | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - |