- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | RoHS-compliant | Shield rating greater than | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Impedance | Shielded | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600304-1 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 10mm² | 10mm² | Black | - | No | Rubber | 1600304-1 | Compound 5GM3 | - | - | 300m | +90°C | +90°C | - | -40°C | -25°C | - | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | <br> <ca/> 9mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | No | - | - | - | - | - | ||
![]() 91306-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | ÖLFLEX® HEAT 260 MC PTFE | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 3 x 0.75mm² | 0.75mm² | Black | - | No | Polytetrafluoroethylene (PTFE) | 91306-1 | - | - | - | 100m | +260°C | - | - | -190°C | - | - | 3G | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | 4.60mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293-308 | - | ÖLFLEX® HEAT 260 MC PTFE | - | - | - | - | - | - | - | ||
![]() 28510-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | PVC | 28510-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.80mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | No | - | - | - | - | - | ||
![]() 0034302-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.14mm² | 0.14mm² | Grey | - | No | PVC | 0034302-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 3.90mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY | - | Yes | - | - | - | - | - | ||
![]() 70002687 Lapp | 27 |
| - | Bare Copper | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Grey | No | No | Polyurethane | 70002687 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | +5°C | 3G | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.9 | 6.70mm | - | - | -5 - 50 | Yes | - | Yes | - | - | 1500mm | 1500 | 500mm | 500 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | No | 3 | 30 | 6.7mm | 500mm | 0.5m | ||
![]() 21928-1 Lapp | In Stock | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | Black | - | Yes | - | 21928-1 | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 6.40mm | No | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 2X1.5 | - | - | - | - | - | - | - | ||
![]() 4533009-500 Lapp | In Stock | - | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 70 mm² | 70mm² | Black | - | Yes | Rubber | 4533009-500 | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | - | 1x | - | 750V | - | - | 450V | - | - | 23.30mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Like VDE 0293-308 | - | H07RN-F1X70 | - | No | - | - | - | - | - | ||
![]() 4533010-500 Lapp | In Stock | - | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 95 mm² | 95mm² | Black | - | Yes | Rubber | 4533010-500 | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | - | 1x | - | 750V | - | - | 450V | - | - | 26mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Like VDE 0293-308 | - | H07RN-F1X95 | - | No | - | - | - | - | - | ||
![]() 16002583-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 4 G 0.75 mm² | 0.75mm² | Black | - | No | Rubber | 16002583-1 | Rubber hose line EM2 | - | - | 500m | +60°C | +60°C | - | -25°C | -25°C | - | 4G | - | 500V | - | - | 300V | - | - | 8.80mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | bis 5 Adern: nach VDE 0293-308 | - | H05RN-F | - | No | - | - | - | - | - | ||
![]() 1600197-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 50 mm² | 50mm² | Black | - | No | Rubber | 1600197-1 | Rubber hose line EM2 | - | - | 300m | +60°C | +60°C | - | -40°C | -25°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | 20.60mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | H07RN-F | - | No | - | - | - | - | - | ||
![]() 0034707-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 0.75mm² | 0.75mm² | Grey | - | No | PVC | 0034707-1 | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.20mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 7X0.75 | - | Yes | - | - | - | - | - | ||
![]() 0034504-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.34mm² | 0.34mm² | Grey | - | No | PVC | 0034504-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.70mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | Yes | - | - | - | - | - | ||
![]() 0034425-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 25 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 0034425-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 25x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 10.70mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 25X0.25 | - | Yes | - | - | - | - | - | ||
![]() 0034516-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 16 x 34mm² | 0.34mm² | Grey | - | No | PVC | 0034516-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 9.40mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | Yes | - | - | - | - | - | ||
![]() 28504-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | PVC | 28504-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.80mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | No | - | - | - | - | - | ||
![]() 33205-1 Lapp | In Stock | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | UNITRONIC® LiYD11Y | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, extra-fine strand | 5 x 0.14 mm² | 0.14mm² | Black | - | No | Polyurethane | 33205-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.80mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYD11Y | - | Yes | - | - | - | - | - | ||
![]() 27427-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.25 mm² | 0.25mm² | Grey | - | No | PVC | 27427-1 | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | - | - | - | - | - | 5.80mm | No | 500V | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® FD CY | - | Yes | - | - | - | - | - | ||
![]() 35806-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 12 x 2 x 25mm² | 0.25mm² | Grey | - | No | PVC | 35806-1 | - | - | - | 300m | +70°C | - | - | -30°C | - | - | 24x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.30mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® LIYCY (TP) 12x2x0.25 | - | Yes | - | - | - | - | - | ||
![]() 28507-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | PVC | 28507-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.10mm | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | No | - | - | - | - | - | ||
![]() 2170005-1 Lapp | In Stock | - | - | - | 6 | - | Braided shield,rigid core,UV-resistant,Heat-resistant | Coax RG 213U | - | - | - | Sold per metre | - | - | - | - | Black | - | No | PVC | 2170005-1 | - | - | - | - | +80°C | +80°C | - | -40°C | -40°C | - | - | - | - | - | - | - | - | - | 10.30mm | No | - | - | - | For wireless and computer systems | Yes | 60dB | Yes | - | - | - | - | - | - | - | - | - | - | RG 213/U | 50Ω | - | - | - | - | - | - |