- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wave impedance | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170261-1 Lapp | In Stock | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.22mm² | 0.22mm² | Violet | - | Yes | PVC | 2170261-1 | - | - | - | 300m | +75°C | +70°C | -40°C | -30°C | 4x | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | 7.60mm | No | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | 120Ω | - | UNITRONIC® BUS CAN | PVC | No | ||
![]() 16087-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | - | - | 50m | - | Finely stranded | - | 2 x 2.50 mm² | 2.50mm² | Transparent | - | No | PVC | 16087-50 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 750V | - | - | 450V | - | - | - | 12.10mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | PVC | - | ||
![]() 35161-1 Lapp | In Stock | - | - | 5 | 15 | Flame-retardant | LiYY TP | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 3 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 35161-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 6.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNiTRONiC® LiYY (TP) 3x2x0.25 | - | No | ||
![]() 35812-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 4 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | 35812-1 | - | - | - | 300m | +70°C | - | -30°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 9.30mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNITRONIC® LiYCY (TP) | - | Yes | ||
![]() 37304-1 Lapp | In Stock | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH | - | - | - | Sold per metre | - | - | - | 4 x 0.14 mm² | 0.14mm² | Pebble grey (RAL 7032) | - | Yes | Polymer | 37304-1 | - | - | - | 500m | +80°C | +70°C | -30°C | -5°C | 4x | - | - | - | - | - | - | - | - | 4.50mm | No | operating voltage 250V | - | - | Yes | Yes | - | - | - | - | - | - | - | - | UNITRONIC® LiHCH | - | Yes | ||
![]() 1026716-1 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 2 x 1 mm² | 1mm² | Grey | - | No | PVC | 1026716-1 | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 2x | - | 500V | - | - | 300V | - | - | - | 5.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | ÖLFLEX CHAIN 809 | Wire: PVC · Sheath: PVC | - | ||
![]() 12102-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,PUR coating | ÖLFLEX® 450 P | According to: VDE 0250/0281 | - | - | 50m | - | Finely-stranded according to VDE 0295, Class 5 | - | 3 G 1 mm² | 1mm² | Yellow | - | No | Polyurethane | 12102-50 | Polyurethane | - | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | 300/500V | - | 300V | - | - | - | 8.20mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® 450 P 3G1.0 | - | No | ||
![]() 1119203-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 300m | - | Finely stranded | - | 3 G 1 mm² | 1mm² | Grey | - | No | PVC | 1119203-300 | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | Yes | - | - | 6mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1 | - | - | ||
![]() 152040-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC | - | 2 x 0.50 mm² | 0.50mm² | Green | - | No | PVC | 152040-100 | PVC | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | ||
![]() 155001-100 Lapp | In Stock | - | - | - | 12.5 | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC | - | 4 x 1.50 mm² | 1.50mm² | Blue | - | No | PVC | 155001-100 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | - | - | - | - | - | 8.20mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Version Y without steel wire mesh | - | - | ||
![]() 35701-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 100m | - | Finely stranded | - | 4 G 0.50 mm² | 0.50mm² | Grey | - | No | PVC | 35701-100 | PVC | - | - | - | +70°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | - | 300V | - | - | - | 9.60mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G0,5 | - | - | ||
![]() 1024308/100 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | 3 G 0.75 mm² | 0.75mm² | Black | - | Yes | Polyolefin | 1024308/100 | - | - | - | - | +125°C | +120°C | -55°C | -35°C | 3G | - | 500V | - | - | 300V | - | - | - | 6.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | ÖLFLEX HEAT 125 MC 3G0.75 | - | - | ||
![]() 1032132/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | - | 3 x 2 x 1 mm² | 1mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032132/100 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | 10.40mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | UNITRONIC ROBUST C (TP) 3x2x1 | - | - | ||
![]() 1120758/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | - | 7 G 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1120758/500 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 7G | - | 500V | - | - | 300V | - | - | - | 8.90mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 7G1,5 | - | - | ||
![]() 73220307 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220307 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 3x | 0.14 | 250V | - | 50 | 50 | - | - | 3.9 | 15mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | DIN 47100 | 73220307 | - | No | ||
![]() 2170388/100 Lapp | In Stock | - | - | - | 15 | UV-resistant,Halogen-free,chemical-resistant,suitable for outdoor use,Flame-retardant,Oil-resistant,PUR coating,Shielded | UNITRONIC® BUS HEAT 6722 | - | - | - | 100m | - | Wire, blank | - | 0 2 x 0.75 mm² | 0.75mm² | Black | - | No | PUR | 2170388/100 | - | - | - | - | +105°C | +105°C | -40°C | -30°C | - | - | 250V | - | - | - | - | 40 nF/km (800 Hz) | - | 9.79mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | 2170388/100 | - | Yes | ||
![]() 11070099-1 Lapp | In Stock | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | - | 7 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 11070099-1 | - | - | - | 200m | +80°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | - | 7.30mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® SMART 108 | PVC | - | ||
![]() 70002646 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | - | 2 x 1 mm² without gn/ge | 1mm² | Grey | No | No | Polyurethane | 70002646 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 2x | 1 | 500V | 300/500V | 500 | 300V | - | - | 5.9 | 5.70mm | - | - | -5 - 50 | No | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | No | ||
![]() 73220233 Lapp | In Stock | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | - | 12 x 0.14mm² | 0.14mm² | Black | No | No | Polyurethane | 73220233 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 12x | 0.14 | 250V | - | 50 | 50 | - | - | 7.2 | 27mm | - | (not for heavy current applications) 250V | -5 - 50 | No | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | - | DIN 47100 | UNITRONIC® SPIRAL DATA | - | Yes | ||
![]() 0010009-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | - | 14 G 0.50 mm² | 0.50mm² | Grey | - | No | PVC | 0010009-100 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 14G | - | 500V | - | - | 300V | - | - | - | 9.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - |