- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Fibre type | Halogen-free | Insulation Materials | Jumper type | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of fibres | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | RoHS-compliant | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4533093-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 5 G 1.50 mm² | 1.50mm² | Black | - | Yes | Rubber | - | 4533093-500 | +90°C | +90°C | -50°C | -40°C | - | 5G | 750V | 450V | 14.40mm | Yes | - | No | - | Like VDE 0293-308 | H07RN-F5G1,5 | No | ||
![]() 1024482/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 x 0.75 mm² | 0.75mm² | Black | - | Yes | Polyolefin | - | 1024482/100 | +125°C | +120°C | -55°C | -35°C | - | 4x | 500V | 300V | 8.40mm | Yes | - | No | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 4X0.75 (bk cores) | - | ||
![]() 28351002/500 Lapp | In Stock | - | - | - | - | Heat-resistant,PUR coating,Oil-resistant,highly flexible | Hitronic POF | - | 500m | - | - | - | Green | 980/1000 µ | No | Polyurethane | Duplex | 28351002/500 | +70°C | +50°C | -20°C | -10°C | 2 | - | - | - | 8mm | Yes | Yes | No | - | - | HITRONIC POF DUPLEX FD PNC PA-PUR | - | ||
![]() 1308105/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | - | 1308105/100 | +80°C | +70°C | -40°C | -15°C | - | 5G | 500V | 300V | 6.70mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 5G0,75 | - | ||
![]() 1119875/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 50m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 0.75 mm² | 0.75mm² | Black | - | No | PVC | - | 1119875/50 | +80°C | +70°C | -40°C | -15°C | - | 12G | 500V | 300V | 9.90mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G0,75 BK | - | ||
![]() 1032050/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 500m | Braid, fine strands | 2 x 0.14 mm² | 0.14mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | - | 1032050/500 | +90°C | +90°C | -50°C | -40°C | - | 2x | 350V | - | 3.90mm | Yes | - | No | - | - | UNITRONIC ROBUST C 2x0,14 | Yes | ||
![]() 1032109/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 1000m | Braid, fine strands | 3 x 2 x 0.25 mm² | 0.25mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | - | 1032109/1000 | +90°C | +90°C | -50°C | -40°C | - | 6x | - | - | 7.10mm | Yes | - | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,25 | - | ||
![]() 1120735/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 5 G 0.75 mm² | 0.75mm² | Black | - | No | PVC | - | 1120735/500 | +80°C | +70°C | -40°C | -30°C | - | 5G | 500V | 300V | 6.70mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 5G0,75 | - | ||
![]() 1032114/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 1000m | Braid, fine strands | 2 x 2 x 0.34 mm² | 0.34mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | - | 1032114/1000 | +90°C | +90°C | -50°C | -40°C | - | 4x | - | - | 7.10mm | Yes | - | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,34 | - | ||
![]() 1120773/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 5 G 6 mm² | 6mm² | Black | - | No | PVC | - | 1120773/500 | +80°C | +70°C | -40°C | -30°C | - | 5G | 500V | 300V | 14.50mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 5G6 | - | ||
![]() 1120742/1000 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | Black | - | No | PVC | - | 1120742/1000 | +80°C | +70°C | -40°C | -30°C | - | 3G | 500V | 300V | 6mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1 | - | ||
![]() 24441369 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441378 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441332 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441338 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441337 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441360 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441391 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441342 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441365 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |