- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Reach Compliance Code | Current Rating | Connector Support Type | Insulation | Shielded | Standards | Number of Cores | Outer Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13050099-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | 13050099-1 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 5G | - | 500V | - | - | 300V | Yes | - | 8.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | PVC | - | - | - | - | - | ||
![]() 12050099-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | Grey | - | - | No | - | PVC | - | - | - | 12050099-1 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 5G | - | 500V | - | - | 300V | Yes | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | PVC | - | - | - | - | - | ||
![]() 1119752-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | (no gn/ye) 2 x 0.5mm² | 0.50mm² | Grey | - | - | No | - | - | - | - | - | 1119752-1 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 4.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | ||
![]() 0034403-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 0034403-1 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 3X0.25 | - | - | - | - | Yes | - | - | - | - | ||
![]() 0010021 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | OILFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | (no gn/ye) 2 x 0.75mm² | 0.75mm² | Grey | - | - | No | - | PVC | - | - | - | 0010021 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 2x | - | 500V | U0/U: 300/500V | - | 300V | No | - | 6.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | OILFLEX® CLASSIC 100 | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | ||
![]() 16000523 Lapp | 2583 |
| - | Copper | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | Sold per metre | - | - | 5 x 6mm² | 6mm² | Grey | - | - | No | - | PVC | - | - | - | 16000523 | - | - | - | - | 500m | +70°C | +60°C | +70°C | - | -40°C | +5°C | -40°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 16.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | Euroclass Eca | - | - | 500 V | - | NYM-J | NYM-J | - | 43 A | - | - | No | - | 5 | 15.5mm | 50m | ||
![]() 16001303-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 4mm² | 4mm² | Black | - | - | No | - | Rubber | - | - | - | 16001303-1 | - | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | - | - | -25°C | - | 5G | - | 750V | 450/750V | - | 450V | - | - | 19.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | - | - | No | H07RN-F | - | - | - | ||
![]() 00100244 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Grey | Class 5 = flexible | Bare | Sold per metre | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 0.75mm² | 0.75mm² | Grey | According to IEC/EN 60332-1-2 | No | No | LAPP GROUP PVT LTD | PVC | No | No | Lapp Group | 00100244 | 00100244 | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 500m | +80°C | +70°C | - | 26.8 | -40°C | -5°C | - | 5G | 0.75 | 500V | U0/U: 300/500V | 500 | 300V | No | 6.7 | 8mm | No | Active | - | -40 - 80 | -5 - 70 | - | 5.07 | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 | unknown | - | WIRE AND CABLE | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | ||
![]() 00101263 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 0.75 mm² without gn/ge | 0.75mm² | Grey | - | - | No | - | PVC | - | - | - | 00101263 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 4x | - | 500V | U0/U: 300/500V | - | 300V | No | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 4 x 0.75 mm² without gn/ge | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | ||
![]() 0034407-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 25 mmmm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 0034407-1 | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.0mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | DATA CABLE UNITRONIC® LIYCY 7X0,25 | - | - | - | - | Yes | - | - | - | - | ||
![]() 1591150-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | In Anlehnung an VDE 0816 | - | - | - | Sold per metre | - | Plain copper | 2 x 2 x 0.8mm | 0.50mm² | Black | - | - | No | - | Polyethylene (PE) | - | - | - | 1591150-1 | - | - | - | - | 500m | +50°C | - | - | - | -20°C | - | - | 4x | - | 225V | (not for heavy current applications) 225V | - | - | - | - | 12.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | A-2Y(L)2Y | - | - | - | - | Yes | Telephone outdoor cables A-2Y (L) 2Y | - | - | - | ||
![]() 1119225-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 25 x 1mm² | 1mm² | Grey | - | - | No | - | - | - | - | - | 1119225-1 | - | - | - | - | 100m | +80°C | +70°C | - | - | -40°C | -5°C | - | 25G | - | 500V | 300/500V | - | 300V | Yes | - | 14.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | ||
![]() 73220114 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 546P | VDE-Reg.-No: 6583-300/500 V | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 0.75mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | - | Yes | LAPP GROUP PVT LTD | Polyurethane | - | - | Lapp Group | 73220114 | 73220114 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | - | -30°C | -30°C | - | 3G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7 | 24mm | - | Active | - | - | -30 - 50 | Yes | 5.06 | Yes | - | 5000mm | 5000 | 1500mm | 1500 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540P | unknown | - | WIRE AND CABLE | - | No | - | - | - | - | ||
![]() 1600209-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 x 2.5mm² | 2.50mm² | Black | - | - | No | - | Rubber | - | - | - | 1600209-1 | - | Rubber mixture EM3 | - | - | 500m | +60°C | +60°C | - | - | -25°C | -25°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 12.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | H05RR-F | - | - | - | - | No | H05RR-F | - | - | - | ||
![]() 35172-1 Lapp | In Stock | - | - | - | 5 | 15 | Flame-retardant | LiYY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.5mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | 35172-1 | - | - | - | - | 500m | +80°C | +70°C | - | - | -40°C | -5°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® LiYY TP | - | - | - | - | No | - | - | - | - | ||
![]() 0034416-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 16 x 0.25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | 0034416-1 | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | - | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | DATA CABLE UNITRONIC® LIYCY 16X0,25 | - | - | - | - | Yes | - | - | - | - | ||
![]() 10086-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 2.5 mm² without gn/ge | 2.50mm² | Grey | - | - | No | - | PVC | - | - | - | 10086-1 | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | - | 2x | - | 750V | U0/U: 450/750 V | - | 450V | No | - | 8.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2 x 2.5 mm² without gn/ge | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | ||
![]() 73220139 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | - | Yes | LAPP GROUP PVT LTD | Polyurethane | - | - | Lapp Group | 73220139 | 73220139 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | - | -30°C | -30°C | - | 7G | 1 | 500V | - | 500 | 300V | - | 10.9 | 40mm | - | Active | - | - | -30 - 50 | Yes | 5.03 | Yes | - | 1000mm | 1000 | 350mm | 350 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | unknown | - | WIRE AND CABLE | - | No | - | - | - | - | ||
![]() 28603-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.75 mmmm² | 0.75mm² | Pebble grey (RAL 7032) | - | - | No | - | PVC | - | - | - | 28603-1 | - | - | - | - | 300m | +80°C | +70°C | - | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYY 3X0,0.75 | - | - | - | - | No | - | - | - | - | ||
![]() 73220354 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | - | - | - | 5pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.25 mm² | 0.25mm² | Grey | - | - | No | - | PUR | - | - | - | 73220354 | - | - | - | - | - | - | +50°C | - | - | - | -5°C | - | 4x | - | 250V | - | - | - | - | - | 20mm | - | - | (not for heavy current applications) 250V | - | - | - | - | Yes | - | 2000mm | - | 500mm | - | - | - | - | - | DIN 47100 | - | 73220354 | - | - | - | - | No | - | - | - | - |