- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Wire ID code | Type | Insulation | Shielded | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024319/500 Lapp | In Stock | - | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 7 G 1 mm² | 1mm² | Black | - | - | Yes | Polyolefin | - | - | 1024319/500 | - | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 7G | - | 500V | - | 300V | - | - | 9.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX HEAT 125 MC 7G1 | - | - | ||
![]() 1024326/500 Lapp | In Stock | - | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 1.50 mm² | 1.50mm² | Black | - | - | Yes | Polyolefin | - | - | 1024326/500 | - | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 5G | - | 750V | - | 450V | - | - | 10.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX HEAT 125 MC 5G1.5 | - | - | ||
![]() 1119020/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119020/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 3G | - | 500V | - | 300V | - | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3G1,5 BK | - | - | ||
![]() 1119899/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119899/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 3x | - | 500V | - | 300V | - | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3X1,5 BK | - | - | ||
![]() 1136452/250 Lapp | In Stock | - | - | - | 4 | 15 | Shielded | ÖLFLEX® SERVO 2YSLCY-JB | - | - | - | - | 250m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 4 mm² | 4mm² | Black | - | - | No | PVC | - | - | 1136452/250 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 1000V | - | 600V | - | - | 15.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Colored according to HD 308S 2 VDE 0293-308 | ÖLFLEX SERVO 2YSLCY-JB BK 4G4 | - | - | ||
![]() 1311407/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Black | - | - | No | Polyurethane | - | - | 1311407/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | - | 300V | - | - | 12mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 7G2,5 | - | - | ||
![]() 1119876/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 18 G 0.75 mm² | 0.75mm² | Black | - | - | No | PVC | - | - | 1119876/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 18G | - | 500V | - | 300V | - | - | 11.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 18G0,75 BK | - | - | ||
![]() 1308604/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 6 mm² | 6mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308604/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4G | - | 500V | - | 300V | - | - | 13mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G6 | - | - | ||
![]() 1308118/100 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 18 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308118/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 18G | - | 500V | - | 300V | - | - | 11.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 18G0,75 | - | - | ||
![]() 1120811/1000 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 1000m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 6 mm² | 6mm² | Grey | - | - | No | PVC | - | - | 1120811/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 500V | - | 300V | - | - | 13mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 4G6 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1120802/200 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 200m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 2.50 mm² | 2.50mm² | Grey | - | - | No | PVC | - | - | 1120802/200 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4G | - | 500V | - | 300V | - | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 4G2,5 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1119913/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119913/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7x | - | 500V | - | 300V | - | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7X1,5 BK | - | - | ||
![]() 1119249/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 18 G 1 mm² | 1mm² | Black | - | - | No | PVC | - | - | 1119249/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 18G | - | 500V | - | 300V | - | - | 12.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 18G1 BK | - | - | ||
![]() 1311952 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1.50 mm² | 1.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311952 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 31.2 | -40°C | -5°C | 2x | 1.5 | 500V | 500 | 300V | - | 7.8 | 7.80mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | No | Black with white numbers according to VDE 0293-1 | 1311952 | - | - | ||
![]() 1135403/100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 2.50 mm² | 2.50mm² | Transparent | - | - | No | PVC | - | - | 1135403/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 3G | - | 750V | - | 450V | No | - | 11.80mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | ||
![]() 1026769/500 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | Grey | - | - | No | PVC | - | - | 1026769/500 | - | - | - | - | +70°C | +70°C | - | -40°C | 0°C | 4G | - | 500V | - | 300V | - | - | 7.50mm | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | Wire: PVC · Sheath: PVC | Yes | ||
![]() 1026549/100 Lapp | In Stock | - | - | - | 3 | 7.5 | UV-resistant,Suitable for drag chains,Oil-resistant,highly flexible,Halogen-free,Shielded,Flame-retardant,PUR coating,Cold-resistant | ÖLFLEX® CHAIN 90 CP | - | - | - | - | 100m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 1 x 4 mm² | 4mm² | Black | - | - | Yes | Polyurethane | - | - | 1026549/100 | - | - | - | - | +80°C | +80°C | - | -50°C | -35°C | 1x | - | 1000V | - | 600V | - | - | 7.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | Black | 1026549/100 | - | Yes | ||
![]() 7038903/100 Lapp | In Stock | - | - | - | - | - | UV-resistant | UNITRONIC® SENSOR LifYY A | UL | - | - | - | 100m | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 3 x 0.25 mm² | 0.25mm² | Black | - | - | No | - | - | - | 7038903/100 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | - | +80°C | +80°C | - | -30°C | -10°C | 3x | - | - | - | - | - | - | 4.30mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | 7038903/100 | - | No | ||
![]() 73220254 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.25 mm² | 0.25mm² | Black | No | - | No | PUR | - | - | 73220254 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 4x | 0.25 | 250V | 50 | 50 | - | 5.6 | 20mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 2000mm | 2000 | 500mm | 500 | - | DIN 47100 | Lapp | - | Yes | ||
![]() 73220265 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Black | No | - | No | PUR | - | - | 73220265 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 7x | 0.25 | 250V | 50 | 50 | - | 7.3 | 26mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | DIN 47100 | Lapp | - | Yes |