Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Wire ID code

Type

Insulation

Shielded

Height

In Stock

-

-

4

20

Harmonised,Oil-resistant,Flexible

ÖLFLEX® 150

-

150m

Finely stranded

5 G 0.75 mm²

0.75mm²

Grey

No

PVC

15105-150

PVC

+70°C

+70°C

-40°C

-5°C

5G

500V

-

300V

-

8.10mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 150 QUATTRO 5G0,75

PVC

-

-

In Stock

-

-

4

10

Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible

ÖLFLEX® 500 P

According to VDE 0250

100m

Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66

5 G 2.50 mm²

2.50mm²

Orange

Yes

Polyurethane

123663-100

Outer cover/jacket: Polyurethane

+80°C

+80°C

-50°C

-40°C

5G

500V

300/500V

300V

-

12.80mm

Yes

No

to VDE 0293 or VDE 0293-308

ÖLFLEX® 500 P

-

No

-

In Stock

-

-

4

20

Harmonised,Oil-resistant,Flexible

ÖLFLEX® 150

-

150m

Finely stranded

5 G 1 mm²

1mm²

Grey

No

PVC

15205-150

PVC

+70°C

+70°C

-40°C

-5°C

5G

500V

-

300V

-

8.60mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX 150 QUATTRO 5G1

PVC

-

-

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

50m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

2 x 2.50 mm²

2.50mm²

Yellow

Yes

Polyurethane

12467-50

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

2x

750V

-

450V

-

9.70mm

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

-

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

50m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

4 G 0.75 mm²

0.75mm²

Yellow

Yes

Polyurethane

124543-50

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

4G

500V

-

300V

-

7.30mm

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

-

In Stock

-

-

4

10

Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

12 G 0.75 mm²

0.75mm²

Grey

No

PVC

1026713-500

-

+70°C

+70°C

-40°C

0°C

12G

500V

-

300V

-

10.30mm

Yes

No

-

ÖLFLEX CHAIN 809 12G0,75

Wire: PVC · Sheath: PVC

-

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

8 G 0.75 mm²

0.75mm²

Grey

No

PVC

10027-100

PVC

+80°C

+70°C

-40°C

-5°C

8G

500V

-

300V

-

8.80mm

Yes

No

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

100m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

3 G 2.50 mm²

2.50mm²

Yellow

Yes

Polyurethane

12468-100

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

3G

750V

-

450V

-

10.30mm

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

-

In Stock

-

-

6

12

Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX 540 CP

-

50m

Finely stranded

3 G 2.50 mm²

2.50mm²

Yellow

Yes

-

12768-50

-

-

-

-

-

3G

750V

-

450V

-

12.50mm

Yes

No

-

ÖLFLEX 540 CP 3G2,5

-

-

-

In Stock

-

-

6

20

Shielded

ÖLFLEX® CLASSIC 100 CY

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

5 G 0.50 mm²

0.50mm²

Transparent

No

PVC

352013-100

PVC

+80°C

+70°C

-40°C

-5°C

5G

500V

-

300V

No

8.40mm

Yes

No

Coloured according to VDE 0293 or VDE 0293-308

Round

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

3 G 2.50 mm²

2.50mm²

Grey

No

PVC

1119403-100

PVC

+80°C

+70°C

-40°C

-15°C

3G

500V

-

300V

Yes

8.10mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 3G2,5

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

300m

Finely stranded

3 x 0.75 mm²

0.75mm²

Grey

No

PVC

1119803-300

PVC

+80°C

+70°C

-40°C

-15°C

3x

500V

-

300V

Yes

5.70mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 3X0,75

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

200m

Finely stranded

2 x 1 mm²

1mm²

Grey

No

PVC

1119852-200

PVC

+80°C

+70°C

-40°C

-15°C

2x

500V

-

300V

Yes

5.70mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 2X1

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

5 G 1 mm²

1mm²

Grey

No

PVC

1119205-100

PVC

+80°C

+70°C

-40°C

-15°C

5G

500V

-

300V

Yes

7.10mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 5G1

-

-

-

In Stock

-

-

6

15

Shielded,Flame-retardant

UNITRONIC LIYCY

According to VDE 0812

100m

Multi-wired

2 x 0.34 mm²

0.34mm²

Grey

No

PVC

34502-100

-

+80°C

+70°C

-40°C

-5°C

2x

-

50V

-

-

4.90mm

Yes

No

DIN 47100

UNITRONIC LIYCY 2X0,34

-

-

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

100m

Finely stranded

12 G 1 mm²

1mm²

Grey

Yes

-

1123280-100

-

+80°C

+70°C

-40°C

-15°C

12G

500V

-

300V

-

11.70mm

Yes

No

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 12G1

-

-

-

In Stock

-

-

12

-

Flame-retardant,Heat-resistant

-

-

100m

GL-GL-S oval

2 x 1.50 mm²

1.50mm²

Orange

No

-

163006-100

-

-

-

-

-

2x

-

-

-

-

-

Yes

No

-

Glass fiber insulated version 1.5 mm²

-

-

3.7mm

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

4 G 2.50 mm²

2.50mm²

Grey

No

PVC

100883-100

PVC

+80°C

+70°C

-40°C

-5°C

4G

750V

-

450V

-

10.70mm

Yes

No

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

In Stock

-

-

6

20

Shielded,for underground installation,UV-resistant

ÖLFLEX® CLASSIC 110 CY BLACK

In accordance with VDE 0250-1 and HD627 S1

50m

Finely stranded

4 x 1.50 mm²

1.50mm²

Black

No

PVC

1121310-50

PVC

+80°C

+70°C

-40°C

-5°C

4x

1000V

-

600V

-

13mm

Yes

No

-

ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X1,5

PVC

-

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

100m

Finely stranded

3 x 0.50 mm²

0.50mm²

Grey

Yes

-

1123202-100

-

+80°C

+70°C

-40°C

-15°C

3x

500V

-

300V

-

6.20mm

Yes

No

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 3X0,5

-

-

-