- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4533031-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 2.50 mm² | 2.50mm² | Black | - | Yes | Rubber | 4533031-500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 3G | - | 750V | - | - | 450V | - | - | 14mm | Yes | - | - | - | No | - | - | - | - | - | - | Like VDE 0293-308 | H07RN-F3G2,5 | - | No | - | ||
![]() 4533022-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | - | - | 500m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 2 x 4 mm² | 4mm² | Black | - | Yes | Rubber | 4533022-500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 2x | - | 750V | - | - | 450V | - | - | 15.10mm | Yes | - | - | - | No | - | - | - | - | - | - | Like VDE 0293-308 | H07RN-F2X4 | - | No | - | ||
![]() 1032123/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 500m | - | Braid, fine strands | 6 x 2 x 0.50 mm² | 0.50mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032123/500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | - | - | - | - | 13.10mm | Yes | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 6x2x0,5 | - | - | - | ||
![]() 1311505/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 4 mm² | 4mm² | Black | - | No | Polyurethane | 1311505/500 | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | - | 12.90mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 5G4 | - | - | - | ||
![]() 1120731/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 50m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1120731/50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 3x | - | 500V | - | - | 300V | - | - | 5.70mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3X0,75 | - | - | - | ||
![]() 1120752/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 50m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1120752/50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 3G | - | 500V | - | - | 300V | - | - | 6.70mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1,5 | - | - | - | ||
![]() 1119247/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 100m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 G 1 mm² | 1mm² | Black | - | No | PVC | 1119247/100 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 7G | - | 500V | - | - | 300V | - | - | 8mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7G1 BK | - | - | - | ||
![]() 1032108/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 2 x 2 x 0.25 mm² | 0.25mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032108/100 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 4x | - | - | - | - | - | - | - | 6.30mm | Yes | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,25 | - | - | - | ||
![]() 1308004/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308004/100 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | - | - | 5.70mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G0,5 | - | - | - | ||
![]() 1120804/1000 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 1000m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 7 G 2.50 mm² | 2.50mm² | Grey | - | No | PVC | 1120804/1000 | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | - | - | 11.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 7G2,5 | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1308854/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308854/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | - | 300V | - | - | 6.20mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X0,75 | - | - | - | ||
![]() 1120805/1000 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 1000m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 2 x 4 mm² | 4mm² | Grey | - | No | PVC | 1120805/1000 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | - | - | 9.20mm | Yes | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 2X4 | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1119896/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 x 1 mm² | 1mm² | Black | - | No | PVC | 1119896/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | - | 300V | - | - | 6.50mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4X1 BK | - | - | - | ||
![]() 1120742/500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | Black | - | No | PVC | 1120742/500 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 3G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1 | - | - | - | ||
![]() 1032055/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | - | - | 500m | - | Braid, fine strands | 7 x 0.14 mm² | 0.14mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032055/500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 7x | - | 350V | - | - | - | - | - | 4.90mm | Yes | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST C 7x0,14 | - | Yes | - | ||
![]() 7027063-100 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | 100m | - | Braid, finely stranded according to DIN/ISO 6722-4 | 4 x 1 mm² | 1mm² | Black | - | No | PVC | 7027063-100 | PVC | - | - | - | +85°C | - | -40°C | - | 4x | - | 60V | - | - | - | - | - | 6.80mm | Yes | - | - | - | No | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX TRUCK 170 FLRYY 4X1 | - | - | - | ||
![]() 1119404-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Grey | - | No | - | 1119404-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 4G2.5 | - | - | - | ||
![]() 1600203-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Black | - | No | Rubber | 1600203-1 | Rubber mixture EM3 | - | - | 500m | +60°C | +60°C | -25°C | -25°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 7.40mm | No | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F 3G1.5 | - | No | H05RR-F | ||
![]() 16001073-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 6mm² | 6mm² | Black | - | No | Rubber | 16001073-1 | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | -25°C | 4G | - | 750V | 450/750V | - | 450V | - | - | 20mm | No | - | - | Yes | Yes | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F (NCC) | - | No | - | ||
![]() 70002753 Lapp | In Stock | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 3 G 1.50 mm² | 1.50mm² | Black | No | No | Polyurethane | 70002753 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 3G | 1.5 | 750V | - | 750 | 450V | - | 9 | 31mm | - | -25 - 50 | Yes | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | SPIRAL H07BQ-F BLACK 3G1,5/2000 | - | No | - |