- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | RoHS-compliant | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119307-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119307-50 | PVC | - | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 8.90mm | Yes | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G1,5 | - | - | ||
![]() 1119025-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 25 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119025-50 | PVC | - | +80°C | +70°C | -40°C | -15°C | 25G | 500V | - | 300V | Yes | 12.40mm | Yes | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 25G0,5 | - | - | ||
![]() 1136112-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136112-100 | PVC | - | +80°C | +70°C | -40°C | -5°C | 12G | 500V | - | 300V | Yes | 10.90mm | Yes | - | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 12G0,75 | - | - | ||
![]() 1119103-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119103-100 | PVC | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | Yes | 5.70mm | Yes | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G0,75 | - | - | ||
![]() 10019944-500 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 500m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Grey | Yes | - | 10019944-500 | - | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | - | 300V | - | 7.60mm | Yes | - | - | No | - | - | ÖLFLEX CLASSIC 110 H 2X2,5 N | - | - | ||
![]() 1312954-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312954-100 | PUR | - | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | - | 7.20mm | Yes | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4X1,5 | - | - | ||
![]() 1308904/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 1 mm² | 1mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308904/100 | - | - | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | - | 6.50mm | Yes | - | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X1 | - | - | ||
![]() 1119875/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 0.75 mm² | 0.75mm² | Black | No | PVC | 1119875/500 | - | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | - | 9.90mm | Yes | - | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G0,75 BK | - | - | ||
![]() 1119809/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | No | PVC | 1119809/1000 | - | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | - | 5.40mm | Yes | - | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X0,75 BK | - | - | ||
![]() 12070099-1 Lapp | In Stock | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 7 G 1 mm² | 1mm² | Grey | No | PVC | 12070099-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | Yes | 8mm | No | - | Yes | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX® SMART 108 | PVC | - | ||
![]() 21806-1 Lapp | In Stock | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | Sold per metre | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 3 x 1.5mm² | 1.50mm² | Black | Yes | - | 21806-1 | - | 100m | +80°C | +80°C | -50°C | -40°C | 3G | 750V | 450/750V | 450V | No | 9.10mm | No | - | - | Yes | No | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | ÖLFLEX® ROBUST 200 | - | - | ||
![]() 1119207-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1mm² | 1mm² | Grey | No | - | 1119207-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300/500V | 300V | Yes | 8mm | No | - | Yes | Yes | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | ||
![]() 1136752-1 Lapp | In Stock | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 2 x 0.50 mm² | 0.50mm² | Grey | No | - | 1136752-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 2x | 500V | U0/U: 300/500V | 300V | Yes | 5.80mm | No | - | Yes | Yes | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | ||
![]() 12640-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flame-retardant | ÖLFLEX® EB CY | In accordance with VDE-Guideline VDE 0250 | Sold per metre | - | 2 x 0.75 mm² without gn/ge | 0.75mm² | Sky blue | No | PVC | 12640-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | Yes | 6.20mm | No | - | Yes | Yes | - | - | CONTROL CABLE OILFLEX® EB CY 2X0,75 | - | - | ||
![]() 1119807-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 0.75 mm² without gn/ge | 0.75mm² | Grey | No | - | 1119807-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 7x | 500V | 300/500V | 300V | Yes | 7.30mm | No | - | Yes | Yes | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | ||
![]() 1135804-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. No. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 4 x 0.75 mm² without gn/ge | 0.75mm² | Transparent | No | - | 1135804-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | 500V | 300/500V | 300V | Yes | 8.40mm | No | - | Yes | Yes | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | ||
![]() 12345 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | 500 P | According to VDE 0250 | Sold per metre | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 2 x 1 mm² without gn/ge | 1mm² | Orange | Yes | Polyurethane | 12345 | Outer cover/jacket: Polyurethane | 100m | +80°C | +80°C | -50°C | -40°C | 2x | 500V | 300/500V | 300V | - | 7.20mm | No | - | Yes | Yes | - | to VDE 0293 or VDE 0293-308 | DEVICE CABLE OILFLEX® 500 P 2X1 | - | No | ||
![]() 13620-1 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | Orange | No | Polyurethane | 13620-1 | Polyurethane | 500m | +90°C | +90°C | -50°C | -40°C | 2x | 750V | 450/750V | 450V | - | 8.40mm | No | - | Yes | Yes | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | ||
![]() 13610-1 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 2 x 1 mm² without green/yellow | 1mm² | Orange | No | Polyurethane | 13610-1 | Polyurethane | 500m | +90°C | +90°C | -50°C | -40°C | 2x | 500V | 300/500V | 300V | - | 7mm | No | - | Yes | Yes | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | ||
![]() 37142-1 Lapp | In Stock | - | - | 6 | 10 | Halogen-free,Flame-retardant | LiHH | - | Sold per metre | - | 4 x 0.34mm² | 0.34mm² | Pebble grey (RAL 7032) | No | Polymer | 37142-1 | - | 500m | +80°C | +70°C | -30°C | -5°C | 4x | - | - | - | - | 5mm | No | 250V | Yes | Yes | - | - | UNITRONIC® LIHH 4X0,34 | - | No |