- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS | Sold per metre | Suited for cable carriers | Wire ID code | Type | Color | Insulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1135754-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | Transparent | No | PVC | 1135754-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | 300V | - | 7.90mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4X0,5 | - | - | ||
![]() 1135807-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 7 x 0.75 mm² | 0.75mm² | Transparent | No | PVC | 1135807-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7x | 500V | 300V | - | 9.70mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7X0,75 | - | - | ||
![]() 1119206-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 6 G 1 mm² | 1mm² | Grey | No | PVC | 1119206-50 | PVC | +80°C | +70°C | -40°C | -15°C | 6G | 500V | 300V | Yes | 8mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 6G1 | - | - | ||
![]() 10035035-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 10035035-50 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 8.60mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 5G0,5 N | - | Halogen-free special mixture | ||
![]() 10019933-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10019933-100 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 8.30mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 5G1,5 N | - | - | ||
![]() 10035042-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 10035042-50 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | 300V | - | 8mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3X0,75 N | - | Halogen-free special mixture | ||
![]() 1136403-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1136403-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | Yes | 8.90mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3G2,5 | - | - | ||
![]() 10035067-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 100m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035067-100 | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | 300V | - | 8.60mm | Yes | - | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 2X1,5 N | - | Halogen-free special mixture | ||
![]() 1136803-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136803-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | Yes | 6.50mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3X0,75 | - | - | ||
![]() 1136204-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | No | PVC | 1136204-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | Yes | 7.30mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G1 | - | - | ||
![]() 1136805-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136805-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7.70mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,75 | - | - | ||
![]() 1136107-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136107-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.30mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G0,75 | - | - | ||
![]() 1136207-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | No | PVC | 1136207-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.80mm | Yes | Non-Compliant | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G1 | Grey | - | ||
![]() 1123080-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | Yes | - | 1123080-50 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 10.70mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12G1 | - | - | ||
![]() 1123001-500 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 500m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123001-500 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 5.40mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,5 | - | - | ||
![]() 10019967-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | Yes | - | 10019967-100 | - | +80°C | +70°C | -40°C | -30°C | 7G | 500V | 300V | - | 8.10mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 7G1 N | - | - | ||
![]() 1119755-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119755-300 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 6.20mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X0,5 | - | - | ||
![]() 1136805-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136805-50 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7.70mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,75 | - | - | ||
![]() 1123116-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 8 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123116-50 | - | +80°C | +70°C | -40°C | -15°C | 8G | 500V | 300V | - | 10.80mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 8G1,5 | - | - | ||
![]() 1123340-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123340-100 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 9.10mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G2,5 | - | - |