Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Wire ID code

Type

Insulation

Shielded

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

25 G 1 mm²

1mm²

Grey

No

PVC

11023-50

PVC

+70°C

+70°C

-40°C

-5°C

25G

500V

300V

-

18.80mm

Yes

No

Black with white numbers according to VDE 0293

ÖLFLEX 140 25G1

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

50m

Finely stranded

21 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119021-50

PVC

+80°C

+70°C

-40°C

-15°C

21G

500V

300V

Yes

11.70mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 21G0,5

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

50m

Finely stranded

10 G 1.50 mm²

1.50mm²

Grey

No

PVC

1119310-50

PVC

+80°C

+70°C

-40°C

-15°C

10G

500V

300V

Yes

11.60mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 10G1,5

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

200m

Finely stranded

12 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119012-200

PVC

+80°C

+70°C

-40°C

-15°C

12G

500V

300V

Yes

8.90mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 12G0,5

-

-

In Stock

-

-

-

10

Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809 CY

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

4 G 1.50 mm²

1.50mm²

Grey

No

PVC

1026777-100

-

+70°C

+70°C

-40°C

0°C

4G

500V

300V

-

8.40mm

Yes

No

-

ÖLFLEX CHAIN 809 CY 4G1,5

Wire: PVC · Sheath: PVC

Yes

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

200m

Finely stranded

2 x 1.50 mm²

1.50mm²

Grey

No

PVC

1119902-200

PVC

+80°C

+70°C

-40°C

-15°C

2x

500V

300V

Yes

6.30mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 2X1,5

-

-

In Stock

-

-

4

12

Oil-resistant,Cold-resistant,PUR coating,Harmonised

H05BQ-F

H05BQ-F · H07BQ-F/HD22.10

100m

Flexible to VDE 0293, Class 5 / IEC 228 Cl.5

5 G 0.75 mm²

0.75mm²

Orange

No

Polyurethane

136033-100

Polyurethane

+90°C

+90°C

-50°C

-40°C

5G

500V

300V

-

8.50mm

Yes

No

Color after VDE 0293-308

ÖLFLEX® 550 P 2X0.75

-

No

In Stock

-

-

4

15

Flexible,High flexural strength

ÖLFLEX® CLASSIC 100 YELLOW

In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13

100m

Finely stranded

5 G 2.50 mm²

2.50mm²

Yellow

No

PVC

104053-100

PVC

+80°C

+70°C

-40°C

-5°C

5G

750V

450V

No

11.80mm

Yes

No

-

Round

PVC

-

In Stock

-

-

6

20

Shielded

ÖLFLEX® CLASSIC 100 CY

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

7 G 2.50 mm²

2.50mm²

Transparent

No

PVC

35289-50

PVC

+80°C

+70°C

-40°C

-5°C

7G

750V

450V

No

15.90mm

Yes

No

Coloured according to VDE 0293 or VDE 0293-308

Round

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

12 G 0.75 mm²

0.75mm²

Grey

No

PVC

1119112-100

PVC

+80°C

+70°C

-40°C

-15°C

12G

500V

300V

Yes

9.90mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 12G0,75

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

200m

Finely stranded

4 x 0.75 mm²

0.75mm²

Grey

No

PVC

1119804-200

PVC

+80°C

+70°C

-40°C

-15°C

4x

500V

300V

Yes

6.20mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 4X0,75

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

50m

Finely stranded

7 G 2.50 mm²

2.50mm²

Grey

No

PVC

1119407-50

PVC

+80°C

+70°C

-40°C

-15°C

7G

500V

300V

Yes

11.10mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 7G2,5

-

-

In Stock

-

-

6

15

Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant

ÖLFLEX® CLASSIC 110 CH

-

50m

Finely stranded

7 G 1 mm²

1mm²

Grey

Yes

-

10035061-50

-

+80°C

+70°C

-40°C

-30°C

7G

500V

300V

-

10.30mm

Yes

No

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 CH 7G1 N

Halogen-free special mixture

-

In Stock

-

-

6

20

Shielded,Flexible

ÖLFLEX® CLASSIC 110 CY

VDE-Reg. 7030

50m

Finely stranded

25 G 0.50 mm²

0.50mm²

Transparent

No

PVC

1135025-50

PVC

+80°C

+70°C

-40°C

-15°C

25G

500V

300V

-

15.20mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 CY 25G0,5

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

7 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119007-100

PVC

+80°C

+70°C

-40°C

-15°C

7G

500V

300V

Yes

6.70mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 7G0,5

-

-

In Stock

-

-

4

15

for underground installation,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC BLACK 110

In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756.

100m

Finely stranded

2 x 2.50 mm²

2.50mm²

Black

No

PVC

1120339-100

PVC

+80°C

+70°C

-40°C

-5°C

2x

1000V

600V

-

10.80mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X2,5

PVC

-

In Stock

-

-

4

15

Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant

ÖLFLEX® CLASSIC 110 H

-

50m

Finely stranded

12 G 2.50 mm²

2.50mm²

Grey

Yes

-

10019949-50

-

+80°C

+70°C

-40°C

-30°C

12G

500V

300V

-

15.10mm

Yes

No

-

ÖLFLEX CLASSIC 110 H 12G2,5 N

-

-

In Stock

-

-

4

15

for underground installation,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC BLACK 110

In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756.

50m

Finely stranded

3 x 1 mm²

1mm²

Black

No

PVC

1120268-50

PVC

+80°C

+70°C

-40°C

-5°C

3x

1000V

600V

-

9mm

Yes

No

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 3X1

PVC

-

In Stock

-

-

-

10

Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809 CY

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

3 G 0.75 mm²

0.75mm²

Grey

No

PVC

1026760-100

-

+70°C

+70°C

-40°C

0°C

3G

500V

300V

-

6.60mm

Yes

No

-

ÖLFLEX CHAIN 809 CY 3G0,75

Wire: PVC · Sheath: PVC

Yes

In Stock

-

-

4

15

for underground installation,Cold-resistant,High flexural strength,UV-resistant

ÖLFLEX® CLASSIC 100 BK POWER

-

100m

Cu, bare copper, fine strands

3 G 2.50 mm²

2.50mm²

Black

No

PVC

1120469-100

PVC

+80°C

+70°C

-40°C

-30°C

3G

1000V

600V

-

11.30mm

Yes

No

Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code

ÖLFLEX CLASSIC 100 BK 0,6/1 KV 3G2,5

PVC

-