- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10035059-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 100m | Finely stranded | 4 x 1 mm² | 1mm² | Grey | Yes | - | 10035059-100 | - | +80°C | +70°C | -40°C | -30°C | 4x | 500V | 300V | - | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 4X1 N | Halogen-free special mixture | ||
![]() 11223-150 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | 150m | Finely stranded | 9 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 11223-150 | PVC | +70°C | +70°C | -40°C | -5°C | 9G | 500V | 300V | Yes | 10.50mm | Yes | No | No | Black with white numbers according to VDE 0293 | ÖLFLEX 191 9G0,75 | - | ||
![]() 1119104-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119104-300 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | Yes | 6.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,75 | - | ||
![]() 127643-100 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Yellow | Yes | - | 127643-100 | - | - | - | - | - | 4G | 750V | 450V | - | 12mm | Yes | No | - | - | ÖLFLEX 540 CP 4G1,5 | - | ||
![]() 1120266-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 50m | Finely stranded | 2 x 1 mm² | 1mm² | Black | No | PVC | 1120266-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 1000V | 600V | - | 8.60mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X1 | PVC | ||
![]() 10019947-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 10019947-100 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 10.10mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 5G2,5 N | - | ||
![]() 1119203-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | No | PVC | 1119203-200 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | Yes | 6mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1 | - | ||
![]() 1119125-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 25 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119125-50 | PVC | +80°C | +70°C | -40°C | -15°C | 25G | 500V | 300V | Yes | 13.80mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 25G0,75 | - | ||
![]() 1125304-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey,Transparent | No | PVC | 1125304-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | - | 10.20mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 4G1,5 | - | ||
![]() 1136755-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136755-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,5 | - | ||
![]() 19710-50 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 110 ORANGE | - | 50m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Orange | No | PVC | 19710-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | - | 6.30mm | Yes | No | - | Orange wires with black numbers | ÖLFLEX CLASSIC 110 ORANGE 2X1,5 | PVC | ||
![]() 1123084-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 18 G 1 mm² | 1mm² | Grey | Yes | - | 1123084-50 | - | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | - | 12.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 18G1 | - | ||
![]() 1135404-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 1135404-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 11.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4G2,5 | - | ||
![]() 10019970-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 14 G 1 mm² | 1mm² | Grey | Yes | - | 10019970-50 | - | +80°C | +70°C | -40°C | -30°C | 14G | 500V | 300V | - | 11.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 14G1 N | - | ||
![]() 1123142-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123142-100 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 9mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G2,5 | - | ||
![]() 10019972-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 25 G 1 mm² | 1mm² | Grey | Yes | - | 10019972-50 | - | +80°C | +70°C | -40°C | -30°C | 25G | 500V | 300V | - | 15mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 25G1 N | - | ||
![]() 1123038-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123038-50 | - | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 6.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5X0,75 | - | ||
![]() 1123072-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | Yes | - | 1123072-50 | - | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 7.30mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5X1 | - | ||
![]() 10019902-500 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 500m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 10019902-500 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | 300V | - | 5.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 3X0,5 N | - | ||
![]() 1119952-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119952-50 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | Yes | 7.50mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X2,5 | - |