- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Max Supply Voltage | Connector Support Type | Halogen Free | Insulation | Shielded | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30916-1 Lapp | In Stock | - | - | - | 26 | 4 | 7.5 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Cold-resistant,Suitable for drag chains,High flexural strength | UNITRONIC® FD CP (TP) PLUS UL 3X2X20AWG | CMX (UL/CSA) | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295 Cl. 6 | 10 x 2 x 14mm² | 0.14mm² | Grey | - | No | - | Polyurethane | - | 30916-1 | - | - | - | - | 100m | +80°C | +80°C | -40°C | -40°C | 20x | - | - | - | - | - | - | - | 10mm | No | - | 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® FD CP (TP) PLUS UL 3X2X20AWG | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 26270-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® FD CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 3 x 2.5mm² | 2.50mm² | Grey | - | No | - | PVC | - | 26270-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | 0°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 11.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 CY | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 26119-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Grey | - | No | - | - | - | 26119-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® -FD CLASSIC 810 2x0.75 | - | - | - | - | - | - | - | - | No | - | ||
![]() 15500023-1 Lapp | In Stock | - | - | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | - | - | Sold per metre | - | - | 4 x 1.5mm² | 1.50mm² | Black | - | No | - | PVC | - | 15500023-1 | - | - | - | - | 500m | +70°C | +50°C | -40°C | -5°C | 4x | - | 1000V | U<sub>0</sub>/U: 600/1000V | - | 600V | - | - | 13mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Like VDE 0293-308 | NYY-J | - | - | - | - | - | - | - | - | No | - | ||
![]() 100234-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 0.75mm² | 0.75mm² | Grey | - | No | - | PVC | - | 100234-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | U0/U 300 500 MLV | - | 300V | No | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 4 x 0.75 mm² | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 73220208 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRALDATA3X0.14 | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 3 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220208 | 73220208 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3x | 0.14 | 250V | - | 50 | 50 | - | 4.3 | 18mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.06 | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | UNITRONIC® SPIRAL DATA | - | - | - | unknown | - | WIRE AND CABLE | - | - | Yes | - | ||
![]() 16000063-1 Lapp | In Stock | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | Sold per metre | - | - | 5 x 2.5mm² | 2.50mm² | Grey | - | No | - | PVC | - | 16000063-1 | - | - | - | - | 500m | +70°C | +60°C | -40°C | +5°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 12.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | NYM-J | - | - | - | - | - | - | - | - | No | - | ||
![]() 1119220-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 20 x 1.0 mmmm² | 1mm² | Grey | - | No | - | - | - | 1119220-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 20G | - | 500V | 300/500V | - | 300V | Yes | - | 13.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | CTRL. CABLE OILFLEX® CLASSIC 110 20G1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220218 Lapp | In Stock | - | - | Cable | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRALDATA5X0.14 | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 5 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220218 | 73220218 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5x | 0.14 | 250V | - | 50 | 50 | - | 4.8 | 20mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.05 | Compliant | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | Unitronic® SPIRAL DATA | -5 °C | Black | Shielded | unknown | 250 V | WIRE AND CABLE | Not Halogen Free | - | Yes | Shielded | ||
![]() 26131-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 3 x 1mm² | 1mm² | Grey | - | No | - | - | - | 26131-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® -FD CLASSIC 810 3G1.0 | - | - | - | - | - | - | - | - | No | - | ||
![]() 70002726 Lapp | 29 |
| - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 414P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | No | No | - | Polyurethane | - | 70002726 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.5 | 7.30mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | - | - | No | - | ||
![]() 71220134 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220134 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 4G | 1 | 500V | - | 500 | 300V | - | 8.2 | 30mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 4500mm | 5000 | 1500mm | 1500 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | -30 °C | Yellow | Unshielded | - | - | - | Halogen Free | - | No | - | ||
![]() 16000013 Lapp | In Stock | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | Sold per metre | - | - | 4 x 1.5mm² | 1.50mm² | Grey | - | No | - | PVC | - | 16000013 | - | - | - | - | 500m | +70°C | +60°C | -40°C | +5°C | 4G | - | 500V | 300/500V | - | 300V | - | - | 9.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | NYM-J | - | - | - | - | - | - | - | - | No | - | ||
![]() 26130-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 2 x 1 mm² without green/yellow | 1mm² | Grey | - | No | - | - | - | 26130-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | 0°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | OILFLEX® FD CLASSIC 810 2X1 | - | - | - | - | - | - | - | - | No | - | ||
![]() 26134-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 7 x 1mm² | 1mm² | Grey | - | No | - | - | - | 26134-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 7G | - | 500V | 300/500V | - | 300V | - | - | 10.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 7G1.0 | - | - | - | - | - | - | - | - | No | - | ||
![]() 1119853-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1.0 mm² w/o gn/ge | 1mm² | Grey | - | No | - | - | - | 1119853-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 3 x 1 mm² | - | - | - | - | - | - | - | - | - | - | ||
![]() 00100433 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1mm² | 1mm² | Grey | - | No | - | PVC | - | 00100433 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | - | 500V | U0/U 300 500 MLV | - | 300V | No | - | 7.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 4 x 1 mm² | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 71220164 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 564P | VDE-Reg.-No: 6584-450/750 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 2.5 mmmm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220164 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 5G | 2.5 | 750V | 450/750V | 750 | 450V | - | 13.4 | 51mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 2000mm | 2000 | 700mm | 700 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540P | -30 °C | Yellow | Unshielded | - | - | - | Halogen Free | - | No | - | ||
![]() 46007-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 2 x 1 mmmm² | 1mm² | Red,Brown | - | Yes | - | Silicone | - | 46007-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | SINGLE WIRE OILFLEX® HEAT 180 SIHF 2X1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220140 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220140 | 73220140 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 7G | 1 | 500V | - | 500 | 300V | - | 10.9 | 40mm | - | Active | - | -30 - 50 | Yes | 5.04 | - | Yes | - | 2000mm | 2000 | 700mm | 700 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | - |