- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Jacket Material | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Wire Gauge | Halogen Free | Insulation | Shielded | Outside Diameter | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100883-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Grey | - | No | PVC | - | 100883-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | 750V | U0/U: 450/750 | - | 450V | No | - | 10.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 4 x 2.5 mm² | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | - | ||
![]() 1312107-1 Lapp | In Stock | - | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P 2X1 | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | - | No | Polyurethane | - | 1312107-1 | - | - | - | 300m | +85°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 7.30mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 400 P 2X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15305-1 Lapp | In Stock | - | - | - | - | 16 | 4 | 12 | Flame-retardant,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 QUATTRO | H05VV5-F HAR · HD21.13 · UL-AWM Style 2587+21098 · CSA-AWM I A/BII A/B | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | No | PVC | - | 15305-1 | - | - | - | 300m | +90°C | +90°C | - | -40°C | -5°C | - | 5G | - | 500V | according to HAR: 300/500 V, according to UL+CSA: 600V | - | 300V | Yes | - | 9.80mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® 150 QUATTRO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124653-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 5 x 1.5mm² | 1.50mm² | Yellow | - | Yes | Polyurethane | - | 124653-1 | Hydrolysis resistant one PUR-MIXTURE | - | - | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 5G | - | 500V | - | - | 300V | - | - | 10.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 73220239 Lapp | 21 | - | - | - | Bare Copper | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 18 x 0.14 mm² | 0.14mm² | Black | No | No | Polyurethane | PU | 73220239 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 18x | 0.14 | 250V | - | 50 | 50 | - | 8 | 29mm | - | (not for heavy current applications) 250V | -5 - 50 | No | - | Yes | - | 2000mm | 2000 | 500mm | 500 | CE | - | - | 350 V | DIN 47100 | UNITRONIC | UNITRONIC® SPIRAL DATA | - | - | - | 26AWG | - | - | Yes | - | 18 | 18 | 7.8mm | 500mm | 0.5m | ||
![]() 0034803-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 1mm² | 1mm² | Grey | - | No | PVC | - | 0034803-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.80mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY 3x1.0 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 2210703-1 Lapp | In Stock | - | - | - | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | Sold per metre | - | Plain copper | 50mm² | 50mm² | Black | - | No | Rubber | - | 2210703-1 | Mixture EMV5 | - | - | 300m | +85°C | +85°C | - | -40°C | -25°C | - | 1x | - | 100V | 100/100V | - | 100V | - | - | 16.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | H01N2-D | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 1119505-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 4.0mm² | 4.0mm² | Grey | - | No | - | - | 1119505-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 12.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 5G4.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210701-1 Lapp | In Stock | - | - | - | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | Sold per metre | - | Plain copper | 25mm² | 25mm² | Black | - | No | Rubber | - | 2210701-1 | Mixture EMV5 | - | - | 300m | +85°C | +85°C | - | -40°C | -25°C | - | 1x | - | 100V | 100/100V | - | 100V | - | - | 12.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | H01N2-D | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 46512-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1.50 mm² | 1.50mm² | Black | - | Yes | Silicone | - | 46512-1 | Sheath: notch-resistant to EWKF Silicon-base | - | - | 300m | +180°C | - | - | -50°C | - | - | 3x | - | 500V | - | - | 300V | - | - | 8.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66204-1 Lapp | In Stock | - | - | - | - | 26 | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) UL/CSA DIN | In accordance with VDE 0812. | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.14mm² | 0.14mm² | Dark grey | - | No | PVC | - | 66204-1 | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 8x | - | - | - | - | - | - | - | 6.50mm | No | (not for heavy current applications) 250V | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 22408-1 Lapp | In Stock | - | - | - | - | 26 | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | Sold per metre | - | 7-strand | 8 x 0.14mm² | 0.14mm² | Grey | - | No | PVC | - | 22408-1 | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 8x | - | - | 300V | - | - | - | - | 5.10mm | No | 250 V (not for heavy current applications) | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY UL/CSA DIN | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 0034605-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 5 x 5mm² | 0.50mm² | Grey | - | No | PVC | - | 0034605-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 28307-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | PVC | - | 28307-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 7X0.25 | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 70002699 Lapp | 29 |
| - | - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | Polyurethane | - | 70002699 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | -5 - 50 | Yes | - | Yes | - | 1500mm | 1250 | 500mm | 500 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | No | - | 5 | 30 | 8.1mm | 500mm | 0.5m | ||
![]() 1119115-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 15 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | 1119115-1 | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 15G | - | 500V | 300/500V | - | 300V | Yes | - | 10.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 15G0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28520-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 20 x 5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | PVC | - | 28520-1 | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 70002629 Lapp | In Stock | - | - | Cable | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | SPIRAL400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 3 x 0.75mm² | 0.75mm² | Grey | - | No | Polyurethane | - | 70002629 | Polyurethane | - | - | - | +50°C | +50°C | - | -5°C | -5°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 5.70mm | - | - | - | - | Compliant | Yes | - | 3000mm | - | 1000mm | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400P | -5 °C | Grey | Unshielded | - | Not Halogen Free | - | No | 5.7 mm | - | - | - | - | - | ||
![]() 34063-1 Lapp | In Stock | - | - | - | - | - | 10 | 20 | Shielded,Flame-retardant | Li2YCYPIMF | According to VDE 0812 | - | - | Sold per metre | - | 7-wired cord as per VDE 0881 | 5 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | - | 34063-1 | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 10x | - | - | - | - | - | - | - | 11.8mm | No | 250 V (not for heavy current applications) | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® Li2YCY PIMF | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 21914-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 1mm² | 1mm² | Black | - | Yes | - | - | 21914-1 | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6.10mm | No | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 | - | - | - | - | - | - | - | - | - | - | - | - | - |