- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119304-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Grey | - | No | - | 1119304-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 7.20mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | UNITRONIC® CLASSIC 110 | - | - | ||
![]() 28216-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 16 x 14mm² | 0.14mm² | Pebble grey (RAL 7032) | - | No | PVC | 28216-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYY | - | No | ||
![]() 73222345 Lapp | In Stock | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 3 x 1.5mm² | 1.50mm² | Black | - | No | PVC | 73222345 | PVC | - | - | - | +50°C | +50°C | -30°C | +5°C | 3G | - | 500V | 300V | - | 300V | - | - | 8.10mm | - | (not for heavy current applications) 350V | - | - | Yes | - | 1500mm | - | 500mm | - | - | DIN 47100 | H05VV-F | - | No | ||
![]() 0034812-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x 1mm² | 1mm² | Grey | - | No | PVC | 0034812-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.40mm | No | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYCY 12X1 | - | Yes | ||
![]() 1136107-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 7 x 0.75mm² | 0.75mm² | Grey | - | No | - | 1136107-1 | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 7G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 8.30mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | ||
![]() 1119310-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 10 x 1.5mm² | 1.50mm² | Grey | - | No | - | 1119310-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 10G | - | 500V | 300/500V | - | 300V | Yes | - | 11.60mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | ||
![]() 1119014-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 14 x 5mm² | 0.50mm² | Grey | - | No | - | 1119014-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 14G | - | 500V | 300/500V | - | 300V | Yes | - | 9.50mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | ||
![]() 10019911-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,Flame-retardant,UV-resistant | CLASSIC 110 H | - | - | - | Sold per metre | - | - | 3 x 0.75mm² | 0.75mm² | Grey (RAL 7001) | - | No | - | 10019911-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -30°C | 3x | - | 500V | UO/U: 300/500V | - | 300V | Yes | - | 6mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | ÖLFLEX® CLASSIC 110 CY 3G0.75 | - | - | ||
![]() 10019961-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,Flame-retardant,UV-resistant | CLASSIC 110 H | - | - | - | Sold per metre | - | - | 3 x 1mm² | 1mm² | Grey (RAL 7001) | - | No | - | 10019961-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -30°C | 3x | - | 500V | UO/U: 300/500V | - | 300V | Yes | - | 6.20mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | ÖLFLEX® CLASSIC 110 H 3G1 | - | - | ||
![]() 469023-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 H05SS-F EWKF 2X1 | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 0.75mm² | 0.75mm² | Black | - | Yes | Silicone | 469023-1 | - | - | - | 300m | +180°C | - | -50°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 7.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 H05SS-F EWKF 2X1 | - | - | ||
![]() 11137-1 Lapp | In Stock | - | - | 16 | 4 | 15 | Oil-resistant | ÖLFLEX 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | - | - | Sold per metre | - | Fine-wired strands made of blank copper wires | 3 x 1.5mm² | 1.50mm² | Grey | - | No | PVC | 11137-1 | PVC | - | - | 300m | +90°C | +90°C | -40°C | -5°C | 3G | - | 500V | HAR U0/U: 300/500 V<br>UL/CSA: 600V | - | 300V | Yes | - | 7.30mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black with white numbers according to VDE 0293 | ÖLFLEX® 191 | - | - | ||
![]() 0010001 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.5mm² | 0.50mm² | Grey | - | No | PVC | 0010001 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | U0/U: 300/500V | - | 300V | No | - | 5.70mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | ÖLFLEX® CLASSIC 110 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1600119-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 4mm² | 4mm² | Black | - | No | Rubber | 1600119-1 | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | -25°C | 3G | - | 750V | 450/750V | - | 450V | - | - | 16.20mm | No | - | - | - | Yes | Yes | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F 3G4 | - | No | ||
![]() 70002636 Lapp | 21 |
| - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 405 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 x 0.75mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002636 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | 6.4 | 6.20mm | - | - | -5 - 50 | Yes | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P 4G0,75/1500 | - | No | ||
![]() 1135904-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 4 x 1.5 mm² without gn/ge | 1.50mm² | Transparent | - | No | - | 1135904-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 4x | - | 500V | 300/500V | - | 300V | Yes | - | 9.60mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | ||
![]() 35221-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1mm² | 1mm² | Transparent | - | No | - | 35221-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | No | - | 8.20mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® CLASSIC 100 CY | - | - | ||
![]() 1135852-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 2 x 1 mm² without green/yellow | 1mm² | Transparent | - | No | - | 1135852-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 7.90mm | No | - | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 CY 2X1 | - | - | ||
![]() 10019856-500 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 500m | - | Finely stranded | 4 G 35 mm² | 35mm² | Grey | - | Yes | - | 10019856-500 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 4G | - | 500V | - | - | 300V | - | - | 26.60mm | Yes | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 4G35 | - | - | ||
![]() 1312903-500 Lapp | In Stock | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 3 x 1 mm² | 1mm² | Grey | - | No | Polyurethane | 1312903-500 | - | - | - | - | +85°C | +70°C | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | - | - | 6mm | Yes | - | - | - | - | No | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3X1 | - | - | ||
![]() 1062903-100 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,UV-resistant | ÖLFLEX® CHAIN 809 SC | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 10 mm² | 10mm² | Black | - | No | PVC | 1062903-100 | - | - | - | - | +70°C | +70°C | -40°C | 0°C | 1x | - | 1000V | - | - | 600V | - | - | 9mm | Yes | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CHAIN 809SC 1X10 | - | No |