- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10046-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | No | PVC | 10046-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 8mm | Yes | No | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 10068-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 10068-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 8.90mm | Yes | No | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1600003-500 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 500m | - | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1600003-500 | - | +70°C | +60°C | -40°C | +5°C | 7G | 500V | 300/500V | 300V | - | 11.60mm | Yes | No | - | - | NYM-J 7G1,5 | - | No | ||
![]() 1026756-100 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1026756-100 | - | +70°C | +70°C | -40°C | 0°C | 12G | 500V | - | 300V | - | 10mm | Yes | No | - | - | ÖLFLEX CHAIN 809 CY 12G0,5 | Wire: PVC · Sheath: PVC | Yes | ||
![]() 15704-150 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 150m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | Yes | PVC | 15704-150 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150CY QUATTRO 4G1 | - | - | ||
![]() 15304-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 150m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 15304-150 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 9mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 4G1,5 | PVC | - | ||
![]() 100893-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 100893-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 750V | - | 450V | - | 11.80mm | Yes | No | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 1119304-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119304-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 7.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G1,5 | - | - | ||
![]() 1119904-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119904-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | Yes | 7.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X1,5 | - | - | ||
![]() 1119105-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119105-300 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | Yes | 6.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G0,75 | - | - | ||
![]() 35731-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 35731-100 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 12mm | Yes | No | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G1,5 | - | - | ||
![]() 1119307-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 25m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119307-25 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 8.90mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G1,5 | - | - | ||
![]() 1119807-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 7 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119807-100 | PVC | +80°C | +70°C | -40°C | -15°C | 7x | 500V | - | 300V | Yes | 7.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7X0,75 | - | - | ||
![]() 1120366-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 50m | Finely stranded | 4 G 6 mm² | 6mm² | Black | No | PVC | 1120366-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 1000V | - | 600V | - | 15.10mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 4G6 | PVC | - | ||
![]() 1026719-50 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | Grey | No | PVC | 1026719-50 | - | +70°C | +70°C | -40°C | 0°C | 5G | 500V | - | 300V | - | 7.50mm | Yes | No | - | - | ÖLFLEX CHAIN 809 5G1,0 | Wire: PVC · Sheath: PVC | - | ||
![]() 10035074-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 18 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035074-50 | - | +80°C | +70°C | -40°C | -30°C | 18G | 500V | - | 300V | - | 17.40mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 18G1,5 N | Halogen-free special mixture | - | ||
![]() 10035059-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 100m | Finely stranded | 4 x 1 mm² | 1mm² | Grey | Yes | - | 10035059-100 | - | +80°C | +70°C | -40°C | -30°C | 4x | 500V | - | 300V | - | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 4X1 N | Halogen-free special mixture | - | ||
![]() 11223-150 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | 150m | Finely stranded | 9 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 11223-150 | PVC | +70°C | +70°C | -40°C | -5°C | 9G | 500V | - | 300V | Yes | 10.50mm | Yes | No | No | Black with white numbers according to VDE 0293 | ÖLFLEX 191 9G0,75 | - | - | ||
![]() 1119104-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119104-300 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 6.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,75 | - | - | ||
![]() 127643-100 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Yellow | Yes | - | 127643-100 | - | - | - | - | - | 4G | 750V | - | 450V | - | 12mm | Yes | No | - | - | ÖLFLEX 540 CP 4G1,5 | - | - |