- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Connections | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating capacity | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wave impedance | Wire ID code | Series | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Insulation resistance | Connector Support Type | Insulation | Shielded | Temperature range | Rated Voltage | Number of Cores | Bend radius | Outer Diameter | Test voltage | Cross Section Area | Coil Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 136123-1 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | 550 P | H05BQ-F · H07BQ-F/HD22.10 | - | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | - | 4 x 1mm² | 1mm² | Orange | - | No | - | Polyurethane | - | - | - | 136123-1 | - | Polyurethane | - | - | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | - | - | - | 8.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Color after VDE 0293-308 | - | - | ÖLFLEX® 550 P 2X0.75 | - | - | - | - | - | - | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | - | 3000V | - | - | - | - | ||
![]() 4571125 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | - | 25mm² | 25mm² | - | - | No | - | - | - | - | - | 4571125 | - | - | - | - | - | +40°C | +40°C | - | -30°C | -30°C | - | 1x | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | -30 - +40°C | - | - | - | - | 2500V | - | - | - | 300mm | ||
![]() 4571134 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | - | 25mm² | 25mm² | - | - | No | - | - | - | - | - | 4571134 | - | - | - | - | - | +40°C | +40°C | - | -30°C | -30°C | - | 1x | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | -30 - +40°C | - | - | - | - | 2500V | - | - | - | 200mm | ||
![]() 1314003-1 Lapp | In Stock | - | - | - | - | 6 | 20 | PUR coating,Halogen-free,Shielded | 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | - | Sold per metre | - | Flexible to VDE 0295, Class 5/IEC 60,228 CI. 5 | - | 4 x 0.5mm² | 0.50mm² | Grey | - | Yes | - | - | - | - | - | 1314003-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | U<sub>0</sub>/U IEC: 300/500V | - | 300V | Yes | - | - | - | - | 7mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black cores with white Numbers per VDE 0293 | - | - | ÖLFLEX® 415 CP 4G0.5 | - | - | - | - | - | > 20 GΩ x cm | - | - | - | Moves: -5 - +70 ° C · Fixed installation: -40 - +80°C | - | - | For flexible Application: 20 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | A/A: 4000 V<br>A/S: 2000V | - | - | - | - | ||
![]() 12421-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flame-retardant | ÖLFLEX® EB | Based on: VDE-Provision: VDE 0250 (NYM) | - | - | - | Sold per metre | - | - | - | 3 x 0.75 mm² without gn/ge | 0.75mm² | Sky blue | - | No | - | PVC | - | - | - | 12421-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | 500V | - | - | 300V | Yes | - | - | - | - | 5.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | CONTROL CABLE OILFLEX® EB 3X0,75 | - | - | - | - | - | - | - | - | - | when fixed -40 to +80 ºC,°C | - | - | - | - | 2000V | - | - | - | - | ||
![]() 37152-1 Lapp | In Stock | - | - | - | - | 6 | 10 | Halogen-free,Flame-retardant | LiHH | - | - | - | - | Sold per metre | - | - | - | 4 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | - | Polymer | - | - | - | 37152-1 | - | - | - | - | 500m | +80°C | +70°C | - | -30°C | -5°C | - | 4x | - | - | - | - | - | - | - | - | - | - | 5.80mm | No | - | 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | UNITRONIC® LiHH 4x0.5 | - | - | - | - | - | - | - | - | No | -30 - +70°C | - | - | Flexing: 10 x outer Ø | - | 1200V | - | - | - | - | ||
![]() 73220202 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | - | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | - | 2 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | - | - | Lapp Group | 73220202 | 73220202 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 2x | 0.14 | 250V | - | 50 | 50 | - | - | - | - | 4.1 | 15mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.05 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | - | DIN 47100 | - | - | CONTROL CABLE OILFLEX® SPIRAL DATA 2X0,14 | - | - | - | unknown | - | - | WIRE AND CABLE | - | Yes | When fixed : -5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 7038864-1 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,PUR coating | UNITRONIC® SENSOR FD Li9Y11Y | AWM UL Style 20549 | - | - | - | Sold per metre | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | 3 x 34mm² | 0.34mm² | Black | - | No | - | - | - | - | - | 7038864-1 | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | 500m | +80°C | +80°C | - | -40°C | -25°C | - | 3x | - | - | - | - | - | - | - | - | - | - | 4.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | 1 = brown, 2 = blue, 3 = black | - | - | UNITRONIC® SENSOR FD UL-LI9Y11Y | - | - | - | - | - | - | - | Wires: modified polypropylene (PP) · Outer sheath: halogen-free polyurethane (PUR), matt | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220109 Lapp | 22 |
| - | Tinned Copper | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 542 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | - | 2 x 0.75 mm² without gn/ge | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | - | - | 73220109 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -30°C | -30°C | -30°C | 2x | 0.75 | 500V | 300/500V | 500 | 300V | - | - | - | - | 6.6 | 23mm | - | - | - | -30 - 50 | No | - | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | CE | - | - | 500 V | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX | - | ÖLFLEX® SPIRAL 540 P 2X0.75 | - | - | - | - | - | - | - | - | No | moves: -30 - +50°C | - | 2 | - | 6.3mm | - | - | 1000mm | - | 1m | ||
![]() 2170266-1 Lapp | In Stock | - | - | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | - | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 1 x 2 x 0.5mm² | 0.50mm² | Violet | - | Yes | - | PVC | - | - | - | 2170266-1 | - | - | - | - | 300m | +75°C | +70°C | - | -40°C | -30°C | - | 2x | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | - | - | 7.50mm | No | - | (not for heavy current applications) 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | 120Ω | - | - | - | UNITRONIC® BUS CAN | - | - | - | - | - | - | - | PVC | No | Fixed: -40 - +75 °C, active : -30 - +70°C | - | - | 15 x external dia. for wide range of applications, 8 x external dia. when permanently installed | - | Ader/Ader: 1500V | - | - | - | - | ||
![]() 70002671 Lapp | 2634 |
| - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | - | 12 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | - | - | 70002671 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 12G | 1 | 500V | 300/500V | 500 | 300V | - | - | - | - | 10.9 | 10.50mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 70002690 Lapp | 8 |
| - | BARE COPPER | CE | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | - | 3 x 1.5 mmmm² | 1.50mm² | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002690 | 70002690 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 3G | 1.5 | 500V | 300/500V | 500 | 300V | - | - | 50 °C | 5 °C | 6.9 | 6.70mm | - | Active | - | -5 - 50 | Yes | 5.23 | Yes | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | EAR99 | ÖLFLEX® SPIRAL 400 P | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 3 | - | WIRE AND CABLE | - | No | Moved: +5 - +50°C | 300 V | - | - | - | - | 1.5 mm2 | - | 6.7 mm | - | ||
![]() 28318-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 18 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | - | - | 28318-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 18x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | - | 8.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | - | UNITRONIC® LiYY | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | - | - | - | ||
![]() 1136203-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | - | 3 x 1mm² | 1mm² | Grey | - | No | - | - | - | - | - | 1136203-1 | - | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | - | - | - | 6.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white number printing (VDE 0293) | - | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | - | A/A 4000 V A/S 2000V | - | - | - | - | ||
![]() 1136304-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | - | 4 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | - | - | 1136304-1 | - | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | - | - | - | 8.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white number printing (VDE 0293) | - | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | - | A/A 4000 V A/S 2000V | - | - | - | - | ||
![]() 162052-1 Lapp | In Stock | - | - | - | - | 12 | - | - | NI-CR/NI type K 2x0.22 PVC-PVC-C-PVC | Referring to: boundry deviation according to DIN 42714 of class 2 | - | - | - | Sold per metre | - | 7 x 0.20 mm | - | 2 x 0.22mm² | 0.22mm² | Green,Red | - | No | - | PVC | - | - | - | 162052-1 | - | Nickel - Chrome -Nickel | - | - | 300m | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | - | - | 5.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NI-CR/NI type K 2x0.22 PVC-PVC-C-PVC | - | - | - | - | - | - | - | - | - | -5 - +70°C | - | - | (without metal braiding) 12 x wire -Ø<br>(with metal braiding) 15 x wire-Ø | - | - | - | - | - | - | ||
![]() 91320-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | HEAT 260 MC PTFE | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | - | 3 x 2.5mm² | 2.50mm² | Black | - | No | - | Polytetrafluoroethylene (PTFE) | - | - | - | 91320-1 | - | - | - | - | 100m | +260°C | - | - | -190°C | - | - | 3G | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | - | - | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293-308 | - | - | ÖLFLEX® HEAT 260 MC PTFE 3G2.5 | - | - | - | - | - | > 1 TΩ x cm | - | - | - | -190 - +260 °C, short term: +300°C | - | - | For flexible use: 15 x external Ø. when laid fixed: 4 x external Ø. | - | 3400V | - | - | - | - | ||
![]() 4571128 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | - | 25mm² | 25mm² | - | - | No | - | - | - | - | - | 4571128 | - | - | - | - | - | +70°C | +70°C | - | -5°C | -5°C | - | 1x | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | EB flat with sleeve 25 mm ² M8 | - | - | - | - | - | - | - | - | - | -5 - +70°C | - | - | - | - | 2500V | - | - | - | 200mm | ||
![]() 123483-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | - | - | - | Sold per metre | - | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | - | 5 x 1mm² | 1mm² | Orange | - | Yes | - | Polyurethane | - | - | - | 123483-1 | - | Outer cover/jacket: Polyurethane | - | - | 100m | +80°C | +80°C | - | -50°C | -40°C | - | 5x | - | 500V | 300/500V | - | 300V | - | - | - | - | - | 9.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | - | ÖLFLEX® 500 P 5G1 NCC | - | - | - | - | - | - | - | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | - | - | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | - | 3000V | - | - | - | - | ||
![]() 70002667 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | - | 7 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | - | - | 70002667 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 7G | 1 | 500V | 300/500V | 500 | 300V | - | - | - | - | 8.2 | 8mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 2500mm | 2500 | 1000mm | 1000 | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | - | - |