- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Twisted pair cabling (part 1) | Wave impedance | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1026769/500 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 G 1 mm² | 1mm² | Grey | - | No | PVC | 1026769/500 | - | - | - | - | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | 300V | - | - | 7.50mm | Yes | - | - | - | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | Wire: PVC · Sheath: PVC | Yes | ||
![]() 1026549/100 Lapp | In Stock | - | - | 3 | 7.5 | UV-resistant,Suitable for drag chains,Oil-resistant,highly flexible,Halogen-free,Shielded,Flame-retardant,PUR coating,Cold-resistant | ÖLFLEX® CHAIN 90 CP | - | - | - | 100m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 1 x 4 mm² | 4mm² | Black | - | Yes | Polyurethane | 1026549/100 | - | - | - | - | +80°C | +80°C | -50°C | -35°C | 1x | - | 1000V | - | 600V | - | - | 7.90mm | Yes | - | - | - | No | - | - | - | - | - | - | Black | 1026549/100 | - | Yes | ||
![]() 7038903/100 Lapp | In Stock | - | - | - | - | UV-resistant | UNITRONIC® SENSOR LifYY A | UL | - | - | 100m | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | 3 x 0.25 mm² | 0.25mm² | Black | - | No | - | 7038903/100 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | - | +80°C | +80°C | -30°C | -10°C | 3x | - | - | - | - | - | - | 4.30mm | Yes | - | - | - | No | - | - | - | - | - | - | - | 7038903/100 | - | No | ||
![]() 73220254 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 4 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220254 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 4x | 0.25 | 250V | 50 | 50 | - | 5.6 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | Yes | ||
![]() 73220265 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 7 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220265 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 7x | 0.25 | 250V | 50 | 50 | - | 7.3 | 26mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | Yes | ||
![]() 73220318 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220318 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 5x | 0.14 | 250V | 50 | 50 | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220316 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220316 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 5x | 0.14 | 250V | 50 | 50 | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | 73220316 | - | No | ||
![]() 73220321 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220321 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 6x | 0.14 | 250V | 50 | 50 | - | 4.8 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220324 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220324 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 6x | 0.14 | 250V | 50 | 50 | - | 4.8 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220341 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 2 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220341 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 2x | 0.25 | 250V | 50 | 50 | - | 4.3 | 18mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | 73220341 | - | No | ||
![]() 73220347 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220347 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 3x | 0.25 | 250V | 50 | 50 | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | 73220347 | - | No | ||
![]() 73220365 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 7 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220365 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 7x | 0.25 | 250V | 50 | 50 | - | 6.1 | 21mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | 73220365 | - | No | ||
![]() 73220346 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220346 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 3x | 0.25 | 250V | 50 | 50 | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | 73220346 | - | No | ||
![]() 73220300 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 2 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220300 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 2x | 0.14 | 250V | 50 | 50 | - | 3.4 | 14mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220342 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 2 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220342 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 2x | 0.25 | 250V | 50 | 50 | - | 4.3 | 18mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | 73220342 | - | No | ||
![]() 73220369 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 7 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220369 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 7x | 0.25 | 250V | 50 | 50 | - | 6.1 | 21mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 73220348 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220348 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 3x | 0.25 | 250V | 50 | 50 | - | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | 73220348 | - | No | ||
![]() 73220338 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 18 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220338 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 18x | 0.14 | 250V | 50 | 50 | - | 6.8 | 27mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | Lapp | - | No | ||
![]() 2170270-1 Lapp | In Stock | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.75 mm² | 0.75mm² | Violet | - | Yes | PVC | 2170270-1 | - | - | - | 300m | +75°C | +70°C | -40°C | -30°C | 4x | - | - | - | - | (800 Hz) max. 40nF/km | - | 11.50mm | No | (not for heavy current applications) 250V | - | Yes | Yes | - | - | - | - | Yes (1) | 120Ω | - | UNITRONIC® BUS CAN | PVC | No | ||
![]() 1026724-100 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 2 x 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 1026724-100 | - | - | - | - | +70°C | +70°C | -40°C | 0°C | 2x | - | 500V | - | 300V | - | - | 6.50mm | Yes | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CHAIN 809 2X1,5 | Wire: PVC · Sheath: PVC | - |