Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Suited for cable carriers

Twisted pair cabling (part 1)

Wire ID code

Type

Insulation

Shielded

Temperature range

Bend radius

Test voltage

In Stock

-

-

6

-

Flame-retardant

JE-Y(ST)Y...BD

In accordance with VDE 0815

250m

Single-wire

4 x 2 x 0.50 mm²

0.50mm²

Grey

No

PVC

34191-250

-

+70°C

+50°C

-30°C

-5°C

8x

-

-

-

-

8.50mm

Yes

No

-

Yes (1)

VDE 0815

JE-Y(ST)Y...BD 4X2X0,8

-

Yes

-

-

-

In Stock

-

-

6

20

Harmonised,Oil-resistant,Shielded,Flexible

H05VVC4V5-K (NYSLYCYÖ-JZ)

-

50m

Finely stranded

7 G 0.50 mm²

0.50mm²

Grey

No

PVC

35703-50

PVC

+70°C

+70°C

-40°C

-5°C

7G

500V

-

300V

-

12.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 CY 7G0,5

-

-

-

-

3000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

5 G 2.50 mm²

2.50mm²

Grey

Yes

Polyurethane

12852-50

PUR

+90°C

+90°C

-50°C

-40°C

5G

500V

-

300V

-

11.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 5G2,5

-

-

-

-

3000V

In Stock

-

-

4

-

-

NYM-J

VDE 0250 Teil 204

100m

-

1 G 16 mm²

16mm²

Grey

No

PVC

1600012-100

-

+70°C

+60°C

-40°C

+5°C

1G

500V

300/500V

300V

-

9.60mm

Yes

No

-

-

-

NYM-J 1G16

-

No

During laying: -5 - +50 °C, when permanently installed: -40 - +70°C

When permanently installed: 4 x external dia.

-

In Stock

-

-

4

10

Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

3 G 2.50 mm²

2.50mm²

Grey

No

PVC

1026732-50

-

+70°C

+70°C

-40°C

0°C

3G

500V

-

300V

-

8.40mm

Yes

No

-

-

-

ÖLFLEX CHAIN 809 3G2,5

Wire: PVC · Sheath: PVC

-

-

-

Wire/Wire: 4000V

In Stock

-

-

-

10

Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809 CY

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

7 G 0.75 mm²

0.75mm²

Grey

No

PVC

1026763-100

-

+70°C

+70°C

-40°C

0°C

7G

500V

-

300V

-

9.10mm

Yes

No

-

-

-

ÖLFLEX CHAIN 809 CY 7G0,75

Wire: PVC · Sheath: PVC

Yes

-

-

Wire/Wire: 4000 V · Wire/shield: 2000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

3 x 2.50 mm²

2.50mm²

Grey

No

PVC

100933-100

PVC

+80°C

+70°C

-40°C

-5°C

3x

750V

-

450V

-

9.60mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

25 G 1 mm²

1mm²

Grey

No

PVC

11023-50

PVC

+70°C

+70°C

-40°C

-5°C

25G

500V

-

300V

-

18.80mm

Yes

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 25G1

-

-

-

-

3000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

4 G 1 mm²

1mm²

Grey

Yes

Polyurethane

12827-50

PUR

+90°C

+90°C

-50°C

-40°C

4G

500V

-

300V

-

7.70mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 4G1

-

-

-

-

3000V

In Stock

-

-

4

15

Oil-resistant,Flexible

ÖLFLEX® CLASSIC 191

UL AWM Style 21098 · CSA AWM I A/B II A/B

150m

Finely stranded

7 G 1.50 mm²

1.50mm²

Grey

No

PVC

11140-150

PVC

+70°C

+70°C

-40°C

-5°C

7G

500V

-

300V

Yes

9.90mm

Yes

No

No

-

Black with white numbers according to VDE 0293

ÖLFLEX 191 7G1,5

-

-

-

-

4kV

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

6 G 0.75 mm²

0.75mm²

Grey

No

PVC

10025-100

PVC

+80°C

+70°C

-40°C

-5°C

6G

500V

-

300V

-

7.30mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

6

12

Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX 540 CP

-

100m

Finely stranded

2 x 1 mm²

1mm²

Yellow

Yes

-

12757-100

-

-

-

-

-

2x

500V

-

300V

-

8.50mm

Yes

No

-

-

-

ÖLFLEX 540 CP 2X1

-

-

-

-

-

In Stock

-

-

6

12

Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX 540 CP

-

50m

Finely stranded

3 G 0.75 mm²

0.75mm²

Yellow

Yes

-

12753-50

-

-

-

-

-

3G

500V

-

300V

-

8.50mm

Yes

No

-

-

-

ÖLFLEX 540 CP 3G0,75

-

-

-

-

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

4 G 1.50 mm²

1.50mm²

Grey

No

PVC

100654-100

PVC

+80°C

+70°C

-40°C

-5°C

4G

500V

-

300V

-

7.20mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,Flexible

ÖLFLEX® CLASSIC 191

UL AWM Style 21098 · CSA AWM I A/B II A/B

150m

Finely stranded

2 x 1.50 mm²

1.50mm²

Grey

No

PVC

11136-150

PVC

+70°C

+70°C

-40°C

-5°C

2x

500V

-

300V

Yes

6.80mm

Yes

No

No

-

Black with white numbers according to VDE 0293

ÖLFLEX 191 2X1,5

-

-

-

-

4kV

In Stock

-

-

6

20

Shielded,for underground installation,UV-resistant

ÖLFLEX® CLASSIC 110 CY BLACK

In accordance with VDE 0250-1 and HD627 S1

100m

Finely stranded

4 x 1 mm²

1mm²

Black

No

PVC

1121270-100

PVC

+80°C

+70°C

-40°C

-5°C

4x

1000V

-

600V

-

11.80mm

Yes

No

-

-

-

ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X1

PVC

-

-

-

4000V

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

100m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

2 x 1.50 mm²

1.50mm²

Yellow

Yes

Polyurethane

12462-100

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

2x

750V

-

450V

-

8.30mm

-

-

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

MOVED: -40 - +90 °C, FIXED: -50 - +90°C

Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia.

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

100m

Finely stranded

7 G 0.75 mm²

0.75mm²

Grey

No

PVC

10026-100

PVC

+80°C

+70°C

-40°C

-5°C

7G

500V

-

300V

-

7.30mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

5 G 1 mm²

1mm²

Grey

Yes

Polyurethane

12828-50

PUR

+90°C

+90°C

-50°C

-40°C

5G

500V

-

300V

-

8.40mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 5G1

-

-

-

-

3000V

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

50m

Finely stranded

21 G 0.50 mm²

0.50mm²

Grey

No

PVC

1119021-50

PVC

+80°C

+70°C

-40°C

-15°C

21G

500V

-

300V

Yes

11.70mm

Yes

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 21G0,5

-

-

-

-

4000V