- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119418-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 25m | Finely stranded | 18 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119418-25 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | Yes | 17.80mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G2,5 | - | - | - | - | 4000V | ||
![]() 1119310-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 10 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119310-50 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | 300V | Yes | 11.60mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G1,5 | - | - | - | - | 4000V | ||
![]() 1119012-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119012-200 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | Yes | 8.90mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G0,5 | - | - | - | - | 4000V | ||
![]() 1026777-100 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1026777-100 | - | +70°C | +70°C | -40°C | 0°C | 4G | 500V | 300V | - | 8.40mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 4G1,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 1119310-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 10 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119310-100 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | 300V | Yes | 11.60mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G1,5 | - | - | - | - | 4000V | ||
![]() 13630-100 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | 100m | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 2 x 2.50 mm² | 2.50mm² | Orange | No | Polyurethane | 13630-100 | Polyurethane | +90°C | +90°C | -50°C | -40°C | 2x | 750V | 450V | - | 10mm | Yes | No | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | ||
![]() 1119902-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119902-200 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | Yes | 6.30mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X1,5 | - | - | - | - | 4000V | ||
![]() 1119753-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119753-100 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | 500V | 300V | Yes | 5.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3X0,5 | - | - | - | - | 4000V | ||
![]() 15107-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 150m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 15107-150 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | - | 9.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 7G0,75 | PVC | - | - | - | 3000V | ||
![]() 101224-300 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 300m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 101224-300 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | - | 5.10mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 102054-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | No | PVC | 102054-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | - | 7.10mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 10071-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 10071-50 | PVC | +80°C | +70°C | -40°C | -5°C | 12G | 500V | 300V | - | 12mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 101254-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 101254-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | - | 5.70mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 136033-100 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | 100m | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 G 0.75 mm² | 0.75mm² | Orange | No | Polyurethane | 136033-100 | Polyurethane | +90°C | +90°C | -50°C | -40°C | 5G | 500V | 300V | - | 8.50mm | Yes | No | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | ||
![]() 104053-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 YELLOW | In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Yellow | No | PVC | 104053-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 750V | 450V | No | 11.80mm | Yes | No | - | Round | PVC | - | - | - | 4000V | ||
![]() 35289-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 35289-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 750V | 450V | No | 15.90mm | Yes | No | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | - | - | 4kV | ||
![]() 1119112-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119112-100 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | Yes | 9.90mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G0,75 | - | - | - | - | 4000V | ||
![]() 1119804-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119804-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | 300V | Yes | 6.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X0,75 | - | - | - | - | 4000V | ||
![]() 1119407-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 7 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119407-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | Yes | 11.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G2,5 | - | - | - | - | 4000V | ||
![]() 1119607-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 25m | Finely stranded | 7 G 6 mm² | 6mm² | Grey | No | PVC | 1119607-25 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | Yes | 16mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G6 | - | - | - | - | 4000V |