- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600003-500 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 500m | - | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1600003-500 | - | +70°C | +60°C | -40°C | +5°C | 7G | 500V | 300/500V | 300V | - | 11.60mm | Yes | No | - | NYM-J 7G1,5 | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | When permanently installed: 4 x external dia. | - | ||
![]() 11030-50 Lapp | In Stock | - | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 50m | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 11030-50 | PVC | +70°C | +70°C | -40°C | -5°C | 12G | 500V | - | 300V | - | 15.40mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 12G1,5 | - | - | - | - | 3000V | ||
![]() 1026756-100 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1026756-100 | - | +70°C | +70°C | -40°C | 0°C | 12G | 500V | - | 300V | - | 10mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 12G0,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 35221-50 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 3 G 1 mm² | 1mm² | Transparent | No | PVC | 35221-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | No | 8.20mm | Yes | No | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | - | - | 4kV | ||
![]() 10047-100 Lapp | In Stock | - | - | Rectangular | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 8 G 1 mm² | 1mm² | Grey | No | PVC | 10047-100 | PVC | +80°C | +70°C | -40°C | -5°C | 8G | 500V | - | 300V | - | 9.50mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 1119118-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 18 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119118-50 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | - | 300V | Yes | 11.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G0,75 | - | - | - | - | 4000V | ||
![]() 1119318-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 18 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119318-50 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | - | 300V | Yes | 14.40mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G1,5 | - | - | - | - | 4000V | ||
![]() 1119018-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 18 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119018-50 | PVC | +80°C | +70°C | -40°C | -15°C | 18G | 500V | - | 300V | Yes | 10.50mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 18G0,5 | - | - | - | - | 4000V | ||
![]() 1119012-100 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119012-100 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | Yes | 8.90mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G0,5 | - | - | - | - | 4000V | ||
![]() 15704-150 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 150m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | Yes | PVC | 15704-150 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 10mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150CY QUATTRO 4G1 | - | - | - | - | 3000 V | ||
![]() 1119103-200 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119103-200 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | Yes | 5.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G0,75 | - | - | - | - | 4000V | ||
![]() 15304-150 Lapp | In Stock | - | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 150m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 15304-150 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 9mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 4G1,5 | PVC | - | - | - | 3000V | ||
![]() 1119312-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119312-50 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | Yes | 12mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G1,5 | - | - | - | - | 4000V | ||
![]() 1026754-100 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1026754-100 | - | +70°C | +70°C | -40°C | 0°C | 5G | 500V | - | 300V | - | 7.10mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 5G0,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 1119903-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119903-50 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | 500V | - | 300V | Yes | 6.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3X1,5 | - | - | - | - | 4000V | ||
![]() 12919-50 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 50m | Finely stranded | 25 G 0.75 mm² | 0.75mm² | Silver-grey | Yes | Polyurethane | 12919-50 | PUR | +90°C | +90°C | -50°C | -40°C | 25G | 500V | - | 300V | - | 20.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 25G0,75 | PUR | - | - | - | 3000V | ||
![]() 1119614-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 10 mm² | 10mm² | Grey | No | PVC | 1119614-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 16.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G10 | - | - | - | - | 4000V | ||
![]() 1119504-50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 4 mm² | 4mm² | Grey | No | PVC | 1119504-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 10.80mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G4 | - | - | - | - | 4000V | ||
![]() 100893-100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 100893-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 750V | - | 450V | - | 11.80mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 1119304-200 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119304-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 7.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G1,5 | - | - | - | - | 4000V |