- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7027063-50 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | 50m | Braid, finely stranded according to DIN/ISO 6722-4 | 4 x 1 mm² | 1mm² | Black | No | PVC | 7027063-50 | PVC | +85°C | - | -40°C | - | 4x | 60V | - | - | - | 6.80mm | Yes | No | - | ISO 4141-3 | ÖLFLEX TRUCK 170 FLRYY 4X1 | - | - | -40 - +85 °C Application area Class A°C | - | - | ||
![]() 1312004-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312004-50 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 5.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4G0,5 | - | - | - | - | - | ||
![]() 1135852-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 2 x 1 mm² | 1mm² | Transparent | No | PVC | 1135852-50 | PVC | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | - | 7.90mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 2X1 | - | - | - | - | 4000V | ||
![]() 28402-100 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | 100m | Multi-wired | 2 x 0.34 mm² | 0.34mm² | Grey | No | PVC | 28402-100 | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 50V | - | - | 4.20mm | Yes | No | - | DIN 47100 | UNITRONIC LIYY 2X0,34 | - | - | - | - | - | ||
![]() 34605-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC LIYCY | According to VDE 0812 | 100m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 34605-100 | - | +80°C | +70°C | -40°C | -5°C | 5x | - | 50V | - | - | 7mm | Yes | No | - | DIN 47100 | UNITRONIC LIYCY 5X0,5 | - | - | - | - | - | ||
![]() 1136857-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 x 1 mm² | 1mm² | Grey | No | PVC | 1136857-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7x | 500V | - | 300V | Yes | 8.80mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X1 | - | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1312855-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1312855-100 | PUR | +80°C | +70°C | -40°C | -5°C | 5x | 500V | - | 300V | - | 6.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5X0,75 | - | - | - | - | - | ||
![]() 36926-1000 Lapp | In Stock | - | - | 4 | 7.5 | Halogen-free,Shielded,Oil-resistant,Flame-retardant,PUR coating | ÖLFLEX® SERVO FD 798 CP | - | 1000m | - | 12 x 0.22 mm² | 0.22mm² | Green | Yes | Polyurethane | 36926-1000 | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | - | 6.90mm | Yes | No | - | - | ÖLFLEX SERVO FD 798CP 12x0,22 | - | - | - | - | - | ||
![]() 41076-500 Lapp | In Stock | - | - | - | - | Flame-retardant,Flat ,UV-resistant | ÖLFLEX® CRANE CF | - | 500m | - | 8 G 1.50 mm² | 1.50mm² | Black | No | Rubber | 41076-500 | - | +90°C | +90°C | -25°C | -25°C | 8G | 500V | - | 300V | - | - | Yes | No | - | - | ÖLFLEX CRANE CF 8G1,5 | - | - | - | - | - | ||
![]() 5480000440 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,PUR coating,highly flexible | - | - | 10m | - | - | - | Green | Yes | Polyurethane | 5480000440 | - | +80°C | +60°C | -50°C | -20°C | - | - | - | - | - | - | Yes | No | - | - | Preparation Description: 6FX 8002-2 EQ 10-1BA0 <br>Cable designation: 6FX 8008-1 BD51 | - | - | - | - | - | ||
![]() 4533097-100 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 100m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 5 G 4 mm² | 4mm² | Black | Yes | Rubber | 4533097-100 | - | +90°C | +90°C | -50°C | -40°C | 5G | 750V | - | 450V | - | 19.90mm | Yes | No | - | Like VDE 0293-308 | H07RN-F5G4 | - | No | - | - | - | ||
![]() 4533007-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 35 mm² | 35mm² | Black | Yes | Rubber | 4533007-500 | - | +90°C | +90°C | -50°C | -40°C | 1x | 750V | - | 450V | - | 17.90mm | Yes | No | - | Like VDE 0293-308 | H07RN-F1X35 | - | No | - | - | - | ||
![]() 4533063-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 4 G 1.50 mm² | 1.50mm² | Black | Yes | Rubber | 4533063-500 | - | +90°C | +90°C | -50°C | -40°C | 4G | 750V | - | 450V | - | 13.10mm | Yes | No | - | Like VDE 0293-308 | H07RN-F4G1,5 | - | No | - | - | - | ||
![]() 4533091-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 5 G 1 mm² | 1mm² | Black | Yes | Rubber | 4533091-500 | - | +90°C | +90°C | -50°C | -40°C | 5G | 750V | - | 450V | - | 13.10mm | Yes | No | - | Like VDE 0293-308 | H07RN-F5G1 | - | No | - | - | - | ||
![]() 1312852-500 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 500m | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1312852-500 | - | +85°C | +70°C | -40°C | -5°C | 2x | 500V | 300/500V | 300V | - | 5.40mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 2X0,75 | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia. | - | ||
![]() 28306-500 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | 500m | Braid, fine strands | 6 x 0.25 mm² | 0.25mm² | Grey | No | PVC | 28306-500 | - | +80°C | +70°C | -40°C | -5°C | 6x | - | 250 V (not for heavy current applications) | - | - | 5.10mm | Yes | No | - | DIN 47100 | UNITRONIC LIYY 6x0,25 | - | - | - | - | - | ||
![]() 28704-500 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | 500m | Braid, fine strands | 4 x 1 mm² | 1mm² | Grey | No | PVC | 28704-500 | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 250 V (not for heavy current applications) | - | - | 6.40mm | Yes | No | - | DIN 47100 | UNITRONIC LiYY 4X1 | - | - | - | - | - | ||
![]() 1311952/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1.50 mm² | 1.50mm² | Black | No | Polyurethane | 1311952/500 | - | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 7.80mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 2X1,5 | - | - | - | - | 4000V | ||
![]() 1120827/100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 50 mm² | 50mm² | Grey | No | PVC | 1120827/100 | - | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 32.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 4G50 | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 1119881/1000 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1119881/1000 | - | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7G1,5 BK | - | - | - | - | 4000V |