- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Screen over stranding | Screen over stranding element | Sold per metre | Stranding element | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Number of cores | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024400/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 0.50 mm² | 0.50mm² | Black | - | - | Yes | Polyolefin | - | - | 1024400/500 | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 2x | - | 500V | - | 300V | - | 6.80mm | Yes | - | - | - | - | No | - | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 2X0.5 | - | - | - | ||
![]() 1024484/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 1 mm² | 1mm² | Black | - | - | Yes | Polyolefin | - | - | 1024484/500 | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 2x | - | 500V | - | 300V | - | 7.40mm | Yes | - | - | - | - | No | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 2X1 (bk cores) | - | - | - | ||
![]() 1032108/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | 1000m | - | Braid, fine strands | 2 x 2 x 0.25 mm² | 0.25mm² | Black | - | - | Yes | TPE (low-odour thermoplastic elastomer ) | - | - | 1032108/1000 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 4x | - | - | - | - | - | 6.30mm | Yes | - | - | - | - | No | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,25 | - | - | - | ||
![]() 1119882/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119882/1000 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | - | 12mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G1,5 BK | - | - | 4000V | ||
![]() 1308404/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308404/1000 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4G | - | 500V | - | 300V | - | 8.90mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G2,5 | - | - | 4000V | ||
![]() 1311218/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 18 G 1 mm² | 1mm² | Black | - | - | No | Polyurethane | - | - | 1311218/500 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 18G | - | 500V | - | 300V | - | 13.50mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 18G1 | - | - | 4000V | ||
![]() 1308312/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308312/500 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | - | 12mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G1,5 | - | - | 4000V | ||
![]() 1311852/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | - | - | No | Polyurethane | - | - | 1311852/1000 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 2x | - | 500V | - | 300V | - | 6.90mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 2X0,75 | - | - | 4000V | ||
![]() 1119889/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 2.50 mm² | 2.50mm² | Black | - | - | No | PVC | - | - | 1119889/500 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | - | 14.80mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G2,5 BK | - | - | 4000V | ||
![]() 1308405/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308405/1000 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 5G | - | 500V | - | 300V | - | 10mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 5G2,5 | - | - | 4000V | ||
![]() 1308125/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 25 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308125/500 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 25G | - | 500V | - | 300V | - | 13.80mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 25G0,75 | - | - | 4000V | ||
![]() 1024482/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 x 0.75 mm² | 0.75mm² | Black | - | - | Yes | Polyolefin | - | - | 1024482/500 | - | - | - | +125°C | +120°C | - | -55°C | -35°C | 4x | - | 500V | - | 300V | - | 8.40mm | Yes | - | - | - | - | No | - | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 4X0.75 (bk cores) | - | - | - | ||
![]() 1119809/300 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 300m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | - | - | No | PVC | - | - | 1119809/300 | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 2x | - | 500V | - | 300V | - | 5.40mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X0,75 BK | - | - | 4000V | ||
![]() 1120808/50 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 50m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 4 mm² | 4mm² | Grey | - | - | No | PVC | - | - | 1120808/50 | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 5G | - | 500V | - | 300V | - | 12.10mm | Yes | - | - | - | - | No | - | - | - | ÖLFLEX CLASSIC 100 300/500V 5G4 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1032032/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 500m | - | - | 10 x 0.34 mm² | 0.34mm² | Black | - | - | Yes | - | - | - | 1032032/500 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 10x | - | - | - | - | - | 7.60mm | Yes | - | - | - | - | No | - | - | - | UNITRONIC ROBUST 10x0,34 | - | - | - | ||
![]() 1120766/500 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 7 G 2.50 mm² | 2.50mm² | Black | - | - | No | PVC | - | - | 1120766/500 | - | - | - | +80°C | +70°C | - | -40°C | -30°C | 7G | - | 500V | - | 300V | - | 11.10mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 7G2,5 | - | - | 4000V | ||
![]() 1032017/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | - | 100m | - | - | 8 x 0.25 mm² | 0.25mm² | Black | - | - | Yes | - | - | - | 1032017/100 | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 8x | - | - | - | - | - | 6.20mm | Yes | - | - | - | - | No | - | - | - | UNITRONIC ROBUST 8x0,25 | - | - | - | ||
![]() 1120750/100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 2 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1120750/100 | - | - | - | +80°C | +70°C | - | -40°C | -30°C | 2x | - | 500V | - | 300V | - | 6.30mm | Yes | - | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 2X1,5 | - | - | 4000V | ||
![]() 1311902 Lapp | In Stock | - | - | Copper | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1 mm² | 1mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311902 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 28.8 | -40°C | -5°C | 2x | 1 | 500V | 500 | 300V | 7.2 | 7.20mm | No | -40 - 80 | -5 - 80 | None | None | Yes | No | - | Black with white numbers according to VDE 0293-1 | 1311902 | - | 2 | 4000V | ||
![]() 1311307 Lapp | In Stock | - | - | Copper | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 1.50 mm² | 1.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311307 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 300m | +80°C | +70°C | 40.8 | -40°C | -5°C | 7G | 1.5 | 500V | 500 | 300V | 10.2 | 10.20mm | No | -40 - 80 | -5 - 80 | None | None | Yes | No | - | Black with white numbers according to VDE 0293-1 | 1311307 | - | 7 | 4000V |