- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136005-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136005-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | Yes | 7mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5G0,5 | A/A 4000 V A/S 2000V | ||
![]() 1123084-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 18 G 1 mm² | 1mm² | Grey | Yes | - | 1123084-50 | - | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | - | 12.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 18G1 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123048-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 12 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123048-100 | - | +80°C | +70°C | -40°C | -15°C | 12x | 500V | 300V | - | 10.10mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12X0,75 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123080-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | Yes | - | 1123080-50 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 10.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12G1 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1135404-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 1135404-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 11.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4G2,5 | 4000V | ||
![]() 1123001-500 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 500m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123001-500 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 5.40mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,5 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123139-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123139-50 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | - | 7.60mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 2X2,5 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123001-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123001-100 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 5.40mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,5 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 10019970-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 14 G 1 mm² | 1mm² | Grey | Yes | - | 10019970-50 | - | +80°C | +70°C | -40°C | -30°C | 14G | 500V | 300V | - | 11.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 14G1 N | 4000V | ||
![]() 10019967-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | Yes | - | 10019967-100 | - | +80°C | +70°C | -40°C | -30°C | 7G | 500V | 300V | - | 8.10mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 7G1 N | 4000V | ||
![]() 1119755-300 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119755-300 | PVC | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | Yes | 6.20mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5X0,5 | 4000V | ||
![]() 1123142-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123142-100 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 9mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G2,5 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 10019972-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 25 G 1 mm² | 1mm² | Grey | Yes | - | 10019972-50 | - | +80°C | +70°C | -40°C | -30°C | 25G | 500V | 300V | - | 15mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 25G1 N | 4000V | ||
![]() 1123038-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123038-50 | - | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 6.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5X0,75 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1136805-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136805-50 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7.70mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,75 | A/A 4000 V A/S 2000V | ||
![]() 1123072-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 5 x 1 mm² | 1mm² | Grey | Yes | - | 1123072-50 | - | +80°C | +70°C | -40°C | -15°C | 5x | 500V | 300V | - | 7.30mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5X1 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 10019902-500 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 500m | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 10019902-500 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | 300V | - | 5.40mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 3X0,5 N | 4000V | ||
![]() 1123116-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 8 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123116-50 | - | +80°C | +70°C | -40°C | -15°C | 8G | 500V | 300V | - | 10.80mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 8G1,5 | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123421-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | 50m | Cu, bare copper, fine strands | 5 G 1.50 mm² | 1.50mm² | Black | Yes | Polyolefin | 1123421-50 | Polyolefin | +80°C | +70°C | -40°C | -15°C | 5G | 1000V | 600V | - | 11.70mm | Yes | No | - | - | ÖLFLEX CLASSIC 130 H BK 0,6/1 KV 5G1,5 | 4000V | ||
![]() 1123267-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | Yes | - | 1123267-100 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 6.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G1 | Wire/Wire: 4000 V<br>Wire/shield: 2000V |