- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor material | Conductor Material | Approvals | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | ECCN Code | Type | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Outside Diameter | Rated Voltage | Number of cores | Bend radius | Test voltage | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034505-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 5 x 34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 0034505-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 6.20mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 13631-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | 550 P | H05BQ-F · H07BQ-F/HD22.10 | - | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 x 2.5mm² | 2.50mm² | Orange | - | - | No | - | Polyurethane | - | - | - | - | - | 13631-1 | - | Polyurethane | - | - | 300m | +90°C | +90°C | - | -50°C | -40°C | 3G | - | 750V | 450/750V | - | 450V | - | - | - | - | 10.60mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P 3G2.5 | - | - | - | - | - | - | - | - | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | - | - | ||
![]() 1119952-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 2.5 mm² without gn/ge | 2.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119952-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 2x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 7.50mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 2X2.5 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 28516-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 16 x 5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | - | No | - | PVC | - | - | - | - | - | 28516-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 10.50mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 0034415-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 15 x 25mm² | 0.25mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 0034415-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 15x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 8.30mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 15X0,25 | - | - | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 10068-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1.5mm² | 1.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 10068-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 7G | - | 500V | U0/U 300 500 MLV | - | 300V | No | - | - | - | 8.90mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | - | - | ÖLFLEX® CLASSIC 100 7 x 1.5 mm² | - | - | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 0034625-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 25 x 0.5mm² | 0.50mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 0034625-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 25x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 13.70mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 28605-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 5 x 0.75 mmmm² | 0.75mm² | Pebble grey (RAL 7032) | - | - | No | - | PVC | - | - | - | - | - | 28605-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 6.90mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 5X0.75 | - | - | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 0066205 Lapp | In Stock | - | - | - | Copper | - | - | 26 | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) UL/CSA DIN | In accordance with VDE 0812. | Grey | Class 5 = flexible | Tinned | Sold per metre | Colour | Braid, fine strands | 5 x 2 x 14mm² | 0.14mm² | Dark grey | According to IEC/EN 60332-1-2 | No | No | - | PVC | - | - | No | No | - | 0066205 | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 305m | +80°C | +70°C | 39.6 | -40°C | -5°C | 10x | 2 | - | - | - | - | - | - | - | 6.6 | 7.80mm | No | - | (not for heavy current applications) 250V | -40 - 80 | -5 - 70 | - | - | - | - | Yes | Braiding | None | Yes | - | - | - | - | Pairs | - | Yes (1) | DIN 47100 | - | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | - | - | - | - | Yes | -30 - +80 ºC°C | - | - | 5 | For flexible use: 15 x external Ø · When fixed: 6 x external Ø | - | - | - | ||
![]() 22607-1 Lapp | In Stock | - | - | - | - | - | - | 22 | 6 | 15 | Flame-retardant | LiYY | VDE 0815 | - | - | - | Sold per metre | - | 7-strand | 7 x 0.34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 22607-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 7x | - | - | 300V | - | - | - | - | - | - | 6.40mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LIYY UL/CSA DIN 7xAWG22/7 | - | - | - | - | - | - | - | - | - | - | No | When fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 73220126 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | - | Yes | LAPP GROUP PVT LTD | Polyurethane | - | - | - | - | Lapp Group | 73220126 | 73220126 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | 2x | 1 | 500V | - | 500 | 300V | - | - | - | 7 | 24mm | - | Active | - | - | -30 - 50 | No | 5.05 | - | - | Yes | - | - | - | 4500mm | 5000 | 1500mm | 1500 | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | - | - | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | moves: -30 - +50°C | - | - | 2 | - | - | - | - | ||
![]() 1119312-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1.5mm² | 1.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119312-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 12G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 12mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 12458-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 3 x 1mm² | 1mm² | Yellow | - | - | Yes | - | Polyurethane | - | - | - | - | - | 12458-1 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | 300m | +90°C | +90°C | - | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | - | - | - | 7.40mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P 3x1.0 | - | - | - | - | - | - | - | - | - | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | - | - | - | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | - | - | ||
![]() 70002641 Lapp | 19 |
| - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 0.75 mmmm² | 0.75mm² | Grey | No | - | No | - | Polyurethane | - | - | - | - | - | 70002641 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 5G | 0.75 | 500V | 300/500V | 500 | 300V | - | - | - | 6.9 | 6.70mm | - | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | - | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | ||
![]() 1119757-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 5 mm² without gn/ge | 0.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119757-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 7x | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 6.70mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 1119418-1 Lapp | In Stock | - | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 18 x 2.5mm² | 2.50mm² | Grey | - | - | No | - | - | - | - | - | - | - | 1119418-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | 18G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 17.80mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | - | ||
![]() 70002705 Lapp | In Stock | - | - | - | - | BARE COPPER | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | 412P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 1.5mm² | 1.50mm² | Grey | No | - | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | - | - | Lapp Group | 70002705 | 70002705 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 7G | 1.5 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 9.1 | 8.90mm | - | Active | - | - | -5 - 50 | Yes | 5.23 | - | Yes | Yes | - | - | - | 1500mm | 1250 | 500mm | 500 | - | - | - | Black wires with white number printing (VDE 0293) | EAR99 | ÖLFLEX® SPIRAL 400P | - | - | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 7 | WIRE AND CABLE | - | - | No | Moved: +5 - +50°C | - | 300 V | - | - | - | 1.5 mm2 | 8.9 mm | ||
![]() 22718-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | 20 | UV-resistant,Halogen-free,Shielded | ÖLFLEX® ROBUST 215 C | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 0.75mm² | 0.75mm² | Black | - | - | Yes | - | - | - | - | - | - | - | 22718-1 | - | - | - | - | 100m | +80°C | +80°C | - | -50°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 6.60mm | No | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 215 C | - | - | - | - | - | - | - | - | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | - | - | For flexible use: 20 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 71220118 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 G 0.75 mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | - | Yes | - | Polyurethane | - | - | - | - | - | 71220118 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | 4G | 0.75 | 500V | - | 500 | 300V | - | - | - | 7.6 | 29mm | - | - | - | - | -30 - 50 | Yes | - | Compliant | - | Yes | - | - | - | 4500mm | 5000 | 1500mm | 1500 | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | -30 °C | Yellow | - | Unshielded | - | - | - | - | Halogen Free | - | No | moves: -30 - +50°C | 29 mm | - | 4 | - | - | - | - | ||
![]() 0034510-1 Lapp | In Stock | - | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 34mm² | 0.34mm² | Grey | - | - | No | - | PVC | - | - | - | - | - | 0034510-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 8.30mm | No | - | - | - | - | - | - | - | - | Yes | - | - | Yes | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - |