- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Connections | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Specification | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Shielding | Reach Compliance Code | Wire Gauge | Insulation resistance | Connector Support Type | Shielded | Temperature range | Frequency range | Standards | Number of cores | Number of Cores | Bend radius | Outer Diameter | Test voltage | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119109-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 9 x 75mm² | 0.75mm² | Grey | - | No | - | - | - | - | 1119109-1 | - | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 9G | - | 500V | 300/500V | - | 300V | Yes | - | 9.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 350173-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Transparent | - | No | - | - | - | - | 350173-1 | - | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | 750V | - | - | 450V | No | - | 13.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | No | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ASI Bus | - | - | - | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 4kV | - | - | ||
![]() 1591306-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | - | Sold per metre | - | Plain copper | 8 x 2 x 0.6mm | 0.60mm | Grey | - | No | - | PVC | - | - | 1591306-1 | - | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 16x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 8mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | Yes (1) | - | - | - | J-Y(ST)Y | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | - | J-Y(ST)Y | - | - | 10 x external dia. | - | - | - | - | ||
![]() 4571120 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | M6 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 4mm² | 4mm² | - | - | No | - | - | - | - | 4571120 | - | - | - | - | - | - | +40°C | +40°C | - | -30°C | -30°C | - | 1x | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | EB rund 4 mm²M6 | - | - | - | - | - | - | -30 - +40°C | - | - | - | - | - | - | 2500V | - | 170mm | ||
![]() 122033-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,PUR coating | 452 P | According to: VDE 0250/0281 | - | - | - | Sold per metre | - | Finely-stranded according to VDE 0295, Class 5 | 4 x 1.5mm² | 1.50mm² | Yellow | - | No | - | Polyurethane | - | - | 122033-1 | - | Polyurethane | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 10.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | OILFLEX® 450 P 4G1.5 NCC | - | - | - | - | - | No | Moving: -5 - +70 °C, when fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. · When fixed: 4 x external dia. | - | 3000V | - | - | ||
![]() 2170128-1 Lapp | In Stock | - | - | - | 24 | - | - | Rigid,Simplex,Common shield,Twin shield | LAN (S-FTP) | - | - | - | - | Sold per metre | - | - | 4 x 2 x AWG24 | 0.20mm² | Grey | - | - | - | PVC | - | - | 2170128-1 | - | PVC | - | - | 100MHz | 500m | - | - | - | - | - | - | 8x | - | - | - | - | - | - | - | 6.40mm | No | - | - | - | - | - | Yes | Yes | CAT 5e | - | - | - | - | - | - | Yes (1) | - | - | - | Rigid | SF/UTP | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | ||
![]() 70002623 Lapp | 34 | - | - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | 401 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Grey | No | No | - | Polyurethane | PU | - | 70002623 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | +50°C | -5°C | -5°C | +5°C | 2x | 0.75 | 500V | 300/500V | 500 | 300V | - | 5.6 | 5.40mm | - | - | - | -5 - 50 | No | - | Yes | - | - | 3000mm | 3000 | 1000mm | 1000 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400 P 2X0,75/1000 without gn/ge | - | - | 19AWG | - | - | No | Moved: +5 - +50°C | - | - | - | 2 | - | 5.4mm | - | 1000mm | 1m | ||
![]() 463103-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 EWKF C | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1mm² | 1mm² | Black | - | Yes | - | Silicone | - | - | 463103-1 | - | Sheath: EWKF Silicon-base | - | - | - | 100m | +180°C | - | - | -50°C | - | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 11.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires black with white numbers | - | SINGLE WIRE OILFLEX® HEAT 180 EWKF 5G1 NCC | - | - | - | - | - | - | (provided proper ventilation) -50 - +180°C | - | - | - | - | For flexible Application: 20 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | 2000V | - | - | ||
![]() 1600098-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 6mm² | 6mm² | Black | - | No | - | Rubber | - | - | 1600098-1 | - | Rubber hose line EM2 | - | - | - | 500m | +60°C | +60°C | - | -40°C | -25°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | 9.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | H07RN-F 1X6 | - | - | - | - | - | No | -25 - +60°C | - | - | - | - | For flexible use: 6 x external dia. | - | 2500V | - | - | ||
![]() 73220147 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 556P | VDE-Reg.-No: 6584-450/750 V | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | - | Lapp Group | 73220147 | 73220147 | Polyurethane | Other | Polyurethane (PUR) | - | - | +50°C | +50°C | - | -30°C | -30°C | - | 3G | 1.5 | 750V | 450/750V | 750 | 450V | - | 8.9 | 32mm | - | Active | - | -30 - 50 | Yes | 5.05 | Yes | - | - | 900mm | 1000 | 300mm | 300 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540P | - | unknown | - | - | WIRE AND CABLE | No | moves: -30 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 1591304-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | - | Sold per metre | - | Plain copper | 5 x 2 x 0.6mm | 0.60mm | Grey | - | No | - | PVC | - | - | 1591304-1 | - | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 10x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 7.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | Yes (1) | - | - | - | J-Y(ST)Y | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | - | J-Y(ST)Y | - | - | 10 x external dia. | - | - | - | - | ||
![]() 1123309-1 Lapp | In Stock | - | - | - | - | - | - | Shielded,Halogen-free,Flame-retardant | CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Silver-grey | - | Yes | - | - | - | - | 1123309-1 | - | - | - | - | - | 500m | +70°C | +70°C | - | -40°C | -15°C | - | 4G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 8.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | SINGLE WIRE OILFLEX® CLASSIC 135 CH 4G1.5 | - | - | - | > 10 GΩ x km | - | - | Moving: -15 - +70 °C · Fixed laid: -40 - +70°C | - | - | - | - | For flexible use: 15 x external dia.<br>when laid fixed: 4 x external dia. | - | Wire/wire: 4000 V<br>Wire/shield: 2000V | - | - | ||
![]() 1136303-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | - | 1136303-1 | - | - | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | No | - | - | Black conductors with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | - | A/A 4000 V A/S 2000V | - | - | ||
![]() 70002670 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 12 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | - | 70002670 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | - | -5°C | -5°C | - | 12G | 1 | 500V | 300/500V | 500 | 300V | - | 10.9 | 10.50mm | - | - | - | -5 - 50 | Yes | - | Yes | - | - | 1500mm | 1500 | 500mm | 500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 70002663 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | - | 70002663 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | - | -5°C | -5°C | - | 5G | 1 | 500V | 300/500V | 500 | 300V | - | 7.3 | 7.10mm | - | - | - | -5 - 50 | Yes | - | Yes | - | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 44732-1 Lapp | In Stock | - | - | - | 20 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | - | 44732-1 | - | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 6mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY A | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002658 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 4 x 1mm² | 1mm² | Grey | No | No | - | Polyurethane | - | - | 70002658 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | - | -5°C | -5°C | - | 4G | 1 | 500V | 300/500V | 500 | 300V | - | 6.7 | 6.50mm | - | - | - | -5 - 50 | Yes | - | Yes | - | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | 4 | - | - | - | - | - | - | ||
![]() 1135007-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 7 G 0.50 mm² | 0.50mm² | Transparent | - | No | - | - | - | - | 1135007-1 | - | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 34120-1 Lapp | In Stock | - | - | - | - | 6 | - | Shielded,Flame-retardant | UNITRONIC® JE-Y(ST)Y...BD EB | - | - | - | - | Sold per metre | - | 1-wired solid conductor · Ø 0.8 mm | 2 x 2 x 0.8mm² | 0.80mm² | Blue | - | No | - | - | - | - | 34120-1 | - | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 4x | - | - | - | - | - | - | - | 6mm | No | - | 225V | - | - | - | Yes | Yes | - | - | - | - | - | - | - | Yes (1) | - | according to VDE 0815 | - | EB JE-Y(ST)Y...BD 2X2X0,8 | - | - | - | - | - | Yes | - | - | - | - | - | laid fixed 6 x external dia. | - | A/A 500 V · A/S: 2000V | - | - | ||
![]() 44703-1 Lapp | In Stock | - | - | - | 22 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | - | 44703-1 | - | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 5.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY A | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - |