- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material core insulation | Material outer sheath | Max. temperature range (flexible installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Wire ID code | Type | Shielded | Number of cores |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220273 Lapp | In Stock | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220273 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +50°C | -5°C | 12x | 0.25 | 250V | 50 | 50 | 8.4 | 30mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 1600mm | 1600 | 400mm | 400 | DIN 47100 | Lapp | Yes | 12 | ||
![]() 73220265 Lapp | In Stock | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220265 | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +50°C | -5°C | 7x | 0.25 | 250V | 50 | 50 | 7.3 | 26mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 400mm | 400 | 100mm | 100 | DIN 47100 | Lapp | Yes | - | ||
![]() 73220301 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220301 | - | Polyurethane (PUR) | +50°C | -5°C | 2x | 0.14 | 250V | 50 | 50 | 3.4 | 14mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | Lapp | No | - | ||
![]() 73220309 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220309 | - | Polyurethane (PUR) | +50°C | -5°C | 3x | 0.14 | 250V | 50 | 50 | 3.9 | 15mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 2000mm | 2000 | 500mm | 500 | DIN 47100 | Lapp | No | 3 | ||
![]() 73220306 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220306 | - | Polyurethane (PUR) | +50°C | -5°C | 3x | 0.14 | 250V | 50 | 50 | 3.9 | 15mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | 73220306 | No | - | ||
![]() 73220318 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220318 | - | Polyurethane (PUR) | +50°C | -5°C | 5x | 0.14 | 250V | 50 | 50 | 4.5 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 1600mm | 1600 | 400mm | 400 | DIN 47100 | Lapp | No | - | ||
![]() 73220322 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220322 | - | Polyurethane (PUR) | +50°C | -5°C | 6x | 0.14 | 250V | 50 | 50 | 4.8 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 1200mm | 1200 | 300mm | 300 | DIN 47100 | Lapp | No | - | ||
![]() 73220333 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | - | No | PUR | 73220333 | - | - | +50°C | -5°C | 12x | - | 250V | - | - | - | 21mm | (not for heavy current applications) 250V | - | Yes | 1600mm | - | 400mm | - | DIN 47100 | Lapp | No | - | ||
![]() 73220316 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220316 | - | Polyurethane (PUR) | +50°C | -5°C | 5x | 0.14 | 250V | 50 | 50 | 4.5 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | 73220316 | No | - | ||
![]() 73220321 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220321 | - | Polyurethane (PUR) | +50°C | -5°C | 6x | 0.14 | 250V | 50 | 50 | 4.8 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | Lapp | No | 6 | ||
![]() 73220326 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220326 | - | Polyurethane (PUR) | +50°C | -5°C | 7x | 0.14 | 250V | 50 | 50 | 5.1 | 20mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | Lapp | No | - | ||
![]() 73220324 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220324 | - | Polyurethane (PUR) | +50°C | -5°C | 6x | 0.14 | 250V | 50 | 50 | 4.8 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 2000mm | 2000 | 500mm | 500 | DIN 47100 | Lapp | No | - | ||
![]() 73220341 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220341 | - | Polyurethane (PUR) | +50°C | -5°C | 2x | 0.25 | 250V | 50 | 50 | 4.3 | 18mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | 73220341 | No | - | ||
![]() 73220347 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220347 | - | Polyurethane (PUR) | +50°C | -5°C | 3x | 0.25 | 250V | 50 | 50 | 4.5 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 1200mm | 1200 | 300mm | 300 | DIN 47100 | 73220347 | No | 3 | ||
![]() 73220332 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220332 | - | Polyurethane (PUR) | +50°C | -5°C | 12x | 0.14 | 250V | 50 | 50 | 5.9 | 21mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 1200mm | 1200 | 300mm | 300 | DIN 47100 | Lapp | No | - | ||
![]() 73220364 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220364 | - | Polyurethane (PUR) | +50°C | -5°C | 6x | 0.25 | 250V | 50 | 50 | 5.4 | 20mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 2000mm | 2000 | 500mm | 500 | DIN 47100 | Lapp | No | - | ||
![]() 73220370 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220370 | - | Polyurethane (PUR) | +50°C | -5°C | 12x | 0.25 | 250V | 50 | 50 | 6.7 | 25mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 400mm | 400 | 100mm | 100 | DIN 47100 | Lapp | No | - | ||
![]() 73220365 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220365 | - | Polyurethane (PUR) | +50°C | -5°C | 7x | 0.25 | 250V | 50 | 50 | 6.1 | 21mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 400mm | 400 | 100mm | 100 | DIN 47100 | 73220365 | No | - | ||
![]() 73220346 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220346 | - | Polyurethane (PUR) | +50°C | -5°C | 3x | 0.25 | 250V | 50 | 50 | 4.5 | 19mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 800mm | 800 | 200mm | 200 | DIN 47100 | 73220346 | No | - | ||
![]() 73220300 Lapp | In Stock | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220300 | - | Polyurethane (PUR) | +50°C | -5°C | 2x | 0.14 | 250V | 50 | 50 | 3.4 | 14mm | (not for heavy current applications) 250V | -5 - 50 | Yes | 400mm | 400 | 100mm | 100 | DIN 47100 | Lapp | No | - |