- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Category | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Diameter conductor | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Material outer sheath | Max. frequency | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | NVP value | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Sold per metre | Stranding element | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Color | Shielding | Shielded | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119204-50 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | - | VDE-Reg. 7030 | - | - | 50m | - | Finely stranded | 4 G 1 mm² | 1mm² | - | - | Grey | - | - | No | PVC | - | 1119204-50 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | 300V | Yes | - | - | 6.50mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G1 | - | - | - | ||
![]() 1136852-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 2 x 1 mm² | 1mm² | - | - | Grey | - | - | No | PVC | - | 1136852-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | 300V | Yes | - | - | 6.50mm | Yes | - | - | - | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X1 | - | - | - | ||
![]() 1136802-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 2 x 0.75 mm² | 0.75mm² | - | - | Grey | - | - | No | PVC | - | 1136802-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | 300V | Yes | - | - | 6.20mm | Yes | - | - | - | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 2X0,75 | - | - | - | ||
![]() 1136205-50 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 50m | - | Finely stranded | 5 G 1 mm² | 1mm² | - | - | Grey | - | - | No | PVC | - | 1136205-50 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | 300V | Yes | - | - | 8.10mm | Yes | - | - | Non-Compliant | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5G1 | Grey | - | - | ||
![]() 1136104-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 4 G 0.75 mm² | 0.75mm² | - | - | Grey | - | - | No | PVC | - | 1136104-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | 300V | Yes | - | - | 7mm | Yes | - | - | - | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G0,75 | - | - | - | ||
![]() 1314012-50 Lapp | In Stock | - | - | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | - | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | 50m | - | Finely stranded | 18 G 0.50 mm² | 0.50mm² | - | - | Grey | - | - | No | Polyurethane | - | 1314012-50 | PUR | - | - | +80°C | +70°C | -40°C | -5°C | 18G | - | 500V | - | 300V | - | - | - | 11.50mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 18G0,5 | - | - | - | ||
![]() 1312005-50 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | - | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | - | - | 50m | - | Finely stranded | 5 G 0.50 mm² | 0.50mm² | - | - | Grey | - | - | No | Polyurethane | - | 1312005-50 | PUR | - | - | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | 300V | - | - | - | 6.20mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G0,5 | - | - | - | ||
![]() 1136857-50 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 50m | - | Finely stranded | 7 x 1 mm² | 1mm² | - | - | Grey | - | - | No | PVC | - | 1136857-50 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 7x | - | 500V | - | 300V | Yes | - | - | 8.80mm | Yes | - | - | - | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X1 | - | - | - | ||
![]() 1123051-100 Lapp | In Stock | - | - | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | - | In accordance with VDE 0281 Part 14 | - | - | 100m | - | Finely stranded | 18 G 0.75 mm² | 0.75mm² | - | - | Grey | - | - | Yes | - | - | 1123051-100 | - | - | - | +80°C | +70°C | -40°C | -15°C | 18G | - | 500V | - | 300V | - | - | - | 12mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 18G0,75 | - | - | - | ||
![]() 1123144-100 Lapp | In Stock | - | - | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | - | In accordance with VDE 0281 Part 14 | - | - | 100m | - | Finely stranded | 5 G 2.50 mm² | 2.50mm² | - | - | Grey | - | - | Yes | - | - | 1123144-100 | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | 500V | - | 300V | - | - | - | 10.10mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5G2,5 | - | - | - | ||
![]() 2170886-1000 Lapp | In Stock | - | - | - | 22 | - | - | Flame-retardant,Simplex,Flexible,Common shield | EtherLine | - | - | - | - | 1000m | - | - | 2 x 2 x 0.50 mm² | 0.50mm² | - | - | Green | - | - | - | PVC | - | 2170886-1000 | - | - | 100MHz | - | - | - | - | 4x | - | - | - | - | - | - | - | 6.50mm | Yes | - | - | - | - | - | No | - | - | Yes (1) | - | ETHERLINE PN Cat.5 Y FLEX FC | - | SF/UTP | - | ||
![]() 2170931-100 Lapp | In Stock | - | - | - | 23 | - | - | Flexible,UV-resistant,Flame-retardant,Common shield,Twin shield | EtherLine | - | - | - | - | 100m | - | - | 4 x 2 x 0.25 mm² | 0.25mm² | - | - | Green | - | - | - | FRNC | - | 2170931-100 | - | - | 100MHz | - | - | - | - | 8x | - | - | - | - | - | - | - | 9mm | Yes | - | - | - | - | - | No | - | - | Yes (1) | - | ETHERLINE PN Cat.6A FRNC FLEX 4x2x23/7 | - | S/FTP | - | ||
![]() 2170186 Lapp | In Stock | - | - | No | 24 | - | - | Halogen-free,Unshielded,rigid core | - | 6 | - | Grey | Class 1 = solid | 100m | Colour | - | 4 x 2 x 0.20 mm² | 0.20mm² | - | 0.25 | Ivory | According to IEC/EN 60332-1-2 | No | - | - | No | 2170186 | - | Polyvinyl chloride (PVC) | - | +60°C | +50°C | -20°C | 0°C | 8x | - | - | - | - | - | 67 | 6.5 | 6.50mm | Yes | 0 - 50 | -20 - 60 | - | None | None | No | Pairs | - | Yes (1) | - | UNITRONIC LAN 250 U/UTP Cat.6 | - | U/UTP | - | ||
![]() 1136307-300 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | 300m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | - | - | Grey | - | - | No | PVC | - | 1136307-300 | - | - | - | +80°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | 300V | Yes | - | - | 9.90mm | Yes | - | - | - | - | - | No | - | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G1,5 | - | - | - | ||
![]() 1135854-300 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | - | VDE-Reg. 7030 | - | - | 300m | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 4 x 1 mm² | 1mm² | - | - | Transparent | - | - | No | PVC | - | 1135854-300 | - | - | - | +80°C | +70°C | -40°C | -15°C | 4x | - | 500V | - | 300V | - | - | - | 8.70mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4X1 | - | - | - | ||
![]() 25320-100 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SERVO FD 796 P | - | - | - | - | 100m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 G 2.50 mm² + 2 x 1.50 mm² | 2.50mm² | 1.50mm² | - | Black | - | - | Yes | Polyurethane | - | 25320-100 | - | - | - | +90°C | +90°C | -50°C | -40°C | 4G | 2x | 1000V | - | 600V | - | - | - | 13.10mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX SERVO FD 796P 4G2,5+(2x1,5) | - | - | - | ||
![]() 5480000415 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Oil-resistant,PUR coating,highly flexible | - | - | - | - | - | 10m | - | - | - | - | - | - | Green | - | - | Yes | Polyurethane | - | 5480000415 | - | - | - | +80°C | +60°C | -50°C | -20°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | - | Preparation Description: 6FX 8002-2 DC20-1BA0 <br>Cable designation: 6FX 8008-2 DC 00 | - | - | - | ||
![]() 74320499 Lapp | In Stock | - | - | - | - | 7.5 | 10 | Flame-retardant | - | - | - | - | - | 10m | - | - | - | - | - | - | Orange | - | - | No | PVC | - | 74320499 | - | - | - | +80°C | +70°C | -25°C | -5°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | - | LK-EWLM010GM-025 10M | - | - | - | ||
![]() 1312902-50 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | - | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 2 x 1 mm² | 1mm² | - | - | Grey | - | - | No | Polyurethane | - | 1312902-50 | - | - | - | +85°C | +70°C | -40°C | -5°C | 2x | - | 500V | 300/500V | 300V | - | - | - | 5.70mm | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 2X1 | - | - | - | ||
![]() 4533009-100 Lapp | In Stock | - | - | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | - | According to EN 50525-2-21 | - | - | 100m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 70 mm² | 70mm² | - | - | Black | - | - | Yes | Rubber | - | 4533009-100 | - | - | - | +90°C | +90°C | -50°C | -40°C | 1x | - | 750V | - | 450V | - | - | - | 23.30mm | Yes | - | - | - | - | - | No | - | - | - | Like VDE 0293-308 | H07RN-F1X70 | - | - | No |