- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Conductor Material | ActuatorColor | Approvals | Bend radius (no. of ODs for fixed installation) | Cable features | Cable Types | Category | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core resistance | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Degree of protection (IP) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Illuminated | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Voltage | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | NVP value | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective conductor | RoHS-compliant | Sold per metre | Spiral length (extended) | Spiral length (retracted) | Standards Met | Twisted pair cabling (part 1) | Voltage, Rating | Wave impedance | Series | Part Status | Type | Current Rating | Actuator Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Insulation | Terminal Type | Shielded | Temperature range | Standards | Number of Cores | Bend radius | Thermal Resistance @ Natural | Outer Diameter | Test voltage | Power Dissipation @ Temperature Rise | Operating Voltage | Circuit Configuration | Contacts | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170208-1 Lapp | In Stock | - | - | - | - | - | - | - | - | - | 8 | Halogen-free,Flame-retardant,PUR coating | Bus P COMBI IBS | - | DIN 19258 · EN 50254 · IEC 61158 | - | - | - | Sold per metre | - | Schleife: max. 186Ω/km | 3 x 2 x 0.22 + 3 x 1.0mm² | 0.22mm² | 1.0mm² | - | Violet | - | - | Yes | - | Polyurethane | - | - | - | 2170208-1 | - | - | - | 100m | +80°C | +80°C | - | - | - | -40°C | -40°C | - | - | 6x | 3x | - | 250V | - | - | - | (800Hz) max. 60nF/km | - | 7.90mm | No | (not for heavy current applications) 250V | - | - | - | - | Yes | Yes | - | - | - | Yes (1) | - | 100Ω | - | - | Bus P COMBI IBS | - | - | - | - | - | PUR | - | Yes | -40 - +80°C | InterBus | - | 8 x external dia., when permanently installed | - | - | Ader/Ader 1500V | - | - | - | - | - | - | - | - | ||
![]() 11139616 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 17.69°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 24441350 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 24441432 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 2171280 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 5 | - | Green | - | - | - | - | - | - | - | - | IP20 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 11139519 Lapp | 755 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0041047 Lapp | 753 |
| - | - | - | - | - | Copper | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | Rubber | No | No | - | - | - | Other | Other | - | - | - | +90°C | - | - | - | - | -25°C | - | - | - | 2.5 | - | 500 | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | - | - | - | - | CE | - | 500 V | - | ÖLFLEX | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 21mm | - | - | - | - | - | - | - | 50m | - | ||
![]() 24441371 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441222 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11139608 Lapp | In Stock | - | - | - | - | - | - | - | Metallic | UL;CSA;CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Honeywell-Microswitch | - | 31NT91-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bat | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | ON-OFF-ON | SPDT | - | - | - | - | ||
![]() 24441348 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | HTRS101CCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441404 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441411 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 7000-40961-0560060 | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.6 Meters | - | ||
![]() 24441375 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | 2SA218C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441395 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | - | KIT BM6BRK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002710 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | - | - | Numbers | - | - | - | - | - | - | No | - | - | - | - | - | - | Miscellaneous | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | 500 | 300 | - | - | 12.2 | - | - | - | - | -5 - 50 | - | Yes | - | - | 3000 | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441339 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDI - Electronic Devices | - | HV20P-EDI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441353 Lapp | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | PDG34GH400D5MN | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441364 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | - | 1087081Z0ENF | - | - | - | - | - | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 575 VAC | - | - | IP23 | - | - | - | ||
![]() 24441200 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | - | 80044060K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |