- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Wire ID code | Type | Insulation | Shielded | Temperature range | Number of cores | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24441380 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441317 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220245 Lapp | In Stock | - | - | - | - | - | - | - | Black | Class 6 = very flexible | - | Colour | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | 0.25 | - | - | 50 | 50 | 5.3 | - | - | -5 - 50 | - | - | - | - | 400 | - | 100 | - | - | - | - | - | - | - | - | ||
![]() 73220311 Lapp | In Stock | - | - | - | - | - | - | - | Grey | Class 6 = very flexible | - | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | 0.14 | - | - | 50 | 50 | 4.2 | - | - | -5 - 50 | - | - | - | - | 800 | - | 200 | - | - | - | - | - | - | - | - | ||
![]() 24441248 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441420 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441358 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161017-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC oval | 2 x 1.50 mm² | 1.50mm² | Black | - | No | PVC | 161017-100 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | PVC insulated version 1.5 mm² | - | - | - | - | - | 4.4mm | ||
![]() 152019-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | SIL-GL oval | 2 x 1.50 mm² | 1.50mm² | Green | - | No | - | 152019-500 | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | 3.3mm | ||
![]() 70002723 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 G 2.50 mm² | 2.50mm² | Grey | No | No | Polyurethane | 70002723 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | +50°C | +50°C | -5°C | -5°C | 5G | 2.5 | 500V | 300/500V | 500 | 300V | 10 | 37mm | - | -5 - 50 | Yes | Yes | - | 3750mm | 3750 | 1500mm | 1500 | Black wires with white number printing (VDE 0293) | ÖLFLEX SPIRAL 400 P 5G2,5/1500 | - | No | Moved: +5 - +50°C | 5 | - | - | ||
![]() 1121232-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 100m | - | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1121232-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | - | 600V | - | 10.50mm | Yes | - | - | - | No | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 2X0,75 | PVC | - | - | - | 4000V | - | ||
![]() 11028-100 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | - | - | 100m | - | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 11028-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | 10.30mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 5G1,5 | - | - | - | - | 3000V | - | ||
![]() 35721-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 100m | - | Finely stranded | 4 G 1 mm² | 1mm² | Grey | - | No | PVC | 35721-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 4G | - | 500V | - | - | 300V | - | 10.60mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 4G1 | - | - | - | - | 3000V | - | ||
![]() 152051-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.22 mm² | 0.22mm² | Green | - | No | PVC | 152051-500 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 4mm | Yes | - | - | - | No | - | - | - | - | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | - | ||
![]() 15612-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | - | Yes | PVC | 15612-75 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 12G | - | 500V | - | - | 300V | - | 14.80mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 12G0,75 | - | - | - | - | 3000 V | - | ||
![]() 35720-100 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | No | PVC | 35720-100 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | 9.90mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 3G1 | - | - | - | - | 3000V | - | ||
![]() 15702-300 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 300m | - | Finely stranded | 2 x 1 mm² | 1mm² | Grey | - | Yes | PVC | 15702-300 | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | - | 8.80mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 2X1 | - | - | - | - | 3000 V | - | ||
![]() 12901-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | - | - | 50m | - | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Silver-grey | - | Yes | Polyurethane | 12901-50 | PUR | - | - | +90°C | +90°C | -50°C | -40°C | 3G | - | 500V | - | - | 300V | - | 8.30mm | Yes | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 3G0,5 | PUR | - | - | - | 3000V | - | ||
![]() 152019-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | SIL-GL oval | 2 x 1.50 mm² | 1.50mm² | Green | - | No | - | 152019-100 | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | 3.3mm | ||
![]() 151030-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.50 mm² | 0.50mm² | Blue | - | No | PVC | 151030-500 | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | No | - | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - |