Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

Sold per metre

Suited for cable carriers

Twisted pair cabling (part 1)

Wire ID code

Type

Insulation

Shielded

Temperature range

Bend radius

Test voltage

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

4 G 2.50 mm²

2.50mm²

Grey

Yes

Polyurethane

12851-50

PUR

+90°C

+90°C

-50°C

-40°C

4G

500V

-

300V

-

10mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 4G2,5

-

-

-

-

3000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

100m

Finely stranded

4 G 2.50 mm²

2.50mm²

Grey

Yes

Polyurethane

12851-100

PUR

+90°C

+90°C

-50°C

-40°C

4G

500V

-

300V

-

10mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 4G2,5

-

-

-

-

3000V

In Stock

-

-

10

-

Shielded,Flame-retardant

J-Y(ST)Y

In Anlehnung an VDE 0472, Teil 804 Prüfart C

100m

Plain copper

4 x 2 x 0.80 mm

0.80mm

Grey

No

PVC

1591503-100

-

+70°C

+50°C

-30°C

-5°C

8x

300V

300 V (not for heavy current applications)

-

-

9mm

Yes

No

-

Yes (1)

-

J-Y(ST)Y...LG 4X2X0,8

-

Yes

When permanently installed: -30 - +70°C

6 x external dia.

-

In Stock

-

-

12

-

Flame-retardant,Heat-resistant

-

-

100m

PVC-PVC

2 x 0.50 mm²

0.50mm²

Black

No

PVC

161030-100

PVC

-

-

-

-

2x

-

-

-

-

5.40mm

Yes

No

-

-

-

Thermal and compensation cable 0.5 mm²

-

-

-

-

-

In Stock

-

-

4

15

Oil-resistant,Flexible

ÖLFLEX® CLASSIC 191

UL AWM Style 21098 · CSA AWM I A/B II A/B

150m

Finely stranded

4 G 1.50 mm²

1.50mm²

Grey

No

PVC

11138-150

PVC

+70°C

+70°C

-40°C

-5°C

4G

500V

-

300V

Yes

8.10mm

Yes

No

No

-

Black with white numbers according to VDE 0293

ÖLFLEX 191 4G1,5

-

-

-

-

4kV

In Stock

-

-

4

15

Oil-resistant,Flexible

ÖLFLEX® CLASSIC 191

UL AWM Style 21098 · CSA AWM I A/B II A/B

150m

Finely stranded

7 G 1 mm²

1mm²

Grey

No

PVC

11116-150

PVC

+70°C

+70°C

-40°C

-5°C

7G

500V

-

300V

Yes

8.80mm

Yes

No

No

-

Black with white numbers according to VDE 0293

ÖLFLEX 191 7G1

-

-

-

-

4kV

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

3 x 1.50 mm²

1.50mm²

Grey

No

PVC

101284-50

PVC

+80°C

+70°C

-40°C

-5°C

3x

500V

-

300V

-

6.70mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

300m

Finely stranded

3 G 1.50 mm²

1.50mm²

Grey

No

PVC

100644-300

PVC

+80°C

+70°C

-40°C

-5°C

3G

750V

-

450V

-

6.70mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,Flexible

ÖLFLEX® CLASSIC 191

UL AWM Style 21098 · CSA AWM I A/B II A/B

150m

Finely stranded

3 G 1 mm²

1mm²

Grey

No

PVC

11113-150

PVC

+70°C

+70°C

-40°C

-5°C

3G

500V

-

300V

Yes

6.60mm

Yes

No

No

-

Black with white numbers according to VDE 0293

ÖLFLEX 191 3G1

-

-

-

-

4kV

In Stock

-

-

-

-

Halogen-free,Oil-resistant,Cold-resistant,PUR coating

ÖLFLEX® 540 P

VDE REGISTRATION NUMBER 6584

500m

Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55

2 x 1 mm²

1mm²

Yellow

Yes

Polyurethane

12457-500

Hydrolysis resistant one PUR-MIXTURE

+90°C

+90°C

-50°C

-40°C

2x

500V

-

300V

-

6.70mm

-

-

-

-

Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering)

ÖLFLEX® 540 P 2X0.75

-

No

MOVED: -40 - +90 °C, FIXED: -50 - +90°C

Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia.

-

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

5 G 0.75 mm²

0.75mm²

Grey

No

PVC

100244-50

PVC

+80°C

+70°C

-40°C

-5°C

5G

500V

-

300V

-

6.70mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

100m

Finely stranded

5 G 2.50 mm²

2.50mm²

Grey

Yes

Polyurethane

12852-100

PUR

+90°C

+90°C

-50°C

-40°C

5G

500V

-

300V

-

11.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 5G2,5

-

-

-

-

3000V

In Stock

-

-

10

-

Shielded,UV-resistant

A-2Y(L)2Y

-

100m

Plain copper

4 x 2 x 0.80 mm

0.80mm

Black

No

Polyethylene (PE)

1591151-100

-

+70°C

+50°C

-40°C

-20°C

8x

225V

-

-

-

10.90mm

Yes

No

-

Yes (1)

-

A-2Y(L)2Y...ST III BD 4X2X0,8

-

Yes

-

-

Wire/Wire: 500 V<br>Wire/shield: 2000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

5 x 0.50 mm²

0.50mm²

Grey

No

PVC

101244-50

PVC

+80°C

+70°C

-40°C

-5°C

5x

500V

-

300V

-

6.20mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

6

15

Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant

ÖLFLEX® 440 CP

-

100m

Finely stranded

7 G 1.50 mm²

1.50mm²

Silver-grey

Yes

Polyurethane

12944-100

PUR

+90°C

+90°C

-50°C

-40°C

7G

500V

-

300V

-

14.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 CP 7G1,5

PUR

-

-

-

3000V

In Stock

-

-

4

15

High flexural strength

ÖLFLEX® CLASSIC 100

In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

6 G 0.50 mm²

0.50mm²

Grey

No

PVC

0010004-50

PVC

+80°C

+70°C

-40°C

-5°C

6G

500V

-

300V

-

6.70mm

Yes

No

-

-

-

Round

Specific contact resistance: > 20 GΩ x cm

-

-

-

4000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

100m

Finely stranded

12 G 0.75 mm²

0.75mm²

Grey

No

PVC

11012-100

PVC

+70°C

+70°C

-40°C

-5°C

12G

500V

-

300V

-

12.40mm

Yes

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 12G0,75

-

-

-

-

3000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

3 G 1.50 mm²

1.50mm²

Grey

No

PVC

11027-50

PVC

+70°C

+70°C

-40°C

-5°C

3G

500V

-

300V

-

8.40mm

Yes

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 3G1,5

-

-

-

-

3000V

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

2 x 1.50 mm²

1.50mm²

Grey

Yes

Polyurethane

12837-50

PUR

+90°C

+90°C

-50°C

-40°C

2x

500V

-

300V

-

7.10mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 2X1,5

-

-

-

-

3000V

In Stock

-

-

4

12

Harmonised,Oil-resistant,Flexible

H05VV-F

HD 21.13 S1, VDE 0281-13

50m

Finely stranded

4 G 1.50 mm²

1.50mm²

Grey

No

PVC

11404-50

PVC

+70°C

+70°C

-40°C

-5°C

4G

500V

-

300V

-

9.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 4G1,5

-

-

-

-

3000V