- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12467-100 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | 100m | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 2 x 2.50 mm² | 2.50mm² | Yellow | Yes | Polyurethane | 12467-100 | Hydrolysis resistant one PUR-MIXTURE | +90°C | +90°C | -50°C | -40°C | 2x | 750V | - | 450V | - | 9.70mm | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | ||
![]() 1119010-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 10 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119010-200 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | - | 300V | Yes | 8.60mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G0,5 | - | - | - | - | 4000V | ||
![]() 10033-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 21 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 10033-100 | PVC | +80°C | +70°C | -40°C | -5°C | 21G | 500V | - | 300V | - | 13mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 15500023-50 Lapp | In Stock | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | 50m | - | 4 G 1.50 mm² | 1.50mm² | Black | No | PVC | 15500023-50 | - | +70°C | +50°C | -40°C | -5°C | 4G | 1000V | - | 600V | - | 13mm | Yes | No | - | NYY-J 4G1,5 RE | - | No | - | - | - | ||
![]() 1026780-50 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1026780-50 | - | +70°C | +70°C | -40°C | 0°C | 12G | 500V | - | 300V | - | 13.30mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 12G1,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 35710-50 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 35710-50 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 9.40mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 3G0,75 | - | - | - | - | 3000V | ||
![]() 11202-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant,Flexible | ÖLFLEX® 191 CY | - | 75m | Finely stranded | 2 x 1 mm² | 1mm² | Grey | No | PVC | 11202-75 | PVC | +70°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 8.40mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 191CY 2X1,0 | PVC | - | - | - | 4000V | ||
![]() 163010-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC round | 2 x 1.50 mm² | 1.50mm² | Orange | No | PVC | 163010-100 | PVC | - | - | - | - | 2x | - | - | - | - | 7.10mm | Yes | No | - | PVC insulated version 1.5 mm² | - | - | - | - | - | ||
![]() 12365-50 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | 50m | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 3 G 2.50 mm² | 2.50mm² | Orange | Yes | Polyurethane | 12365-50 | Outer cover/jacket: Polyurethane | +80°C | +80°C | -50°C | -40°C | 3G | 500V | 300/500V | 300V | - | 10.40mm | Yes | No | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | ||
![]() 11031-50 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 50m | Finely stranded | 18 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 11031-50 | PVC | +70°C | +70°C | -40°C | -5°C | 18G | 500V | - | 300V | - | 18.40mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 18G1,5 | - | - | - | - | 3000V | ||
![]() 124703-50 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | 50m | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 5 G 2.50 mm² | 2.50mm² | Yellow | Yes | Polyurethane | 124703-50 | Hydrolysis resistant one PUR-MIXTURE | +90°C | +90°C | -50°C | -40°C | 5G | 750V | - | 450V | - | 12.70mm | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | ||
![]() 165003-100 Lapp | In Stock | - | - | - | 12.5 | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC | 8 x 1.50 mm² | 1.50mm² | Black | No | PVC | 165003-100 | PVC | +80°C | +70°C | -40°C | -5°C | 8x | - | - | - | - | 11.20mm | Yes | No | - | Version Y without steel wire mesh | - | - | - | - | - | ||
![]() 1026703-100 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1026703-100 | - | +70°C | +70°C | -40°C | 0°C | 5G | 500V | - | 300V | - | 6.50mm | Yes | No | - | ÖLFLEX CHAIN 809 5G0,5 | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 15807-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 75m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | Yes | PVC | 15807-75 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 15.10mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150CY QUATTRO 7G1,5 | - | - | - | - | 3000 V | ||
![]() 102034-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 1 mm² | 1mm² | Grey | No | PVC | 102034-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | - | 300V | - | 6mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 12912-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 100m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Silver-grey | Yes | Polyurethane | 12912-100 | PUR | +90°C | +90°C | -50°C | -40°C | 3G | 500V | - | 300V | - | 8.70mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 3G0,75 | PUR | - | - | - | 3000V | ||
![]() 1119117-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 15 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119117-50 | PVC | +80°C | +70°C | -40°C | -15°C | 15x | 500V | - | 300V | Yes | 10.90mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 15X0,75 | - | - | - | - | 4000V | ||
![]() 15303-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 150m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 15303-150 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 8.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 3G1,5 | PVC | - | - | - | 3000V | ||
![]() 11104-50 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 50m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 11104-50 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 7.10mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 4G0,5 | - | - | - | - | 3000V | ||
![]() 1119004-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119004-100 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 5.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G0,5 | - | - | - | - | 4000V |