- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Series | Type | Reach Compliance Code | Note | Connector Support Type | Insulation | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1062905-50 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,UV-resistant | ÖLFLEX® CHAIN 809 SC | - | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 16 mm² | 16mm² | Black | - | No | - | PVC | - | 1062905-50 | - | - | - | - | - | +70°C | +70°C | -40°C | 0°C | 1x | - | 1000V | - | - | 600V | - | - | 9.90mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ÖLFLEX CHAIN 809SC 1X16 | - | - | - | - | No | - | ||
![]() 1119879/50 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 50m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 1.50 mm² | 1.50mm² | Black | - | No | - | PVC | - | 1119879/50 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | - | - | 7.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX CLASSIC 110 4G1,5 BK | - | - | - | - | - | - | ||
![]() 1119892/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 x 0.75 mm² | 0.75mm² | Black | - | No | - | PVC | - | 1119892/1000 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 3x | - | 500V | - | - | 300V | - | - | 5.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX CLASSIC 110 3X0,75 BK | - | - | - | - | - | - | ||
![]() 1032028/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 1000m | - | - | 5 x 0.34 mm² | 0.34mm² | Black | - | Yes | - | - | - | 1032028/1000 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 5x | - | - | - | - | - | - | - | 5.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 5x0,34 | - | - | - | - | - | - | ||
![]() 1032063/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | - | - | 100m | - | Braid, fine strands | 3 x 0.25 mm² | 0.25mm² | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032063/100 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 3x | - | - | - | - | - | - | - | 4.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UNITRONIC ROBUST C 3x0,25 | - | - | - | - | Yes | - | ||
![]() 1032000/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 500m | - | - | 2 x 0.14 mm² | 0.14mm² | Black | - | Yes | - | - | - | 1032000/500 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 2x | - | 350V | - | - | - | - | - | 3.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 2x0,14 | - | - | - | - | - | - | ||
![]() 1119244/500 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 1 mm² | 1mm² | Black | - | No | - | PVC | - | 1119244/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX CLASSIC 110 3G1 BK | - | - | - | - | - | - | ||
![]() 1024417/500 Lapp | In Stock | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 G 1 mm² | 1mm² | Black | - | Yes | - | Polyolefin | - | 1024417/500 | - | - | - | - | - | +125°C | +120°C | -55°C | -35°C | 4G | - | 500V | - | - | 300V | - | - | 8.60mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Color coded according to VDE 0293-308 | - | ÖLFLEX HEAT 125 C MC 4G1 | - | - | - | - | - | - | ||
![]() 1311412/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 2.50 mm² | 2.50mm² | Black | - | No | - | Polyurethane | - | 1311412/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 12G | - | 500V | - | - | 300V | - | - | 15.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 409 P 12G2,5 | - | - | - | - | - | - | ||
![]() 22720-1 Lapp | In Stock | - | - | - | 6 | 20 | UV-resistant,Halogen-free,Shielded | OILFLEX® ROBUST 215 C | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 0.75mm² | 0.75mm² | Black | - | Yes | - | - | - | 22720-1 | - | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 7.10mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® ROBUST 215 C | - | - | - | - | - | - | ||
![]() 28302-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28302-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 3.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY 2x0.25 | - | - | - | - | No | - | ||
![]() 30939-1 Lapp | In Stock | - | - | 20 | 4 | 7.5 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Cold-resistant,Suitable for drag chains,High flexural strength | FD CP TP PLUS UL | CMX (UL/CSA) | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295 Cl. 6 | 4 x 2 x 0.50mm² | 0.50mm² | Grey | - | No | - | Polyurethane | - | 30939-1 | - | - | - | - | 300m | +80°C | +80°C | -40°C | -40°C | 8x | - | - | - | - | - | - | - | 10.70mm | No | - | 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | - | UNITRONIC®-FD CP (TP) PLUS UL | - | - | - | - | Yes | - | ||
![]() 35814-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 8 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | - | PVC | - | 35814-1 | - | - | - | - | 300m | +70°C | - | -30°C | - | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 13.50mm | No | - | - | - | - | - | Yes | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | EPIC | UNITRONIC® LiYCY (TP) | - | - | - | - | Yes | - | ||
![]() 28403-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.34mm² | 0.34mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28403-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | No | - | ||
![]() 33212-1 Lapp | In Stock | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | LIYD11Y | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, extra-fine strand | 12 x 0.14mm² | 0.14mm² | Black | - | No | - | Polyurethane | - | 33212-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYD11Y | - | - | - | - | Yes | LIYD11Y | ||
![]() 23137-1 Lapp | In Stock | - | - | - | 5 | 15 | Halogen-free,Flame-retardant,UV-resistant | ÖLFLEX® SOLAR XLS | - | - | - | Sold per metre | - | Fine-wired strands made of tin-plated Cu-wires, according to IEC 60228, class 5 | 1 x 4mm² | 4mm² | Black,White | - | Yes | - | Copolymer | - | 23137-1 | - | Outer sheath: Flame-resistant and halogen-free CO-polymer, cross-linked | - | - | 500m | +100°C | - | -40°C | - | 1x | - | 1000V | 100 V/AC - 1500V DC | - | 600V | - | - | 5.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | ÖLFLEX® SOLAR XLS-R | - | - | - | Temperature-resistant and halogen-free CO-polyolefin, cross-linked | No | - | ||
![]() 73220334 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | - | PUR | - | 73220334 | - | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 12x | 0.14 | 250V | - | 50 | 50 | - | 5.9 | 21mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | - | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | - | Lapp Zubehör | - | - | - | - | No | - | ||
![]() 73220210 Lapp | In Stock | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 4 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220210 | 73220210 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 4x | 0.14 | 250V | - | 50 | 50 | - | 4.5 | 19mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.06 | - | Yes | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | unknown | - | WIRE AND CABLE | - | Yes | - | ||
![]() 1032016/500 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 500m | - | - | 7 x 0.25 mm² | 0.25mm² | Black | - | Yes | - | - | - | 1032016/500 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 7x | - | - | - | - | - | - | - | 5.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UNITRONIC ROBUST 7x0,25 | - | - | - | - | - | - | ||
![]() 73222363 Lapp | In Stock | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 3 x 0.75mm² | 0.75mm² | White | - | No | - | PVC | - | 73222363 | - | PVC | - | - | - | +50°C | +50°C | -30°C | +5°C | 3G | - | 500V | 300V | - | 300V | - | - | 6.50mm | - | - | (not for heavy current applications) 350V | - | - | - | - | Yes | - | 1500mm | - | 500mm | - | - | - | DIN 47100 | - | H05VV-F | - | - | - | - | No | - |